ASI-T-2701400A0SPN/W
| All Shore Industries | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | ASI-T-2701400A0SPN/W |
| Product Name | All Shore Industries, Inc. > Liquid Crystal Displays | |
| Technology | TFT |
| Backlight | Light Emitting Diode |
| Viewing Area Width | 58.8 mm (2.31 inch) |
| Viewing Area Height | 35.28 mm (1.39 inch) |