The ASI-T-1010JB5LN/D is a 10.1-inch active matrix TFT-LCD module featuring a resolution of 1024(RGB) x 600 pixels. It utilizes IPS technology and supports an LVDS interface. The pixel pitch is measured at 0.2175 x 0.2088 mm, with an active display area of 222.72 x 125.28 mm. The module has an outline dimension of 235.00 x 143.00 x 5.00 mm and operates in a transmissive display mode with an all-direction viewing capability. The backlight is LED-based, contributing to its high brightness, making it suitable for applications in digital equipment requiring color displays, such as mobile navigators and video systems. The product is designed to withstand a range of environmental conditions, including high and low temperatures, humidity, and mechanical stress, ensuring reliability in various operational settings.
ASI-T-1010JB5LN/D is a 10.1 inch high brightness TFT with a resolution of 1024 x 600, IPS, LVDS interface and with a brightness of 500 Nits; viewable in direct sunlight
| All Shore Industries | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | ASI-T-1010JB5LN/D |
| Product Name | All Shore Industries, Inc. > Liquid Crystal Displays | |
| Technology | TFT |
| Backlight | Light Emitting Diode |
| Viewing Area Width | 223 mm (8.77 inch) |
| Viewing Area Height | 125 mm (4.93 inch) |