All Shore Industries, Inc. > Liquid Crystal Displays |
| All Shore Industries | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | ASI-204AA |
| Product Name | All Shore Industries, Inc. > Liquid Crystal Displays | |
| Number of Lines | 4 |
| Characters per Line | 20 |
| Character Width | 2.95 mm (0.1161 inch) |
| Character Height | 4.15 mm (0.1634 inch) |
| Viewing Area Width | 76 mm (2.99 inch) |