All Shore Industries, Inc. > Liquid Crystal Displays |
| All Shore Industries | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | ASI-162H |
| Product Name | All Shore Industries, Inc. > Liquid Crystal Displays | |
| Number of Lines | 2 |
| Characters per Line | 16 |
| Character Width | 2.36 mm (0.0929 inch) |
| Character Height | 4.92 mm (0.1937 inch) |
| Viewing Area Width | 48.3 mm (1.9 inch) |