All Shore Industries, Inc. > Liquid Crystal Displays |
| All Shore Industries | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | ASI-162F |
| Product Name | All Shore Industries, Inc. > Liquid Crystal Displays | |
| Number of Lines | 2 |
| Characters per Line | 16 |
| Character Width | 2.96 mm (0.1165 inch) |
| Character Height | 4.86 mm (0.1913 inch) |
| Viewing Area Width | 64.5 mm (2.54 inch) |