All Shore Industries, Inc. > Liquid Crystal Displays |
| All Shore Industries | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | ASI-1603A |
| Product Name | All Shore Industries, Inc. > Liquid Crystal Displays | |
| Display Type | Graphic Display |
| Backlight | Light Emitting Diode |
| Viewing Area Width | 64.6 mm (2.54 inch) |
| Viewing Area Height | 16 mm (0.6299 inch) |