All Shore Industries, Inc. > Liquid Crystal Displays |
| All Shore Industries | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | ASI-1286G |
| Product Name | All Shore Industries, Inc. > Liquid Crystal Displays | |
| Display Type | Graphic Display |
| Backlight | Light Emitting Diode |
| Viewing Area Width | 60 mm (2.36 inch) |
| Viewing Area Height | 32.6 mm (1.28 inch) |