All Shore Industries, Inc. > Liquid Crystal Displays |
| All Shore Industries | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | ASI-1223A |
| Product Name | All Shore Industries, Inc. > Liquid Crystal Displays | |
| Display Type | Graphic Display |
| Backlight | Light Emitting Diode |
| Viewing Area Width | 57.2 mm (2.25 inch) |
| Viewing Area Height | 17.7 mm (0.6969 inch) |