All Sensors Corp. Pressure Sensor Chip - ELVA Series Pressure Sensor Chip - ELVA Series

Description
The ELVA Series Pressure Sensors are based on All Sensors’ ultra low pressure CoBeam2 TM Technology. This innovative sensing element technology provides pressure sensors with best in class ultra low pressure sensing which reduces pack­age stress susceptibility, resulting in improved overall long term stability and vastly improved position sensitivity. The ELVA series gives design engineers outstanding flexibility with the variety of choices in package combination. The digital interface eases integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications chan­nels. For battery-powered systems, the sensors can enter very low-power mode between readings to minimize load on the power supply. These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases. A protective parylene coating is optionally available for moisture/harsh media protection for pressure ranges starting at ±25 mbar and above.
Description
The ELVA Series Pressure Sensors are based on All Sensors’ ultra low pressure CoBeam2 TM Technology. This innovative sensing element technology provides pressure sensors with best in class ultra low pressure sensing which reduces pack­age stress susceptibility, resulting in improved overall long term stability and vastly improved position sensitivity. The ELVA series gives design engineers outstanding flexibility with the variety of choices in package combination. The digital interface eases integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications chan­nels. For battery-powered systems, the sensors can enter very low-power mode between readings to minimize load on the power supply. These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases. A protective parylene coating is optionally available for moisture/harsh media protection for pressure ranges starting at ±25 mbar and above.
Datasheet
Datasheet Summary
Powered by GS/AI

The ELVA Series Pressure Sensor Chip from All Sensors Corp. is designed for low and ultra-low pressure applications, offering pressure ranges from ±0.5 inH2O to 150 psi and ±2.5 mbar to ±10 bar. It features precision ASIC conditioning and provides output options in analog (ratiometric) format. The sensor operates with supply voltages of 3V and 5V and is suitable for use with non-corrosive, non-ionic working fluids such as air and dry gases. The ELVA series is characterized by its flexibility in packaging options, including various port configurations and lead types. It is also available with an optional parylene coating for enhanced protection against moisture and harsh environments, applicable for pressure ranges starting at ±100 mbar. The sensor is intended for diverse applications, including medical devices, environmental monitoring, HVAC, and industrial controls.

Datasheet Summary
Powered by GS/AI

The ELVA Series Pressure Sensor Chip from All Sensors Corp. is designed for low and ultra-low pressure applications, offering pressure ranges from ±0.5 inH2O to 150 psi and ±2.5 mbar to ±10 bar. It features precision ASIC conditioning and provides output options in analog (ratiometric) format. The sensor operates with supply voltages of 3V and 5V and is suitable for use with non-corrosive, non-ionic working fluids such as air and dry gases. The ELVA series is characterized by its flexibility in packaging options, including various port configurations and lead types. It is also available with an optional parylene coating for enhanced protection against moisture and harsh environments, applicable for pressure ranges starting at ±100 mbar. The sensor is intended for diverse applications, including medical devices, environmental monitoring, HVAC, and industrial controls.

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor Chip - ELVA Series - Pressure Sensor Chip - ELVA Series - All Sensors Corp.
Morgan Hill, CA, United States
Pressure Sensor Chip - ELVA Series
Pressure Sensor Chip - ELVA Series
Pressure Sensor Chip - ELVA Series Pressure Sensor Chip - ELVA Series
The ELVA Series Pressure Sensors are based on All Sensors’ ultra low pressure CoBeam2 TM Technology. This innovative sensing element technology provides pressure sensors with best in class ultra low pressure sensing which reduces pack­age stress susceptibility, resulting in improved overall long term stability and vastly improved position sensitivity. The ELVA series gives design engineers outstanding flexibility with the variety of choices in package combination. The digital interface eases integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications chan­nels. For battery-powered systems, the sensors can enter very low-power mode between readings to minimize load on the power supply. These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases. A protective parylene coating is optionally available for moisture/harsh media protection for pressure ranges starting at ±25 mbar and above.

The ELVA Series Pressure Sensors are based on All Sensors’ ultra low pressure CoBeam2 TM Technology. This innovative sensing element technology provides pressure sensors with best in class ultra low pressure sensing which reduces pack­age stress susceptibility, resulting in improved overall long term stability and vastly improved position sensitivity.

The ELVA series gives design engineers outstanding flexibility with the variety of choices in package combination.

The digital interface eases integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications chan­nels. For battery-powered systems, the sensors can enter very low-power mode between readings to minimize load on the power supply.

These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases. A protective parylene coating is optionally available for moisture/harsh media protection for pressure ranges starting at ±25 mbar and above.

Supplier's Site Datasheet
Pressure Sensor Chip - ELVA Series - Pressure Sensor Chip - ELVA Series - All Sensors Corp.
Morgan Hill, CA, United States
Pressure Sensor Chip - ELVA Series
Pressure Sensor Chip - ELVA Series
Pressure Sensor Chip - ELVA Series Pressure Sensor Chip - ELVA Series
The ELVA Series Pressure Sensors are based on All Sensors’ ultra low pressure CoBeam2 TM Technology. This innovative sensing element technology provides pressure sensors with best in class ultra low pressure sensing which reduces pack­age stress susceptibility, resulting in improved overall long term stability and vastly improved position sensitivity. The ELVA series gives design engineers outstanding flexibility with the variety of choices in package combination. The digital interface eases integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications chan­nels. For battery-powered systems, the sensors can enter very low-power mode between readings to minimize load on the power supply. These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases. A protective parylene coating is optionally available for moisture/harsh media protection for pressure ranges starting at ±25 mbar and above.

The ELVA Series Pressure Sensors are based on All Sensors’ ultra low pressure CoBeam2 TM Technology. This innovative sensing element technology provides pressure sensors with best in class ultra low pressure sensing which reduces pack­age stress susceptibility, resulting in improved overall long term stability and vastly improved position sensitivity.

The ELVA series gives design engineers outstanding flexibility with the variety of choices in package combination.

The digital interface eases integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications chan­nels. For battery-powered systems, the sensors can enter very low-power mode between readings to minimize load on the power supply.

These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases. A protective parylene coating is optionally available for moisture/harsh media protection for pressure ranges starting at ±25 mbar and above.

Supplier's Site Datasheet
Pressure Sensor Chip - ELVA Series - Pressure Sensor Chip - ELVA Series - All Sensors Corp.
Morgan Hill, CA, United States
Pressure Sensor Chip - ELVA Series
Pressure Sensor Chip - ELVA Series
Pressure Sensor Chip - ELVA Series Pressure Sensor Chip - ELVA Series
The ELVA Series Pressure Sensors are based on All Sensors’ ultra low pressure CoBeam2 TM Technology. This innovative sensing element technology provides pressure sensors with best in class ultra low pressure sensing which reduces pack­age stress susceptibility, resulting in improved overall long term stability and vastly improved position sensitivity. The ELVA series gives design engineers outstanding flexibility with the variety of choices in package combination. The digital interface eases integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications chan­nels. For battery-powered systems, the sensors can enter very low-power mode between readings to minimize load on the power supply. These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases. A protective parylene coating is optionally available for moisture/harsh media protection for pressure ranges starting at ±25 mbar and above.

The ELVA Series Pressure Sensors are based on All Sensors’ ultra low pressure CoBeam2 TM Technology. This innovative sensing element technology provides pressure sensors with best in class ultra low pressure sensing which reduces pack­age stress susceptibility, resulting in improved overall long term stability and vastly improved position sensitivity.

The ELVA series gives design engineers outstanding flexibility with the variety of choices in package combination.

The digital interface eases integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications chan­nels. For battery-powered systems, the sensors can enter very low-power mode between readings to minimize load on the power supply.

These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases. A protective parylene coating is optionally available for moisture/harsh media protection for pressure ranges starting at ±25 mbar and above.

Supplier's Site Datasheet
Pressure Sensor Chip - ELVA Series - Pressure Sensor Chip - ELVA Series - All Sensors Corp.
Morgan Hill, CA, United States
Pressure Sensor Chip - ELVA Series
Pressure Sensor Chip - ELVA Series
Pressure Sensor Chip - ELVA Series Pressure Sensor Chip - ELVA Series
The ELVA Series Pressure Sensors are based on All Sensors’ ultra low pressure CoBeam2 TM Technology. This innovative sensing element technology provides pressure sensors with best in class ultra low pressure sensing which reduces pack­age stress susceptibility, resulting in improved overall long term stability and vastly improved position sensitivity. The ELVA series gives design engineers outstanding flexibility with the variety of choices in package combination. The digital interface eases integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications chan­nels. For battery-powered systems, the sensors can enter very low-power mode between readings to minimize load on the power supply. These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases. A protective parylene coating is optionally available for moisture/harsh media protection for pressure ranges starting at ±25 mbar and above.

The ELVA Series Pressure Sensors are based on All Sensors’ ultra low pressure CoBeam2 TM Technology. This innovative sensing element technology provides pressure sensors with best in class ultra low pressure sensing which reduces pack­age stress susceptibility, resulting in improved overall long term stability and vastly improved position sensitivity.

The ELVA series gives design engineers outstanding flexibility with the variety of choices in package combination.

The digital interface eases integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications chan­nels. For battery-powered systems, the sensors can enter very low-power mode between readings to minimize load on the power supply.

These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases. A protective parylene coating is optionally available for moisture/harsh media protection for pressure ranges starting at ±25 mbar and above.

Supplier's Site Datasheet
Pressure Sensor Chip - ELVA Series - Pressure Sensor Chip - ELVA Series - All Sensors Corp.
Morgan Hill, CA, United States
Pressure Sensor Chip - ELVA Series
Pressure Sensor Chip - ELVA Series
Pressure Sensor Chip - ELVA Series Pressure Sensor Chip - ELVA Series
The ELVA Series Pressure Sensors are based on All Sensors’ ultra low pressure CoBeam2 TM Technology. This innovative sensing element technology provides pressure sensors with best in class ultra low pressure sensing which reduces pack­age stress susceptibility, resulting in improved overall long term stability and vastly improved position sensitivity. The ELVA series gives design engineers outstanding flexibility with the variety of choices in package combination. The digital interface eases integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications chan­nels. For battery-powered systems, the sensors can enter very low-power mode between readings to minimize load on the power supply. These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases. A protective parylene coating is optionally available for moisture/harsh media protection for pressure ranges starting at ±25 mbar and above.

The ELVA Series Pressure Sensors are based on All Sensors’ ultra low pressure CoBeam2 TM Technology. This innovative sensing element technology provides pressure sensors with best in class ultra low pressure sensing which reduces pack­age stress susceptibility, resulting in improved overall long term stability and vastly improved position sensitivity.

The ELVA series gives design engineers outstanding flexibility with the variety of choices in package combination.

The digital interface eases integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications chan­nels. For battery-powered systems, the sensors can enter very low-power mode between readings to minimize load on the power supply.

These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases. A protective parylene coating is optionally available for moisture/harsh media protection for pressure ranges starting at ±25 mbar and above.

Supplier's Site Datasheet
Pressure Sensor Chip - ELVA Series - Pressure Sensor Chip - ELVA Series - All Sensors Corp.
Morgan Hill, CA, United States
Pressure Sensor Chip - ELVA Series
Pressure Sensor Chip - ELVA Series
Pressure Sensor Chip - ELVA Series Pressure Sensor Chip - ELVA Series
The ELVA Series Pressure Sensors are based on All Sensors’ ultra low pressure CoBeam2 TM Technology. This innovative sensing element technology provides pressure sensors with best in class ultra low pressure sensing which reduces pack­age stress susceptibility, resulting in improved overall long term stability and vastly improved position sensitivity. The ELVA series gives design engineers outstanding flexibility with the variety of choices in package combination. The digital interface eases integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications chan­nels. For battery-powered systems, the sensors can enter very low-power mode between readings to minimize load on the power supply. These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases. A protective parylene coating is optionally available for moisture/harsh media protection for pressure ranges starting at ±25 mbar and above.

The ELVA Series Pressure Sensors are based on All Sensors’ ultra low pressure CoBeam2 TM Technology. This innovative sensing element technology provides pressure sensors with best in class ultra low pressure sensing which reduces pack­age stress susceptibility, resulting in improved overall long term stability and vastly improved position sensitivity.

The ELVA series gives design engineers outstanding flexibility with the variety of choices in package combination.

The digital interface eases integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications chan­nels. For battery-powered systems, the sensors can enter very low-power mode between readings to minimize load on the power supply.

These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases. A protective parylene coating is optionally available for moisture/harsh media protection for pressure ranges starting at ±25 mbar and above.

Supplier's Site Datasheet
Pressure Sensor Chip - ELVA Series - Pressure Sensor Chip - ELVA Series - All Sensors Corp.
Morgan Hill, CA, United States
Pressure Sensor Chip - ELVA Series
Pressure Sensor Chip - ELVA Series
Pressure Sensor Chip - ELVA Series Pressure Sensor Chip - ELVA Series
The ELVA Series Pressure Sensors are based on All Sensors’ ultra low pressure CoBeam2 TM Technology. This innovative sensing element technology provides pressure sensors with best in class ultra low pressure sensing which reduces pack­age stress susceptibility, resulting in improved overall long term stability and vastly improved position sensitivity. The ELVA series gives design engineers outstanding flexibility with the variety of choices in package combination. The digital interface eases integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications chan­nels. For battery-powered systems, the sensors can enter very low-power mode between readings to minimize load on the power supply. These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases. A protective parylene coating is optionally available for moisture/harsh media protection for pressure ranges starting at ±25 mbar and above.

The ELVA Series Pressure Sensors are based on All Sensors’ ultra low pressure CoBeam2 TM Technology. This innovative sensing element technology provides pressure sensors with best in class ultra low pressure sensing which reduces pack­age stress susceptibility, resulting in improved overall long term stability and vastly improved position sensitivity.

The ELVA series gives design engineers outstanding flexibility with the variety of choices in package combination.

The digital interface eases integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications chan­nels. For battery-powered systems, the sensors can enter very low-power mode between readings to minimize load on the power supply.

These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases. A protective parylene coating is optionally available for moisture/harsh media protection for pressure ranges starting at ±25 mbar and above.

Supplier's Site
Pressure Sensor Chip - ELVA Series - Pressure Sensor Chip - ELVA Series - All Sensors Corp.
Morgan Hill, CA, United States
Pressure Sensor Chip - ELVA Series
Pressure Sensor Chip - ELVA Series
Pressure Sensor Chip - ELVA Series Pressure Sensor Chip - ELVA Series
The ELVA Series Pressure Sensors are based on All Sensors’ ultra low pressure CoBeam2 TM Technology. This innovative sensing element technology provides pressure sensors with best in class ultra low pressure sensing which reduces pack­age stress susceptibility, resulting in improved overall long term stability and vastly improved position sensitivity. The ELVA series gives design engineers outstanding flexibility with the variety of choices in package combination. The digital interface eases integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications chan­nels. For battery-powered systems, the sensors can enter very low-power mode between readings to minimize load on the power supply. These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases. A protective parylene coating is optionally available for moisture/harsh media protection for pressure ranges starting at ±25 mbar and above.

The ELVA Series Pressure Sensors are based on All Sensors’ ultra low pressure CoBeam2 TM Technology. This innovative sensing element technology provides pressure sensors with best in class ultra low pressure sensing which reduces pack­age stress susceptibility, resulting in improved overall long term stability and vastly improved position sensitivity.

The ELVA series gives design engineers outstanding flexibility with the variety of choices in package combination.

The digital interface eases integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications chan­nels. For battery-powered systems, the sensors can enter very low-power mode between readings to minimize load on the power supply.

These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases. A protective parylene coating is optionally available for moisture/harsh media protection for pressure ranges starting at ±25 mbar and above.

Supplier's Site Datasheet
Pressure Sensor Chip - ELVA Series - Pressure Sensor Chip - ELVA Series - All Sensors Corp.
Morgan Hill, CA, United States
Pressure Sensor Chip - ELVA Series
Pressure Sensor Chip - ELVA Series
Pressure Sensor Chip - ELVA Series Pressure Sensor Chip - ELVA Series
The ELVA Series Pressure Sensors are based on All Sensors’ ultra low pressure CoBeam2 TM Technology. This innovative sensing element technology provides pressure sensors with best in class ultra low pressure sensing which reduces pack­age stress susceptibility, resulting in improved overall long term stability and vastly improved position sensitivity. The ELVA series gives design engineers outstanding flexibility with the variety of choices in package combination. The digital interface eases integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications chan­nels. For battery-powered systems, the sensors can enter very low-power mode between readings to minimize load on the power supply. These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases. A protective parylene coating is optionally available for moisture/harsh media protection for pressure ranges starting at ±25 mbar and above.

The ELVA Series Pressure Sensors are based on All Sensors’ ultra low pressure CoBeam2 TM Technology. This innovative sensing element technology provides pressure sensors with best in class ultra low pressure sensing which reduces pack­age stress susceptibility, resulting in improved overall long term stability and vastly improved position sensitivity.

The ELVA series gives design engineers outstanding flexibility with the variety of choices in package combination.

The digital interface eases integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications chan­nels. For battery-powered systems, the sensors can enter very low-power mode between readings to minimize load on the power supply.

These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases. A protective parylene coating is optionally available for moisture/harsh media protection for pressure ranges starting at ±25 mbar and above.

Supplier's Site Datasheet
Pressure Sensor Chip - ELVA Series - Pressure Sensor Chip - ELVA Series - All Sensors Corp.
Morgan Hill, CA, United States
Pressure Sensor Chip - ELVA Series
Pressure Sensor Chip - ELVA Series
Pressure Sensor Chip - ELVA Series Pressure Sensor Chip - ELVA Series
The ELVA Series Pressure Sensors are based on All Sensors’ ultra low pressure CoBeam2 TM Technology. This innovative sensing element technology provides pressure sensors with best in class ultra low pressure sensing which reduces pack­age stress susceptibility, resulting in improved overall long term stability and vastly improved position sensitivity. The ELVA series gives design engineers outstanding flexibility with the variety of choices in package combination. The digital interface eases integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications chan­nels. For battery-powered systems, the sensors can enter very low-power mode between readings to minimize load on the power supply. These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases. A protective parylene coating is optionally available for moisture/harsh media protection for pressure ranges starting at ±25 mbar and above.

The ELVA Series Pressure Sensors are based on All Sensors’ ultra low pressure CoBeam2 TM Technology. This innovative sensing element technology provides pressure sensors with best in class ultra low pressure sensing which reduces pack­age stress susceptibility, resulting in improved overall long term stability and vastly improved position sensitivity.

The ELVA series gives design engineers outstanding flexibility with the variety of choices in package combination.

The digital interface eases integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications chan­nels. For battery-powered systems, the sensors can enter very low-power mode between readings to minimize load on the power supply.

These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases. A protective parylene coating is optionally available for moisture/harsh media protection for pressure ranges starting at ±25 mbar and above.

Supplier's Site Datasheet
Pressure Sensor Chip - ELVA Series - Pressure Sensor Chip - ELVA Series - All Sensors Corp.
Morgan Hill, CA, United States
Pressure Sensor Chip - ELVA Series
Pressure Sensor Chip - ELVA Series
Pressure Sensor Chip - ELVA Series Pressure Sensor Chip - ELVA Series
The ELVA Series Pressure Sensors are based on All Sensors’ ultra low pressure CoBeam2 TM Technology. This innovative sensing element technology provides pressure sensors with best in class ultra low pressure sensing which reduces pack­age stress susceptibility, resulting in improved overall long term stability and vastly improved position sensitivity. The ELVA series gives design engineers outstanding flexibility with the variety of choices in package combination. The digital interface eases integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications chan­nels. For battery-powered systems, the sensors can enter very low-power mode between readings to minimize load on the power supply. These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases. A protective parylene coating is optionally available for moisture/harsh media protection for pressure ranges starting at ±25 mbar and above.

The ELVA Series Pressure Sensors are based on All Sensors’ ultra low pressure CoBeam2 TM Technology. This innovative sensing element technology provides pressure sensors with best in class ultra low pressure sensing which reduces pack­age stress susceptibility, resulting in improved overall long term stability and vastly improved position sensitivity.

The ELVA series gives design engineers outstanding flexibility with the variety of choices in package combination.

The digital interface eases integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications chan­nels. For battery-powered systems, the sensors can enter very low-power mode between readings to minimize load on the power supply.

These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases. A protective parylene coating is optionally available for moisture/harsh media protection for pressure ranges starting at ±25 mbar and above.

Supplier's Site Datasheet

Technical Specifications

  All Sensors Corp. All Sensors Corp. All Sensors Corp. All Sensors Corp. All Sensors Corp. All Sensors Corp. All Sensors Corp. All Sensors Corp. All Sensors Corp. All Sensors Corp. All Sensors Corp.
Product Category Pressure Sensor Chips Pressure Sensor Chips Pressure Sensor Chips Pressure Sensor Chips Pressure Sensor Chips Pressure Sensor Chips Pressure Sensor Chips Pressure Sensor Chips Pressure Sensor Chips Pressure Sensor Chips Pressure Sensor Chips
Product Number Pressure Sensor Chip - ELVA Series Pressure Sensor Chip - ELVA Series Pressure Sensor Chip - ELVA Series Pressure Sensor Chip - ELVA Series Pressure Sensor Chip - ELVA Series Pressure Sensor Chip - ELVA Series Pressure Sensor Chip - ELVA Series Pressure Sensor Chip - ELVA Series Pressure Sensor Chip - ELVA Series Pressure Sensor Chip - ELVA Series Pressure Sensor Chip - ELVA Series
Product Name Pressure Sensor Chip - ELVA Series Pressure Sensor Chip - ELVA Series Pressure Sensor Chip - ELVA Series Pressure Sensor Chip - ELVA Series Pressure Sensor Chip - ELVA Series Pressure Sensor Chip - ELVA Series Pressure Sensor Chip - ELVA Series Pressure Sensor Chip - ELVA Series Pressure Sensor Chip - ELVA Series Pressure Sensor Chip - ELVA Series Pressure Sensor Chip - ELVA Series
Applications Industrial; INDUSTRIAL COMMERCIAL Industrial; INDUSTRIAL COMMERCIAL Industrial; INDUSTRIAL Industrial; INDUSTRIAL Industrial; INDUSTRIAL Industrial; INDUSTRIAL Industrial; INDUSTRIAL Industrial; INDUSTRIAL COMMERCIAL
Compensated Compensated Compensated Compensated Compensated Compensated Compensated Compensated Compensated Compensated Compensated Compensated
Pressure Type Gauge Gauge Gauge Gauge Gauge Gauge Gauge Gauge Gauge Gauge Gauge
Package / Mounting HAND HANF HAND HAAF HKND HAND HCND HKND HKND HANF HANF
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Pressure Range 7.25 to 23.93 psi (5.1 to 16.84 m H2O)
View Details
Specs
Applications Industrial; Consumer
Package / Mounting Bare Die; 80-Pin LGA (MLP)
Input Voltage 2.2 to 3.6 volts
View Details
Fully Compensated  Surface-mountable Pressure Sensor - HTS Series 1510 - Merit Sensor Systems
Specs
Applications Medical; Automobile; Industrial
Compensated Compensated
Pressure Type Absolute; Gauge
View Details
Pressure Sensor Chip - BLV Series - Pressure Sensor Chip - BLV Series - All Sensors Corp.
Specs
Applications STANDARD
Pressure Type Differential
Package / Mounting B1NS
View Details