All Sensors Corp. Datasheets for Pressure Sensor Chips
Pressure sensor chips are die, IC chips or sensing element devices that sense changes in pressure. They can be used as stand-alone devices or can be embedded in ceramic- or plastic-based packages such as surface mount or through-hole chips.
Pressure Sensor Chips: Learn more
| Product Name | Notes |
|---|---|
| All Sensors’ superior, dual-die CoBeam2™ Technology allows for greater sensitivity while reducing package stress. Product highlights include an I2C or SPI interface, an analog 0.5 to 4.5V output signal, and... | |
| ASCX 01 DN | |
| ASCX 05 DN | |
| ASCX 100 AN | |
| ASCX 100 DN PARYLENE | |
| ASCX 100 DN | |
| ASCX 15 AN | |
| ASCX 15 DN | |
| ASCX 30 AN PRTS CUT .15 | |
| ASCX 30 AN | |
| ASCX 30 DN 90 LEAD BEND AT 0.1 | |
| ASCX 30 DN | |
| ASXC 150 DN | |
| AXCA 100 GN | |
| BASIC BUTTON, 1 PSI GAGE | |
| BASIC BUTTON, 10 INH2O GAGE | |
| BASIC BUTTON, 100 PSI ABSOLUTE | |
| BASIC BUTTON, 100 PSI GAGE | |
| BASIC BUTTON, 15 PSI GAGE | |
| BASIC BUTTON, 150 PSI ABSOLUTE | |
| BASIC BUTTON, 30 PSI GAGE | |
| BASIC BUTTON, 300 PSI ABSOLUTE | |
| BASIC BUTTON, 300 PSI GAGE | |
| BASIC BUTTON, 4 INH2O GAGE | |
| BASIC BUTTON, 5 PSI GAGE | |
| BASIC BUTTON, 60 PSI ABSOLUTE | |
| BASIC BUTTON, 60 PSI GAGE | |
| BLM, 0 TO 1 INH20, W/ LEADS | |
| BLM, 0 TO 1 INH20, W/O LEADS | |
| BLM, 0 TO 1 PSI, W/O LEADS | |
| BLM, 0 TO 10 INH20, W/O LEADS | |
| BLM, 0 TO 100 PSI, W/O LEADS | |
| BLM, 0 TO 15 PSI W/O LEADS | |
| BLM, 0 TO 150 PSI, W/ LEADS | |
| BLM, 0 TO 150 PSI, W/O LEADS | |
| BLM, 0 TO 2 INH20, W/ LEADS | |
| BLM, 0 TO 2 INH20, W/O LEADS | |
| BLM, 0 TO 20 INH20, W/ LEADS | |
| BLM, 0 TO 20 INH20, W/O LEADS | |
| BLM, 0 TO 30 PSI, W/O LEADS | |
| BLM, 0 TO 4 INH20, W/O LEADS | |
| BLM, 0 TO 5 INH20, W/ LEADS | |
| BLM, 0 TO 5 INH20, W/O LEADS | |
| BLM, 0 TO 5 PSI, W/O LEADS | |
| BLM, 0 TO 60 PSI, W/O LEADS | |
| BLM, 100 PSI ABSOLUTE, W/O LEADS | |
| BLM, 15 PSI ABSOLUTE, W/ LEADS | |
| BLM, 15 PSI ABSOLUTE, W/O LEADS | |
| BLM, 150 PSI ABSOLUTE, W/O LEADS | |
| BLM, 30 PSI ABSOLUTE, W/O LEADS | |
| BLM, 300PSI ABSOLUTE, W/O LEADS | |
| BLM, 60 PSI ABSOLUTE, W/O LEADS | |
| The ADCA series of Amplified low pressure sensors are based upon a proprietary technology to reduce all output offset or common mode errors. This model provides a ratiometric 4-volt output... | |
| The All Sensors AUAV family of combined-function sensors is designed specifically for the demanding requirements of Unmanned Aerial Vehicles (UAVs). Combining our very high-accuracy differential sensor technology with enhanced temperature... | |
| The Amplified line of middle pressure sensors is based upon a proprietary package technology to reduce errors. This model provides a ratiometric 4-volt output with superior output characteristics. The sensor... | |
| The BLC Series Basic Low Pressure Compact Sensor is based on All Sensors' CoBeam2 TM Technology. The device provides a high output signal at a low operating voltage and... | |
| The BLCR Series Basic Sensor is based on a Dual Die Reference technology to reduce all output offset or common mode errors. It also incorporates All Sensors' CoBeam2 TM... | |
| The BLV Series Basic Sensor is based on All Sensors’ CoBeam2 TM Technology. The device provides a high output signal at a low operating voltage and reduces the overall... | |
| The BLVR Series Basic Sensor is based on a Dual Die Reference technology to reduce all output offset or common mode errors. It also incorporates All Sensors CoBeam2 TM Technology... | |
| The DLC Series Compact High Resolution Sensor is based on All Sensors’ CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability. This technology breakthrough... | |
| The DLH Series Mini Digital Output Pressure Sensor is based on All Sensors' CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability and... | |
| The DLHR Series Mini Digital Output Pressure Sensor is based on All Sensors' CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability and... | |
| The DLLR Series Mini Digital Output Sensor is based on All Sensors’ CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability and vastly improves... | |
| The DLV Series Mini Digital Output Pressure Sensor is based on the already popular DLVR series pressure sensors. This series offers excellent performance over middle pressure ranges of 5 to... | |
| The DLVR Series mini digital output pressure sensor is based on All Sensors' CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability. The... | |
| The ELVA Series Pressure Sensors are based on All Sensors’ ultra low pressure CoBeam2 TM Technology. This innovative sensing element technology provides pressure sensors with best in class ultra... | |
| The ELVE Series Pressure Sensors are based on All Sensors’ ultra low pressure CoBeam2 TM Technology. This innovative sensing element technology provides pressure sensors with best in class ultra... | |
| The ELVH Series Pressure Sensors are based on All Sensors’ ultra low pressure CoBeam2 TM Technology. This innovative sensing element technology provides pressure sensors with best in class ultra... | |
| The MAMP series pressure sensors are based on a proprietary technology to reduce all output offset or common mode errors. This model provides a calibrated amplified output with superior output... | |
| The Millivolt Output pressure sensor is based upon a proprietary technology to reduce all output offset or common mode errors. This model provides a calibrated millivolt output with superior output... | |
| The Millivolt Output pressure sensors is based upon a proprietary packaging technology to reduce output offset or common mode errors. This model provides a calibrated millivolt output with good output... | |
| The Millivolt Output pressure sensors is based upon a proprietary technology to reduce all output offset or common mode errors. This model provides a calibrated millivolt output with superior output... | |
| The Miniature Amplified line of pressure sensors is based upon technology developed over years of development in the pressure sensor industry. This model provides a ratiometric 4-volt output with superior... | |
| The Miniature series pressure sensors are based upon a proprietary technology to reduce the size of the sensor and yet maintain a high level of performance. This model provides a... | |
| The MLDX series sensors are based on All Sensors’ CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability. These calibrated and compensated sensors... | |
| The MLV Series Compensated Sensor is based on All Sensors’ CoBeam2 TM Technology. The device provides a high output signal at a low operating voltage while maintaining comparable output... |