The ASCX Series Pressure Sensor Chip from All Sensors Corp. is designed for applications requiring precise pressure measurement. It operates with a supply voltage range of 4.5 to 5.5 Vdc and provides a ratiometric output span of 4.5 V. The sensor is temperature compensated and calibrated for zero and span, ensuring stable performance across a wide temperature range of -25 to 105¬8C. This series is suitable for various applications, including medical instrumentation, environmental monitoring, HVAC systems, and pneumatic controls. The sensors are compatible with non-corrosive, non-ionic working fluids such as air and dry gases. Multiple pressure ranges are available, including options for differential and absolute pressure measurements, with proof and burst pressures specified for each model. Engineers may find the ASCX Series beneficial for projects requiring reliable and accurate pressure sensing in diverse environmental conditions.
ASCX 15 AN
ASCX 100 DN PARYLENE
ASCX 30 AN
ASCX 01 DN
ASCX 15 DN
ASCX 100 DN
ASCX 100 AN
ASCX 30 DN
AXCA 100 GN
ASCX 30 DN 90 LEAD BEND AT 0.1
ASXC 150 DN
ASCX 30 AN PRTS CUT .15
ASCX 05 DN
| All Sensors Corp. | All Sensors Corp. | All Sensors Corp. | All Sensors Corp. | All Sensors Corp. | All Sensors Corp. | All Sensors Corp. | All Sensors Corp. | All Sensors Corp. | All Sensors Corp. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Pressure Sensor Chips | Pressure Sensor Chips | Pressure Sensor Chips | Pressure Sensor Chips | Pressure Sensor Chips | Pressure Sensor Chips | Pressure Sensor Chips | Pressure Sensor Chips | Pressure Sensor Chips | Pressure Sensor Chips |
| Product Number | Pressure Sensor Chip - ASCX Series | Pressure Sensor Chip - ASCX Series | Pressure Sensor Chip - ASCX Series | Pressure Sensor Chip - ASCX Series | Pressure Sensor Chip - ASCX Series | Pressure Sensor Chip - ASCX Series | Pressure Sensor Chip - ASCX Series | Pressure Sensor Chip - ASCX Series | Pressure Sensor Chip - ASCX Series | Pressure Sensor Chip - ASCX Series |
| Product Name | Pressure Sensor Chip - ASCX Series | Pressure Sensor Chip - ASCX Series | Pressure Sensor Chip - ASCX Series | Pressure Sensor Chip - ASCX Series | Pressure Sensor Chip - ASCX Series | Pressure Sensor Chip - ASCX Series | Pressure Sensor Chip - ASCX Series | Pressure Sensor Chip - ASCX Series | Pressure Sensor Chip - ASCX Series | Pressure Sensor Chip - ASCX Series |
| Applications | STANDARD | STANDARD | STANDARD | STANDARD | STANDARD | STANDARD | STANDARD | STANDARD | STANDARD | STANDARD |
| Pressure Type | Absolute | Differential | Absolute | Differential | Differential | Absolute | Differential | Gauge | Differential | Differential |
| Package / Mounting | A | A | A | A | A | A | A | A | A | A |