MacuSpec VF-TH 500 is a copper electroplating chemistry designed for simultaneous microvia filling and through-hole plating in high-density interconnect (HDI) printed circuit boards, enabling flat, reliable fills up to 200 µm in diameter and supporting modified semi-additive process (mSAP) designs. It is compatible with direct metallization and electroless copper, produces a uniform grain structure, and meets reliability standards including >45,000 psi tensile strength, >20% elongation, 10x solder shock, 500x IST cycles at 150°C, 1000x TCT cycles at 150°C, and 500x CITC cycles. The process supports panel, pattern, and button plating with minimized surface copper build for fine-line capabilities.
Product Overview
MacuSpec VF-TH 500 is the latest innovation in the award-winning VF-TH series of plating processes. The technology is designed for High-Density Interconnect (HDI) boards that require simultaneous via filling and through-hole plating with excellent microdistribution for panel plating and modified Semi-Additive Processing (mSAP) pattern plating. This versatile solution enables fabricators to meet stringent reliability and performance requirements for complex, multilayer boards used in next-generation technologies.
Product Features
High Performance Via Filling and Through Hole Plating
The chemistry provides high via filling performance for via sizes up to 200 x 100 µm. Fabricators can expect a reliable deposit and improved throwing power at the knee and through hole.
Enhanced Reliability for Complex, Multilayer Printed Circuit Boards (PCBs)
MacuSpec VF-TH 500 exhibits excellent physical (Passing IPC Class III) and thermal reliability properties in solder dip, IR reflow, and OM test (IPC-TM-650 2.6.8, 2.6.26 and 2.6.27).
Compatible with Primary Metallization Processes
MacuSpec VF-TH 500 is compatible with direct metallization or electroless copper with epitaxial growth across the interface for reliable microvias.
Featured Applications
Panel plating and modified Semi-Additive Processing (mSAP) pattern plating
MacuSpec VF-TH 500 is designed to provide highly reliable interconnects for challenging stacked multilayer boards used in next-generation communications, high performance computing and automotive applications.
| MacDermid Alpha Electronics Solutions | |
|---|---|
| Product Category | Plating Chemicals and Anodizing Chemicals |
| Product Number | MacuSpec ™ VF-TH 500 |
| Product Name | Copper Via Filling Solutions for High Density Interconnect PCBs |
| Chemical / Composition | Copper Plating; Tin Plating; Electroless |