ALPHA CVP-520 is a lead-free, zero-halogen solder paste designed for low-temperature surface mount assembly with a melting point below 140 °C and compatible reflow profiles between 155 °C and 190 °C. It uses a 42%Sn/57.6%Bi/0.4%Ag
Product Overview
ALPHA CVP-520 is designed for near-eutectic low-temperature alloys such as SnBi0.4Ag, enabling peak reflow profiles between 155°C and 190°C. The flux residue is clear, colorless, and provides excellent electrochemical reliability.
The carefully selected alloy in ALPHA CVP-520 offers the lowest melting point and the narrowest pasty range during melting and re-solidification, maximizing resistance to thermal-cycle-based fatigue in traditional low-temperature alloy applications. The alloy also yields very low voiding in Ball Grid Array (BGA) solder joints, even when a traditional Tin-Silver-Copper (SAC) alloy sphere is used.
All components used with SnBi solders must be lead-free to eliminate the formation of tin/lead/bismuth intermetallics, which have a melting point under 100°C.
Product Features
Eliminates the Need for a Second or Third Reflow Cycle
Eliminates the need for a second or third reflow cycle when temperature-sensitiv
Reduce Energy Consumption in Reflow Ovens for Greater Efficiency
Low-temperature alloys reduce energy consumption in reflow ovens compared to standard lead-free alloys.
8-Hour Stencil Life
Lower Reflow Profiles Enable the Use of Low Tg Substrates
Compatible with Both Nitrogen and Air Reflow
| MacDermid Alpha Electronics Solutions | |
|---|---|
| Product Category | Filler Alloys and Consumables |
| Product Number | ALPHA ® CVP-520 Solder Paste |
| Product Name | Solder Paste Materials for Printed Circuit Boards (PCB) |
| Joining Process / Product Form | Braze or solder in the form of a paste. |