Affinity Flex is an electroless nickel technology designed for ENIG and ENEPIG fabrication of flexible circuits, featuring a columnar grain structure that prevents crack propagation to the underlying copper during bending. It is compatible with cyanide-free gold technology, meets IPC 4556A and 4552B standards, and maintains consistent performance up to 6 MTOs while reducing chemical and precious metal consumption, waste treatment costs, and CO2 emissions.
Product Overview
The Affinity Electroless Nickel/Electroless Palladium/Immersion Gold (ENEPIG) process is easy to operate, providing uniform nickel, palladium, and gold deposits with high reliability for soldering and wire bonding applications at the lowest cost of ownership. The proprietary nickel, palladium, and gold baths offer chemical stability during intermittent operation without wasteful plating on equipment.
Product Features
Superior Wire Bond Performance and Solderability
The nickel and palladium deposits are consistently uniform and, when paired with hybrid gold deposition, deliver a corrosion-free, highly solderable, and wire-bondable surface.
Corrosion Free Deposition
Affinity ENEPIG creates a corrosion-free surface, enhancing product reliability.
Significant Cost of Ownership Improvement
Cost improvements through extremely stable bath chemistry, simplified bath control, elimination of dummy plating, and reduced chemical waste and maintenance.
Featured Applications
Integrated Circuit (IC) Substrates
Affinity ENEPIG is designed for critical applications where six-sigma assembly performance and mission-critical reliability are required.
| MacDermid Alpha Electronics Solutions | |
|---|---|
| Product Category | Cleaning Agents and Surface Treatments |
| Product Number | Affinity ™ ENEPIG |
| Product Name | ENEPIG Surface Finish for PCBs |
| Type | Surface Treatment; Cleaner |