Provides multiple avionics style communication protocols (MILSTD-1553, ARINC-429 and Serial I/O). All packed into a small single wide PMC form factor.
Single-Wide PMC
Five (5) MIL-STD-1553B Dual Redundant Channels
Full Support for BC/RT/MT Operation Modes
64k x 16 Shared DPRAM per Channel
ARINC-429 Channels
Six (6) ARINC-429 Receive Channels
Eight (8) ARINC-429 Transmit Channels
High/Low-Speed Support
Six (6) Serial Channels
Complete UART Operation
Support for RS-232/RS-422/RS-485 Physical Interface
Three (3) of the Channels are Configurable for Modem Hardware Flow Control (Flow Control Signals Support RS-232 Only)
Eight (8) Opto-Isolated GND/OPEN Discrete Input Channels
32-bit @ 66 MHz PCI operation Compliant with PCI 2.2 Specification
IEEE P1386 (Air-Cooled) or VITA 20-2001 (Conduction-Cooled)
Front or Rear I/O
Hardware BIT Capabilities
Drivers for VxWorks
INTEGRITY
Military/Space Level Ruggedization
Vibration and Shock Resistant
Provides multiple avionics style communication protocols (MILSTD-1553, ARINC-429 and Serial I/O). All packed into a small single wide PMC form factor.
- Single-Wide PMC
- Five (5) MIL-STD-1553B Dual Redundant Channels
- Full Support for BC/RT/MT Operation Modes
- 64k x 16 Shared DPRAM per Channel
- ARINC-429 Channels
- Six (6) ARINC-429 Receive Channels
- Eight (8) ARINC-429 Transmit Channels
- High/Low-Speed Support
- Six (6) Serial Channels
- Complete UART Operation
- Support for RS-232/RS-422/RS-485 Physical Interface
- Three (3) of the Channels are Configurable for Modem Hardware Flow Control (Flow Control Signals Support RS-232 Only)
- Eight (8) Opto-Isolated GND/OPEN Discrete Input Channels
- 32-bit @ 66 MHz PCI operation Compliant with PCI 2.2 Specification
- IEEE P1386 (Air-Cooled) or VITA 20-2001 (Conduction-Cooled)
- Front or Rear I/O
- Hardware BIT Capabilities
- Drivers for VxWorks
- INTEGRITY
- Military/Space Level Ruggedization
- Vibration and Shock Resistant