Aitech Defense Systems, Inc. C802 Core™ i7 3U CompactPCI SBC

Description
Aitech’s C802 is a high-performance 3U CompactPCI SBC (Single Board Computer) for embedded and harsh environment applications. Rugged 3U CompactPCI Single-Slot SBC CoreTM i7 @ 2.53/2.0/1.33 GHz Processor Two Cores/Four Threads (Intel Hyper-Threading® Technology) Intel Virtualization Technology for Directed I/O (Intel VT-d) Streaming SIMD Extensions 4.2 (Intel SSE4.2) SSE 4.2 On-chip32kBData/32kB Instruction L1 Cache per core 256 k L2 Cache per core 4 MB L3 Cache shared between cores High Performance Graphics Controller Memory Resources Up to 4GB DDR3 SDRAM @ 1066MHz with ECC Up to 64 GB SATA Flash Disk Dual Redundant BIOS Flash I/O Interfaces Two Gigabit Ethernet Ports Two USB 2.0 Ports One SATA II Port Two RS-232/422/485 Serial Ports Eight Discrete I/O Lines CRT and HDMI/DVI Display Outputs High Definition Audio (In or Out) PMC/XMC Site Supporting 32-bit PCI bus @ 33 MHz and PCIe x8 Gen 2.0 System Resources Two Temperature Sensors Real Time Clock Avionics Windowed Watchdog Timer Trusted Program Module (TPM) Elapsed Time Recorder (ETR) Intelligent Platform Management Interface (IPMI) Pin Compatible with the C800 OS Support Windows™ Linux® VxWorks® PICMG 2.0, Rev. 3.0 Compliant Auto System/Peripheral Detection Conduction and Air-Cooled Versions Vibration and Shock Resistant
Description
Aitech’s C802 is a high-performance 3U CompactPCI SBC (Single Board Computer) for embedded and harsh environment applications. Rugged 3U CompactPCI Single-Slot SBC CoreTM i7 @ 2.53/2.0/1.33 GHz Processor Two Cores/Four Threads (Intel Hyper-Threading® Technology) Intel Virtualization Technology for Directed I/O (Intel VT-d) Streaming SIMD Extensions 4.2 (Intel SSE4.2) SSE 4.2 On-chip32kBData/32kB Instruction L1 Cache per core 256 k L2 Cache per core 4 MB L3 Cache shared between cores High Performance Graphics Controller Memory Resources Up to 4GB DDR3 SDRAM @ 1066MHz with ECC Up to 64 GB SATA Flash Disk Dual Redundant BIOS Flash I/O Interfaces Two Gigabit Ethernet Ports Two USB 2.0 Ports One SATA II Port Two RS-232/422/485 Serial Ports Eight Discrete I/O Lines CRT and HDMI/DVI Display Outputs High Definition Audio (In or Out) PMC/XMC Site Supporting 32-bit PCI bus @ 33 MHz and PCIe x8 Gen 2.0 System Resources Two Temperature Sensors Real Time Clock Avionics Windowed Watchdog Timer Trusted Program Module (TPM) Elapsed Time Recorder (ETR) Intelligent Platform Management Interface (IPMI) Pin Compatible with the C800 OS Support Windows™ Linux® VxWorks® PICMG 2.0, Rev. 3.0 Compliant Auto System/Peripheral Detection Conduction and Air-Cooled Versions Vibration and Shock Resistant

Suppliers

Company
Product
Description
Supplier Links
C802 Core™ i7 3U CompactPCI SBC -  - Aitech Defense Systems, Inc.
Chatsworth, CA, USA
C802 Core™ i7 3U CompactPCI SBC
C802 Core™ i7 3U CompactPCI SBC
Aitech’s C802 is a high-performance 3U CompactPCI SBC (Single Board Computer) for embedded and harsh environment applications. Rugged 3U CompactPCI Single-Slot SBC CoreTM i7 @ 2.53/2.0/1.33 GHz Processor Two Cores/Four Threads (Intel Hyper-Threading® Technology) Intel Virtualization Technology for Directed I/O (Intel VT-d) Streaming SIMD Extensions 4.2 (Intel SSE4.2) SSE 4.2 On-chip32kBData/32kB Instruction L1 Cache per core 256 k L2 Cache per core 4 MB L3 Cache shared between cores High Performance Graphics Controller Memory Resources Up to 4GB DDR3 SDRAM @ 1066MHz with ECC Up to 64 GB SATA Flash Disk Dual Redundant BIOS Flash I/O Interfaces Two Gigabit Ethernet Ports Two USB 2.0 Ports One SATA II Port Two RS-232/422/485 Serial Ports Eight Discrete I/O Lines CRT and HDMI/DVI Display Outputs High Definition Audio (In or Out) PMC/XMC Site Supporting 32-bit PCI bus @ 33 MHz and PCIe x8 Gen 2.0 System Resources Two Temperature Sensors Real Time Clock Avionics Windowed Watchdog Timer Trusted Program Module (TPM) Elapsed Time Recorder (ETR) Intelligent Platform Management Interface (IPMI) Pin Compatible with the C800 OS Support Windows™ Linux® VxWorks® PICMG 2.0, Rev. 3.0 Compliant Auto System/Peripheral Detection Conduction and Air-Cooled Versions Vibration and Shock Resistant

Aitech’s C802 is a high-performance 3U CompactPCI SBC (Single Board Computer) for embedded and harsh environment applications.

  • Rugged 3U CompactPCI Single-Slot SBC
  • CoreTM i7 @ 2.53/2.0/1.33 GHz Processor
    • Two Cores/Four Threads (Intel Hyper-Threading® Technology)
    • Intel Virtualization Technology for Directed I/O (Intel VT-d)
    • Streaming SIMD Extensions 4.2 (Intel SSE4.2) SSE 4.2
    • On-chip32kBData/32kBInstruction L1 Cache per core
    • 256 k L2 Cache per core
    • 4 MB L3 Cache shared between cores
    • High Performance Graphics Controller
  • Memory Resources
    • Up to 4GB DDR3 SDRAM @ 1066MHz with ECC
    • Up to 64 GB SATA Flash Disk
    • Dual Redundant BIOS Flash
  • I/O Interfaces
    • Two Gigabit Ethernet Ports
    • Two USB 2.0 Ports
    • One SATA II Port
    • Two RS-232/422/485 Serial Ports
    • Eight Discrete I/O Lines
    • CRT and HDMI/DVI Display Outputs
    • High Definition Audio (In or Out)
  • PMC/XMC Site Supporting 32-bit PCI bus @ 33 MHz and PCIe x8 Gen 2.0
  • System Resources
    • Two Temperature Sensors
    • Real Time Clock
    • Avionics Windowed Watchdog Timer
    • Trusted Program Module (TPM)
    • Elapsed Time Recorder (ETR)
    • Intelligent Platform Management Interface (IPMI)
  • Pin Compatible with the C800
  • OS Support
    • Windows™
    • Linux®
    • VxWorks®
  • PICMG 2.0, Rev. 3.0 Compliant
  • Auto System/Peripheral Detection
  • Conduction and Air-Cooled Versions
  • Vibration and Shock Resistant
Supplier's Site

Technical Specifications

  Aitech Defense Systems, Inc.
Product Category Single Board Computers (SBC)
Product Name C802 Core™ i7 3U CompactPCI SBC
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - AIMB-203G2-00A1E-ND - DigiKey
Specs
CPU Speed 2300 to 3700 MHz
Features Watchdog Timer
Main Memory 0 to 16000 MB
View Details
3 suppliers
Intel® Core™ i7/i5/i3 Mini-ITX Motherboard - IMB-185 - Industrial PC, Inc.
Specs
Processor / CPU Intel® Core™ i7/i5/i3
Chipset Intel Chipset
Features Speaker Support
View Details
Matrox Supersight - 5100 SHB - Matrox Imaging
Specs
Processor / CPU Intel® Xeon®; Quad-Core Intel® Xeon®
Computer Bus PCIe; USB; PCIe 2.0
CPU Speed 2830 MHz
View Details