Aitech Defense Systems, Inc. C430 Multi I/O Board

Description
Provides up to 192 I/Os from three (3) sets of digital I/O circuits. 192 Channels of Discrete Input/Output Interfaces in three (3) Groups of 64 Group A I/Os: Configurable up to 32 Differential Digital Input/Output Up to 64 TTL Digital Input/Output Channels Outputs are Enabled in Sub-Groups of Four (4) for Differential and Eight (8) for TTL Channels Inputs are Read in Sub-Groups of Eight (8) for Differential and 16 for TTL Channels Input Overvoltage Protection Group B I/Os: 64 TTL Digital Input/Output Channels Outputs are Enabled in Sub-Groups of Eight (8) Inputs are Read in Sub-Groups of Sixteen (16) Input Overvoltage Protection Group C I/Os: Eight (8) High-side MOSFET Switches Eight (8) Low-side MOSFET Switches 48 Isolated Low-side MOSFET Switches with Six (6) Independent Returns for Each Group of Eight (8) Channels Other Features: Conduction-Cooled 6U VME Extensive Software BIT Routines VME64x Bus Slave Interface (A24/D32)
Description
Provides up to 192 I/Os from three (3) sets of digital I/O circuits. 192 Channels of Discrete Input/Output Interfaces in three (3) Groups of 64 Group A I/Os: Configurable up to 32 Differential Digital Input/Output Up to 64 TTL Digital Input/Output Channels Outputs are Enabled in Sub-Groups of Four (4) for Differential and Eight (8) for TTL Channels Inputs are Read in Sub-Groups of Eight (8) for Differential and 16 for TTL Channels Input Overvoltage Protection Group B I/Os: 64 TTL Digital Input/Output Channels Outputs are Enabled in Sub-Groups of Eight (8) Inputs are Read in Sub-Groups of Sixteen (16) Input Overvoltage Protection Group C I/Os: Eight (8) High-side MOSFET Switches Eight (8) Low-side MOSFET Switches 48 Isolated Low-side MOSFET Switches with Six (6) Independent Returns for Each Group of Eight (8) Channels Other Features: Conduction-Cooled 6U VME Extensive Software BIT Routines VME64x Bus Slave Interface (A24/D32)

Suppliers

Company
Product
Description
Supplier Links
C430 Multi I/O Board -  - Aitech Defense Systems, Inc.
Chatsworth, CA, USA
C430 Multi I/O Board
C430 Multi I/O Board
Provides up to 192 I/Os from three (3) sets of digital I/O circuits. 192 Channels of Discrete Input/Output Interfaces in three (3) Groups of 64 Group A I/Os: Configurable up to 32 Differential Digital Input/Output Up to 64 TTL Digital Input/Output Channels Outputs are Enabled in Sub-Groups of Four (4) for Differential and Eight (8) for TTL Channels Inputs are Read in Sub-Groups of Eight (8) for Differential and 16 for TTL Channels Input Overvoltage Protection Group B I/Os: 64 TTL Digital Input/Output Channels Outputs are Enabled in Sub-Groups of Eight (8) Inputs are Read in Sub-Groups of Sixteen (16) Input Overvoltage Protection Group C I/Os: Eight (8) High-side MOSFET Switches Eight (8) Low-side MOSFET Switches 48 Isolated Low-side MOSFET Switches with Six (6) Independent Returns for Each Group of Eight (8) Channels Other Features: Conduction-Cooled 6U VME Extensive Software BIT Routines VME64x Bus Slave Interface (A24/D32)

Provides up to 192 I/Os from three (3) sets of digital I/O circuits.

  • 192 Channels of Discrete Input/Output Interfaces in three (3) Groups of 64
  • Group A I/Os:
    • Configurable up to 32 Differential Digital Input/Output
    • Up to 64 TTL Digital Input/Output Channels
    • Outputs are Enabled in Sub-Groups of Four (4) for Differential and Eight (8) for TTL Channels
    • Inputs are Read in Sub-Groups of Eight (8) for Differential and 16 for TTL Channels
    • Input Overvoltage Protection
  • Group B I/Os:
    • 64 TTL Digital Input/Output Channels
    • Outputs are Enabled in Sub-Groups of Eight (8)
    • Inputs are Read in Sub-Groups of Sixteen (16)
    • Input Overvoltage Protection
  • Group C I/Os:
    • Eight (8) High-side MOSFET Switches
    • Eight (8) Low-side MOSFET Switches
    • 48 Isolated Low-side MOSFET Switches with Six (6) Independent Returns for Each Group of Eight (8) Channels
  • Other Features:
    • Conduction-Cooled 6U VME
    • Extensive Software BIT Routines
    • VME64x Bus Slave Interface (A24/D32)
Supplier's Site

Technical Specifications

  Aitech Defense Systems, Inc.
Product Category Relay Boards
Product Name C430 Multi I/O Board
Unlock Full Specs
to access all available technical data

Similar Products

Gas Detection Remote Relay Module - RS485 RelayPost Series - Acme Engineering Products
Specs
Switch Configuration DPDT
Mounting PCBoard
Signal Type AC; DC (optional feature)
View Details