Aitech Defense Systems, Inc. C160 Core™ Duo VME SBC

Description
Rugged/mil 6U VME single slot SBC with Intel® L7500 Core™2 Duo 2.2 /1.67 / 1.06 GHz Rugged/mil 6U VME Single Slot SBC Intel® L7500 Core™2 Duo (Merom) Processor with 2.2 / 1.67 / 1.06 GHz On-chip 32 kb Data/32 kB Instruction L1 Cache On-chip Four (4) MB L2 Cache Intel® GM965 Graphics chipset Up to Four (4) GB DDR2 SDRAM Up to 64 GB SATA onboard Flash disk Dual redundant BIOS Flash Sixteen (16) GB SATA II Flash Disk Onboard Up to Eight (8) GB Optional Onboard USB SSD (Solid State Disk) VME 2eSST with Legacy VME Support Integrated Graphics Controller - DVI Port, CRT (RGBHV), TV Output (NTSC, PAL, RS-170) Two (2) GB Ethernet Ports Two (2) RS-232/422/485 Serial Ports Eight (8) Discrete I/O Lines Two (2) SATA II Interfaces Four (4) USB 2.0 Interfaces High Definition Audio Two (2) Temperature Sensors Avionics Windowed Watchdog Timer Two (2) PMC Slots Two (2) Temperature Sensors Real-time Clock with Capacitor and Battery Backup Vibration and Shock Resistance Real-time OS (RTOS) Support Windows™ Embedded Windows™ XP Professional Linux® Wind River VxWorks
Description
Rugged/mil 6U VME single slot SBC with Intel® L7500 Core™2 Duo 2.2 /1.67 / 1.06 GHz Rugged/mil 6U VME Single Slot SBC Intel® L7500 Core™2 Duo (Merom) Processor with 2.2 / 1.67 / 1.06 GHz On-chip 32 kb Data/32 kB Instruction L1 Cache On-chip Four (4) MB L2 Cache Intel® GM965 Graphics chipset Up to Four (4) GB DDR2 SDRAM Up to 64 GB SATA onboard Flash disk Dual redundant BIOS Flash Sixteen (16) GB SATA II Flash Disk Onboard Up to Eight (8) GB Optional Onboard USB SSD (Solid State Disk) VME 2eSST with Legacy VME Support Integrated Graphics Controller - DVI Port, CRT (RGBHV), TV Output (NTSC, PAL, RS-170) Two (2) GB Ethernet Ports Two (2) RS-232/422/485 Serial Ports Eight (8) Discrete I/O Lines Two (2) SATA II Interfaces Four (4) USB 2.0 Interfaces High Definition Audio Two (2) Temperature Sensors Avionics Windowed Watchdog Timer Two (2) PMC Slots Two (2) Temperature Sensors Real-time Clock with Capacitor and Battery Backup Vibration and Shock Resistance Real-time OS (RTOS) Support Windows™ Embedded Windows™ XP Professional Linux® Wind River VxWorks

Suppliers

Company
Product
Description
Supplier Links
C160 Core™ Duo VME SBC -  - Aitech Defense Systems, Inc.
Chatsworth, CA, USA
C160 Core™ Duo VME SBC
C160 Core™ Duo VME SBC
Rugged/mil 6U VME single slot SBC with Intel® L7500 Core™2 Duo 2.2 /1.67 / 1.06 GHz Rugged/mil 6U VME Single Slot SBC Intel® L7500 Core™2 Duo (Merom) Processor with 2.2 / 1.67 / 1.06 GHz On-chip 32 kb Data/32 kB Instruction L1 Cache On-chip Four (4) MB L2 Cache Intel® GM965 Graphics chipset Up to Four (4) GB DDR2 SDRAM Up to 64 GB SATA onboard Flash disk Dual redundant BIOS Flash Sixteen (16) GB SATA II Flash Disk Onboard Up to Eight (8) GB Optional Onboard USB SSD (Solid State Disk) VME 2eSST with Legacy VME Support Integrated Graphics Controller - DVI Port, CRT (RGBHV), TV Output (NTSC, PAL, RS-170) Two (2) GB Ethernet Ports Two (2) RS-232/422/485 Serial Ports Eight (8) Discrete I/O Lines Two (2) SATA II Interfaces Four (4) USB 2.0 Interfaces High Definition Audio Two (2) Temperature Sensors Avionics Windowed Watchdog Timer Two (2) PMC Slots Two (2) Temperature Sensors Real-time Clock with Capacitor and Battery Backup Vibration and Shock Resistance Real-time OS (RTOS) Support Windows™ Embedded Windows™ XP Professional Linux® Wind River VxWorks

Rugged/mil 6U VME single slot SBC with Intel® L7500 Core™2 Duo 2.2 /1.67 / 1.06 GHz

  • Rugged/mil 6U VME Single Slot SBC
  • Intel® L7500 Core™2 Duo (Merom) Processor with 2.2 / 1.67 / 1.06 GHz
  • On-chip 32 kb Data/32 kB Instruction L1 Cache
  • On-chip Four (4) MB L2 Cache
  • Intel® GM965 Graphics chipset
  • Up to Four (4) GB DDR2 SDRAM
  • Up to 64 GB SATA onboard Flash disk
  • Dual redundant BIOS Flash
  • Sixteen (16) GB SATA II Flash Disk Onboard
  • Up to Eight (8) GB Optional Onboard USB SSD (Solid State Disk)
  • VME 2eSST with Legacy VME Support
  • Integrated Graphics Controller - DVI Port, CRT (RGBHV), TV Output (NTSC, PAL, RS-170)
  • Two (2) GB Ethernet Ports
  • Two (2) RS-232/422/485 Serial Ports
  • Eight (8) Discrete I/O Lines
  • Two (2) SATA II Interfaces
  • Four (4) USB 2.0 Interfaces
  • High Definition Audio
  • Two (2) Temperature Sensors
  • Avionics Windowed Watchdog Timer
  • Two (2) PMC Slots
  • Two (2) Temperature Sensors
  • Real-time Clock with Capacitor and Battery Backup
  • Vibration and Shock Resistance
  • Real-time OS (RTOS) Support
    • Windows™ Embedded
    • Windows™ XP Professional
    • Linux®
    • Wind River VxWorks
Supplier's Site

Technical Specifications

  Aitech Defense Systems, Inc.
Product Category Single Board Computers (SBC)
Product Name C160 Core™ Duo VME SBC
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - ARK-1123L-S3A1E-ND - DigiKey
Specs
Processor / CPU Intel® AtomTM
CPU Speed 1330 MHz
Features RoHS; Watchdog Timer
View Details
PrPMC Freescale e600, 3 Gig E Ports -  - ELMA Electronic Inc.
Specs
Processor / CPU e600 Core
CPU Speed 1000 MHz
Main Memory 256 to 512 MB
View Details