Aitech Defense Systems, Inc. C102 Dual PowerPC® 7448 VME SBC

Description
Fully loaded dual/single PowerPC® 7448, single slot VME SBC specifically designed to endure harsh environment applications. Rugged/mil 6U VME Single Slot SBC Dual/single PowerPC® G4+ MPC7448 and up to 1.42 GHz On-chip 32 kb L1 + 1 MB L2 Cache Up to Two (2) GB Total DDR SDRAM with ECC 512 MB Total User Flash Memory 256 MB Total Boot Flash Memory 256 kb Total NVRAM Up to Sixteen (16) GB Flash File (NAND Flash) Memory for Mass Storage VME 2eSST with Legacy VME Support Two (2) GB Ethernet Ports 10/100/1000) Two (2) Fast Ethernet Ports (10/100) One (1) Serial ATA II Port (3.0 Gbps) Two (2) USB 2.0 ports (400+ Mbps) Two (2) Dual Redundant MIL-STD-1553B Ports Six (6) Multi-protocol High Speed Serial USART Ports - RS-232/422/485 Two (2) Standard Serial UART Ports - RS-232/422/485 Sixteen (16) Single Ended TTL/8 Differential RS-422 Discrete I/O Lines Two (2) PMC Slots Eight (8) 32-bit Timers (Four (4) per Processor) + Watchdog Timer Real-time Clock Real-time OS (RTOS) Support VxWorks INTEGRITY® LynxOS® and more… Extended Temperature: Conduction- and Air-cooled Versions Vibration and Shock Resistant Click here for C102 Accessories
Description
Fully loaded dual/single PowerPC® 7448, single slot VME SBC specifically designed to endure harsh environment applications. Rugged/mil 6U VME Single Slot SBC Dual/single PowerPC® G4+ MPC7448 and up to 1.42 GHz On-chip 32 kb L1 + 1 MB L2 Cache Up to Two (2) GB Total DDR SDRAM with ECC 512 MB Total User Flash Memory 256 MB Total Boot Flash Memory 256 kb Total NVRAM Up to Sixteen (16) GB Flash File (NAND Flash) Memory for Mass Storage VME 2eSST with Legacy VME Support Two (2) GB Ethernet Ports 10/100/1000) Two (2) Fast Ethernet Ports (10/100) One (1) Serial ATA II Port (3.0 Gbps) Two (2) USB 2.0 ports (400+ Mbps) Two (2) Dual Redundant MIL-STD-1553B Ports Six (6) Multi-protocol High Speed Serial USART Ports - RS-232/422/485 Two (2) Standard Serial UART Ports - RS-232/422/485 Sixteen (16) Single Ended TTL/8 Differential RS-422 Discrete I/O Lines Two (2) PMC Slots Eight (8) 32-bit Timers (Four (4) per Processor) + Watchdog Timer Real-time Clock Real-time OS (RTOS) Support VxWorks INTEGRITY® LynxOS® and more… Extended Temperature: Conduction- and Air-cooled Versions Vibration and Shock Resistant Click here for C102 Accessories

Suppliers

Company
Product
Description
Supplier Links
C102 Dual PowerPC® 7448 VME SBC -  - Aitech Defense Systems, Inc.
Chatsworth, CA, USA
C102 Dual PowerPC® 7448 VME SBC
C102 Dual PowerPC® 7448 VME SBC
Fully loaded dual/single PowerPC® 7448, single slot VME SBC specifically designed to endure harsh environment applications. Rugged/mil 6U VME Single Slot SBC Dual/single PowerPC® G4+ MPC7448 and up to 1.42 GHz On-chip 32 kb L1 + 1 MB L2 Cache Up to Two (2) GB Total DDR SDRAM with ECC 512 MB Total User Flash Memory 256 MB Total Boot Flash Memory 256 kb Total NVRAM Up to Sixteen (16) GB Flash File (NAND Flash) Memory for Mass Storage VME 2eSST with Legacy VME Support Two (2) GB Ethernet Ports 10/100/1000) Two (2) Fast Ethernet Ports (10/100) One (1) Serial ATA II Port (3.0 Gbps) Two (2) USB 2.0 ports (400+ Mbps) Two (2) Dual Redundant MIL-STD-1553B Ports Six (6) Multi-protocol High Speed Serial USART Ports - RS-232/422/485 Two (2) Standard Serial UART Ports - RS-232/422/485 Sixteen (16) Single Ended TTL/8 Differential RS-422 Discrete I/O Lines Two (2) PMC Slots Eight (8) 32-bit Timers (Four (4) per Processor) + Watchdog Timer Real-time Clock Real-time OS (RTOS) Support VxWorks INTEGRITY® LynxOS® and more… Extended Temperature: Conduction- and Air-cooled Versions Vibration and Shock Resistant Click here for C102 Accessories

Fully loaded dual/single PowerPC® 7448, single slot VME SBC specifically designed to endure harsh environment applications.

  • Rugged/mil 6U VME Single Slot SBC
  • Dual/single PowerPC® G4+
  • MPC7448 and up to 1.42 GHz
  • On-chip 32 kb L1 + 1 MB L2 Cache
  • Up to Two (2) GB Total DDR SDRAM with ECC
  • 512 MB Total User Flash Memory
  • 256 MB Total Boot Flash Memory
  • 256 kb Total NVRAM
  • Up to Sixteen (16) GB Flash File (NAND Flash) Memory for Mass Storage
  • VME 2eSST with Legacy VME Support
  • Two (2) GB Ethernet Ports 10/100/1000)
  • Two (2) Fast Ethernet Ports (10/100)
  • One (1) Serial ATA II Port (3.0 Gbps)
  • Two (2) USB 2.0 ports (400+ Mbps)
  • Two (2) Dual Redundant MIL-STD-1553B Ports
  • Six (6) Multi-protocol High Speed Serial USART Ports - RS-232/422/485
  • Two (2) Standard Serial UART Ports - RS-232/422/485
  • Sixteen (16) Single Ended TTL/8 Differential RS-422 Discrete I/O Lines
  • Two (2) PMC Slots
  • Eight (8) 32-bit Timers (Four (4) per Processor) + Watchdog Timer
  • Real-time Clock
  • Real-time OS (RTOS) Support
    • VxWorks
    • INTEGRITY®
    • LynxOS®
    • and more…
  • Extended Temperature: Conduction- and Air-cooled Versions
  • Vibration and Shock Resistant

Click here for C102 Accessories

Supplier's Site

Technical Specifications

  Aitech Defense Systems, Inc.
Product Category Single Board Computers (SBC)
Product Name C102 Dual PowerPC® 7448 VME SBC
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-ARK-2121F-U0A2E-ND - DigiKey
Specs
CPU Speed 2000 MHz
Features RoHS; Watchdog Timer
Main Memory 8000 MB
View Details
Intel LGA775 Core 2 Duo/Pentium D Full-size SBC - CEX-i945A - Computer Express L.L.C.
Specs
Processor / CPU Intel Pentium 4; Intel® Core 2 Duo / Celeron®
Computer Bus USB
Chipset Intel Chipset
View Details
Trenton Systems, Inc.
Specs
Processor / CPU Intel Celeron
Computer Bus ISA/EISA; PCI
CPU Speed 2000 MHz
View Details