Airmar Technology Corporation UDST800 Ultrasonic Smart™ Sensor Thru-hull NMEA 2000® UDST800

Description
Airmar’s patented UDST800 just turned your maintenance time into more cruising time—and made your boat smarter too. Get ultrasonic speed, depth, and temperature in a single thru-hull housing with no moving parts. Say goodbye to paddlewheel maintenance and hello to Smart™ technology, from the company who invented the Smart™ Sensor. Features Ultrasonic speed, depth, and fast-response water-temperature sensing Single housing with no moving parts—no paddlewheel Precise readings at high speeds ideal for powerboats, cruising, and sailing Advanced filtering and sampling rates for increased accuracy at all speeds Adapts automatically to boat speed, water depth, and water clarity, keeping speed accuracy consistent 235 kHz frequency prevents interference with other echosounders on the vessel Retractable plastic insert in a low-profile plastic housing with water valve Also available in a bronze (B617V) or stainless steel (SS617V) housing Retrofits into Airmar’s P617V, B617V or SS617V housing Airmar's Smart™ Sensor technology
Datasheet
Description
Airmar’s patented UDST800 just turned your maintenance time into more cruising time—and made your boat smarter too. Get ultrasonic speed, depth, and temperature in a single thru-hull housing with no moving parts. Say goodbye to paddlewheel maintenance and hello to Smart™ technology, from the company who invented the Smart™ Sensor. Features Ultrasonic speed, depth, and fast-response water-temperature sensing Single housing with no moving parts—no paddlewheel Precise readings at high speeds ideal for powerboats, cruising, and sailing Advanced filtering and sampling rates for increased accuracy at all speeds Adapts automatically to boat speed, water depth, and water clarity, keeping speed accuracy consistent 235 kHz frequency prevents interference with other echosounders on the vessel Retractable plastic insert in a low-profile plastic housing with water valve Also available in a bronze (B617V) or stainless steel (SS617V) housing Retrofits into Airmar’s P617V, B617V or SS617V housing Airmar's Smart™ Sensor technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UDST800 Ultrasonic Smart™ Sensor Thru-hull NMEA 2000® - UDST800 - Airmar Technology Corporation
Milford, NH, United States
UDST800 Ultrasonic Smart™ Sensor Thru-hull NMEA 2000®
UDST800
UDST800 Ultrasonic Smart™ Sensor Thru-hull NMEA 2000® UDST800
Airmar’s patented UDST800 just turned your maintenance time into more cruising time—and made your boat smarter too. Get ultrasonic speed, depth, and temperature in a single thru-hull housing with no moving parts. Say goodbye to paddlewheel maintenance and hello to Smart™ technology, from the company who invented the Smart™ Sensor. Features Ultrasonic speed, depth, and fast-response water-temperature sensing Single housing with no moving parts—no paddlewheel Precise readings at high speeds ideal for powerboats, cruising, and sailing Advanced filtering and sampling rates for increased accuracy at all speeds Adapts automatically to boat speed, water depth, and water clarity, keeping speed accuracy consistent 235 kHz frequency prevents interference with other echosounders on the vessel Retractable plastic insert in a low-profile plastic housing with water valve Also available in a bronze (B617V) or stainless steel (SS617V) housing Retrofits into Airmar’s P617V, B617V or SS617V housing Airmar's Smart™ Sensor technology

Airmar’s patented UDST800 just turned your maintenance time into more cruising time—and made your boat smarter too. Get ultrasonic speed, depth, and temperature in a single thru-hull housing with no moving parts. Say goodbye to paddlewheel maintenance and hello to Smart™ technology, from the company who invented the Smart™ Sensor.

Features


  • Ultrasonic speed, depth, and fast-response water-temperature sensing
  • Single housing with no moving parts—no paddlewheel
  • Precise readings at high speeds ideal for powerboats, cruising, and sailing
  • Advanced filtering and sampling rates for increased accuracy at all speeds
  • Adapts automatically to boat speed, water depth, and water clarity, keeping speed accuracy consistent
  • 235 kHz frequency prevents interference with other echosounders on the vessel
  • Retractable plastic insert in a low-profile plastic housing with water valve
  • Also available in a bronze (B617V) or stainless steel (SS617V) housing
  • Retrofits into Airmar’s P617V, B617V or SS617V housing
  • Airmar's Smart™ Sensor technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number UDST800
Product Name UDST800 Ultrasonic Smart™ Sensor Thru-hull NMEA 2000®
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Deep Ocean Transducers - TR-1055 - Massa Products Corporation
Massa Products Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8 to 16 kHz
Receive Sensitivity -183 dB re V/µPa
View Details
Fiber-Optic Acoustic Sensors -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Features Array
View Details
TC2046 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Resonance Frequency 200 kHz
Transmit Sensitivity 163 dB re µPa/V
View Details
B765LM Chirp-ready Thru-hull - B765LM - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 40 to ? kHz
Power Capability 300 watts
View Details