Airmar Technology Corporation SS75M Chirp-ready Tilted Element Thru-hull SS75M

Description
600 W Airmar’s low profile Chirp-ready transducer models are the perfect addition to smaller boats such as center consoles. The SS75M delivers up to 50 kHz of total bandwidth in just one installation. With a range of 80 to 130 kHz, it shows amazing bottom detail in shallow and medium depths down to 274 m (900'). Tilted Element™ transducers have the element fixed at a 20°, 12°, or 0° angle within the housing. When the transducer is installed almost flush to the hull, the tilt of the element corrects for the hull deadrise, orienting the beam directly down. This ensures maximum echo returns to the transducer for more accurate depth readings. The SS75M is available in three Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 6 to 15° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 600 W of power with a maximum depth of 274 m (900') Medium frequency: 80 to 130 kHz 24° to 16° beamwidth Medium frequency delivers better shallow-water performance, bottom detail, and deeper performance than a high-frequency band Low-profile, thru-hull housing provides good display resolution at speed when installed properly Recommended for stepped, planing, or displacement hull Stainless steel housing for use in all hull materials Also available in a bronze housing (B75M) for use in a fiberglass or wood hull Patented Xducer ID® technology
Datasheet
Description
600 W Airmar’s low profile Chirp-ready transducer models are the perfect addition to smaller boats such as center consoles. The SS75M delivers up to 50 kHz of total bandwidth in just one installation. With a range of 80 to 130 kHz, it shows amazing bottom detail in shallow and medium depths down to 274 m (900'). Tilted Element™ transducers have the element fixed at a 20°, 12°, or 0° angle within the housing. When the transducer is installed almost flush to the hull, the tilt of the element corrects for the hull deadrise, orienting the beam directly down. This ensures maximum echo returns to the transducer for more accurate depth readings. The SS75M is available in three Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 6 to 15° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 600 W of power with a maximum depth of 274 m (900') Medium frequency: 80 to 130 kHz 24° to 16° beamwidth Medium frequency delivers better shallow-water performance, bottom detail, and deeper performance than a high-frequency band Low-profile, thru-hull housing provides good display resolution at speed when installed properly Recommended for stepped, planing, or displacement hull Stainless steel housing for use in all hull materials Also available in a bronze housing (B75M) for use in a fiberglass or wood hull Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SS75M Chirp-ready Tilted Element Thru-hull - SS75M - Airmar Technology Corporation
Milford, NH, United States
SS75M Chirp-ready Tilted Element Thru-hull
SS75M
SS75M Chirp-ready Tilted Element Thru-hull SS75M
600 W Airmar’s low profile Chirp-ready transducer models are the perfect addition to smaller boats such as center consoles. The SS75M delivers up to 50 kHz of total bandwidth in just one installation. With a range of 80 to 130 kHz, it shows amazing bottom detail in shallow and medium depths down to 274 m (900'). Tilted Element™ transducers have the element fixed at a 20°, 12°, or 0° angle within the housing. When the transducer is installed almost flush to the hull, the tilt of the element corrects for the hull deadrise, orienting the beam directly down. This ensures maximum echo returns to the transducer for more accurate depth readings. The SS75M is available in three Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 6 to 15° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 600 W of power with a maximum depth of 274 m (900') Medium frequency: 80 to 130 kHz 24° to 16° beamwidth Medium frequency delivers better shallow-water performance, bottom detail, and deeper performance than a high-frequency band Low-profile, thru-hull housing provides good display resolution at speed when installed properly Recommended for stepped, planing, or displacement hull Stainless steel housing for use in all hull materials Also available in a bronze housing (B75M) for use in a fiberglass or wood hull Patented Xducer ID® technology

600 W

Airmar’s low profile Chirp-ready transducer models are the perfect addition to smaller boats such as center consoles. The SS75M delivers up to 50 kHz of total bandwidth in just one installation. With a range of 80 to 130 kHz, it shows amazing bottom detail in shallow and medium depths down to 274 m (900').

Tilted Element™ transducers have the element fixed at a 20°, 12°, or 0° angle within the housing. When the transducer is installed almost flush to the hull, the tilt of the element corrects for the hull deadrise, orienting the beam directly down. This ensures maximum echo returns to the transducer for more accurate depth readings.

The SS75M is available in three Tilted Element models:

  • Fixed 20° tilted version for 16 to 24° hull deadrise angles
  • Fixed 12° tilted version for 6 to 15° hull deadrise angles
  • Fixed 0° tilted version for 0 to 7° hull deadrise angles

Features


  • Depth and fast-response water-temperature sensing
  • 600 W of power with a maximum depth of 274 m (900')
  • Medium frequency: 80 to 130 kHz
    • 24° to 16° beamwidth
  • Medium frequency delivers better shallow-water performance, bottom detail, and deeper performance than a high-frequency band
  • Low-profile, thru-hull housing provides good display resolution at speed when installed properly
  • Recommended for stepped, planing, or displacement hull
  • Stainless steel housing for use in all hull materials
  • Also available in a bronze housing (B75M) for use in a fiberglass or wood hull
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number SS75M
Product Name SS75M Chirp-ready Tilted Element Thru-hull
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Acoustic Release Transponder -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 7 to 35 kHz
Transmit Sensitivity 190 dB re µPa/V
View Details
TC2016 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 190 to 210 kHz
Resonance Frequency 200 kHz
View Details
R109LH Chirp-ready Thru-hull External Mount - R109LH - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 38 to 210 kHz
Power Capability 2000 watts
View Details