Airmar Technology Corporation TM265LH Chirp-ready Transom Mount TM265LH

Description
1 kW We know that specific frequencies excel at detecting certain species of fish: Bluefin Tuna—60 kHz, squid—133 kHz, and cod—175 kHz. The TM265LH transducer includes all these frequencies plus every other frequency in the high and low bandwidths. This powerhouse delivers excellent resolution, bottom discrimination, and bait and game-fish separation at all depths. Airmar’s TM265LH is packed with a seven-element, low-frequency array that operates between 42 and 65 kHz for excellent deep-water performance. The high-frequency ceramic operates between 130 and 210 kHz with a narrow, 10° to 6°, beam—perfect for picking apart structure and pinpointing tight-holding fish in structure. Features Depth and fast-response water-temperature sensing 1 kW of power for great deep-water performance Low frequency: 42 to 65 kHz 25° to 16° port-starboard beamwidth Maximum depth of 914 m (3000') High frequency: 130 to 210 kHz 10° to 6° beamwidth Maximum depth of 304 m (1000') 103 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth Transom mount, stainless steel bracket for installation on boats of all propulsion types SEALCAST™, seamless, urethane housing for long life in the water Also available as cavity/welded-tank (CM265LH), thru-hull (B265LH), in-hull (M265LH), and pocket (PM265LH) mounts Patented Xducer ID® technology
Datasheet
Description
1 kW We know that specific frequencies excel at detecting certain species of fish: Bluefin Tuna—60 kHz, squid—133 kHz, and cod—175 kHz. The TM265LH transducer includes all these frequencies plus every other frequency in the high and low bandwidths. This powerhouse delivers excellent resolution, bottom discrimination, and bait and game-fish separation at all depths. Airmar’s TM265LH is packed with a seven-element, low-frequency array that operates between 42 and 65 kHz for excellent deep-water performance. The high-frequency ceramic operates between 130 and 210 kHz with a narrow, 10° to 6°, beam—perfect for picking apart structure and pinpointing tight-holding fish in structure. Features Depth and fast-response water-temperature sensing 1 kW of power for great deep-water performance Low frequency: 42 to 65 kHz 25° to 16° port-starboard beamwidth Maximum depth of 914 m (3000') High frequency: 130 to 210 kHz 10° to 6° beamwidth Maximum depth of 304 m (1000') 103 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth Transom mount, stainless steel bracket for installation on boats of all propulsion types SEALCAST™, seamless, urethane housing for long life in the water Also available as cavity/welded-tank (CM265LH), thru-hull (B265LH), in-hull (M265LH), and pocket (PM265LH) mounts Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM265LH Chirp-ready Transom Mount - TM265LH - Airmar Technology Corporation
Milford, NH, United States
TM265LH Chirp-ready Transom Mount
TM265LH
TM265LH Chirp-ready Transom Mount TM265LH
1 kW We know that specific frequencies excel at detecting certain species of fish: Bluefin Tuna—60 kHz, squid—133 kHz, and cod—175 kHz. The TM265LH transducer includes all these frequencies plus every other frequency in the high and low bandwidths. This powerhouse delivers excellent resolution, bottom discrimination, and bait and game-fish separation at all depths. Airmar’s TM265LH is packed with a seven-element, low-frequency array that operates between 42 and 65 kHz for excellent deep-water performance. The high-frequency ceramic operates between 130 and 210 kHz with a narrow, 10° to 6°, beam—perfect for picking apart structure and pinpointing tight-holding fish in structure. Features Depth and fast-response water-temperature sensing 1 kW of power for great deep-water performance Low frequency: 42 to 65 kHz 25° to 16° port-starboard beamwidth Maximum depth of 914 m (3000') High frequency: 130 to 210 kHz 10° to 6° beamwidth Maximum depth of 304 m (1000') 103 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth Transom mount, stainless steel bracket for installation on boats of all propulsion types SEALCAST™, seamless, urethane housing for long life in the water Also available as cavity/welded-tank (CM265LH), thru-hull (B265LH), in-hull (M265LH), and pocket (PM265LH) mounts Patented Xducer ID® technology

1 kW

We know that specific frequencies excel at detecting certain species of fish: Bluefin Tuna—60 kHz, squid—133 kHz, and cod—175 kHz. The TM265LH transducer includes all these frequencies plus every other frequency in the high and low bandwidths. This powerhouse delivers excellent resolution, bottom discrimination, and bait and game-fish separation at all depths.

Airmar’s TM265LH is packed with a seven-element, low-frequency array that operates between 42 and 65 kHz for excellent deep-water performance. The high-frequency ceramic operates between 130 and 210 kHz with a narrow, 10° to 6°, beam—perfect for picking apart structure and pinpointing tight-holding fish in structure.

Features


  • Depth and fast-response water-temperature sensing
  • 1 kW of power for great deep-water performance
  • Low frequency: 42 to 65 kHz
    • 25° to 16° port-starboard beamwidth
    • Maximum depth of 914 m (3000')
  • High frequency: 130 to 210 kHz
    • 10° to 6° beamwidth
    • Maximum depth of 304 m (1000')
  • 103 kHz of total bandwidth from one transducer
  • Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth
  • Transom mount, stainless steel bracket for installation on boats of all propulsion types
  • SEALCAST™, seamless, urethane housing for long life in the water
  • Also available as cavity/welded-tank (CM265LH), thru-hull (B265LH), in-hull (M265LH), and pocket (PM265LH) mounts
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number TM265LH
Product Name TM265LH Chirp-ready Transom Mount
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Acoustic Release Transponder -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 7 to 35 kHz
Transmit Sensitivity 190 dB re µPa/V
View Details
SS75L Chirp-ready Tilted Element Thru-hull - SS75L - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 40 to ? kHz
Power Capability 300 watts
View Details
Deep Water Profiling Transducers - TR-1077A - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 3.5 kHz
Maximum Operational Depth 6096 m (20000 ft)
View Details
TC2129 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 36 to 40 kHz
Resonance Frequency 38 kHz
View Details