Airmar Technology Corporation SS75L Chirp-ready Tilted Element Thru-hull SS75L

Description
300 W Airmar’s low-profile, Chirp-ready, transducer models are the perfect addition to smaller boats such as center consoles. The low-frequency band is a deep-water performer for excellent coverage and tracking. The SS75L, transmitting between 40 to 75 kHz, delivers up to 35 kHz of total bandwidth in just one installation. This Tilted Element™ transducer has the ceramic element fixed at either a 12° or 0° angle within the housing. When the transducer is installed almost flush to the hull, the tilt of the element corrects for the hull deadrise, orienting the beam directly down. This ensures maximum echo returns to the transducer for more accurate depth readings. The SS75L is available in two Tilted Element models: Fixed 12° tilted version for 0 to 24° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 300 W of power with maximum depth of 353 m (1200') Low frequency: 40 to 75 kHz 32° to 21° beamwidth Great deep-water performance Low-profile, thru-hull housing provides good display resolution at speed when installed properly Recommended for stepped, planing, or displacement hull Stainless steel housing for use in all hull materials Also available in a bronze housing (B75L) for use in a fiberglass or wood hull Patented Xducer ID® technology
Datasheet
Description
300 W Airmar’s low-profile, Chirp-ready, transducer models are the perfect addition to smaller boats such as center consoles. The low-frequency band is a deep-water performer for excellent coverage and tracking. The SS75L, transmitting between 40 to 75 kHz, delivers up to 35 kHz of total bandwidth in just one installation. This Tilted Element™ transducer has the ceramic element fixed at either a 12° or 0° angle within the housing. When the transducer is installed almost flush to the hull, the tilt of the element corrects for the hull deadrise, orienting the beam directly down. This ensures maximum echo returns to the transducer for more accurate depth readings. The SS75L is available in two Tilted Element models: Fixed 12° tilted version for 0 to 24° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 300 W of power with maximum depth of 353 m (1200') Low frequency: 40 to 75 kHz 32° to 21° beamwidth Great deep-water performance Low-profile, thru-hull housing provides good display resolution at speed when installed properly Recommended for stepped, planing, or displacement hull Stainless steel housing for use in all hull materials Also available in a bronze housing (B75L) for use in a fiberglass or wood hull Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SS75L Chirp-ready Tilted Element Thru-hull - SS75L - Airmar Technology Corporation
Milford, NH, United States
SS75L Chirp-ready Tilted Element Thru-hull
SS75L
SS75L Chirp-ready Tilted Element Thru-hull SS75L
300 W Airmar’s low-profile, Chirp-ready, transducer models are the perfect addition to smaller boats such as center consoles. The low-frequency band is a deep-water performer for excellent coverage and tracking. The SS75L, transmitting between 40 to 75 kHz, delivers up to 35 kHz of total bandwidth in just one installation. This Tilted Element™ transducer has the ceramic element fixed at either a 12° or 0° angle within the housing. When the transducer is installed almost flush to the hull, the tilt of the element corrects for the hull deadrise, orienting the beam directly down. This ensures maximum echo returns to the transducer for more accurate depth readings. The SS75L is available in two Tilted Element models: Fixed 12° tilted version for 0 to 24° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 300 W of power with maximum depth of 353 m (1200') Low frequency: 40 to 75 kHz 32° to 21° beamwidth Great deep-water performance Low-profile, thru-hull housing provides good display resolution at speed when installed properly Recommended for stepped, planing, or displacement hull Stainless steel housing for use in all hull materials Also available in a bronze housing (B75L) for use in a fiberglass or wood hull Patented Xducer ID® technology

300 W

Airmar’s low-profile, Chirp-ready, transducer models are the perfect addition to smaller boats such as center consoles. The low-frequency band is a deep-water performer for excellent coverage and tracking. The SS75L, transmitting between 40 to 75 kHz, delivers up to 35 kHz of total bandwidth in just one installation.

This Tilted Element™ transducer has the ceramic element fixed at either a 12° or 0° angle within the housing. When the transducer is installed almost flush to the hull, the tilt of the element corrects for the hull deadrise, orienting the beam directly down. This ensures maximum echo returns to the transducer for more accurate depth readings.

The SS75L is available in two Tilted Element models:

  • Fixed 12° tilted version for 0 to 24° hull deadrise angles
  • Fixed 0° tilted version for 0 to 7° hull deadrise angles

Features


  • Depth and fast-response water-temperature sensing
  • 300 W of power with maximum depth of 353 m (1200')
  • Low frequency: 40 to 75 kHz
    • 32° to 21° beamwidth
  • Great deep-water performance
  • Low-profile, thru-hull housing provides good display resolution at speed when installed properly
  • Recommended for stepped, planing, or displacement hull
  • Stainless steel housing for use in all hull materials
  • Also available in a bronze housing (B75L) for use in a fiberglass or wood hull
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number SS75L
Product Name SS75L Chirp-ready Tilted Element Thru-hull
Transducer Style Transmitter / Receiver Combination
Frequency Range 40 to ? kHz
Power Capability 300 watts
Unlock Full Specs
to access all available technical data

Similar Products

TC3027 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Resonance Frequency 1000 kHz
Transmit Sensitivity 170 dB re µPa/V
View Details
PM111LHW Wide-beam Chirp-ready Pocket/Keel Mount - PM111LHW - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 38 to 250 kHz
Power Capability 2000 watts
View Details
Deep Tow Synthetic Aperture Sonar - SAMS-DT6000 - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 1200 watts
Maximum Operational Depth 6000 m (19685 ft)
View Details
Deep Water Profiling Transducers - TR-1077A - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 3.5 kHz
Maximum Operational Depth 6096 m (20000 ft)
View Details