Airmar Technology Corporation TM260 Traditional/CW Transom Mount TM260

Description
1 kW The TM260 comes with a rugged stainless-steel mounting bracket that is easy to install and has a streamlined shape. The performance of Airmar’s "1 kW, 260 family" of transducers is legendary. The combination of power and sensitivity has made this the high-performing transducer of choice with conventional fishfinders. Operating at 50 and 200 kHz, the narrow, 6° beam at 200 kHz provides excellent target resolution and crisp images of fish holding tight to wrecks and reefs. The 50 kHz is excellent at deep-water detection, and the wide, 19° beam yields broad coverage under the boat. Features Depth and fast-response water-temperature sensing 1 kW of power Dual-frequency elements: 50 kHz with a 19° beamwidth for depth performance to 800 m (2600') 200 kHz with a 6° beamwidth for depth performance to 294 m (1000') Available with a diplexer for single-transmission- line fishfinders and without a diplexer for dual-transmission-li ne fishfinders Transom mount for installation on outboard or inboard/outboard powered boats Stainless steel kick-up bracket locks in the “up” position and will not damage the transom SEALCAST™, seamless, urethane housing for long life in the water Also available as bronze thru-hull (B260), stainless steel thru-hull (SS260), and in-hull (M260) mounts Patented Xducer ID® technology
Datasheet
Description
1 kW The TM260 comes with a rugged stainless-steel mounting bracket that is easy to install and has a streamlined shape. The performance of Airmar’s "1 kW, 260 family" of transducers is legendary. The combination of power and sensitivity has made this the high-performing transducer of choice with conventional fishfinders. Operating at 50 and 200 kHz, the narrow, 6° beam at 200 kHz provides excellent target resolution and crisp images of fish holding tight to wrecks and reefs. The 50 kHz is excellent at deep-water detection, and the wide, 19° beam yields broad coverage under the boat. Features Depth and fast-response water-temperature sensing 1 kW of power Dual-frequency elements: 50 kHz with a 19° beamwidth for depth performance to 800 m (2600') 200 kHz with a 6° beamwidth for depth performance to 294 m (1000') Available with a diplexer for single-transmission- line fishfinders and without a diplexer for dual-transmission-li ne fishfinders Transom mount for installation on outboard or inboard/outboard powered boats Stainless steel kick-up bracket locks in the “up” position and will not damage the transom SEALCAST™, seamless, urethane housing for long life in the water Also available as bronze thru-hull (B260), stainless steel thru-hull (SS260), and in-hull (M260) mounts Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM260 Traditional/CW Transom Mount - TM260 - Airmar Technology Corporation
Milford, NH, United States
TM260 Traditional/CW Transom Mount
TM260
TM260 Traditional/CW Transom Mount TM260
1 kW The TM260 comes with a rugged stainless-steel mounting bracket that is easy to install and has a streamlined shape. The performance of Airmar’s "1 kW, 260 family" of transducers is legendary. The combination of power and sensitivity has made this the high-performing transducer of choice with conventional fishfinders. Operating at 50 and 200 kHz, the narrow, 6° beam at 200 kHz provides excellent target resolution and crisp images of fish holding tight to wrecks and reefs. The 50 kHz is excellent at deep-water detection, and the wide, 19° beam yields broad coverage under the boat. Features Depth and fast-response water-temperature sensing 1 kW of power Dual-frequency elements: 50 kHz with a 19° beamwidth for depth performance to 800 m (2600') 200 kHz with a 6° beamwidth for depth performance to 294 m (1000') Available with a diplexer for single-transmission- line fishfinders and without a diplexer for dual-transmission-li ne fishfinders Transom mount for installation on outboard or inboard/outboard powered boats Stainless steel kick-up bracket locks in the “up” position and will not damage the transom SEALCAST™, seamless, urethane housing for long life in the water Also available as bronze thru-hull (B260), stainless steel thru-hull (SS260), and in-hull (M260) mounts Patented Xducer ID® technology

1 kW

The TM260 comes with a rugged stainless-steel mounting bracket that is easy to install and has a streamlined shape. The performance of Airmar’s "1 kW, 260 family" of transducers is legendary. The combination of power and sensitivity has made this the high-performing transducer of choice with conventional fishfinders. Operating at 50 and 200 kHz, the narrow, 6° beam at 200 kHz provides excellent target resolution and crisp images of fish holding tight to wrecks and reefs. The 50 kHz is excellent at deep-water detection, and the wide, 19° beam yields broad coverage under the boat.

Features


  • Depth and fast-response water-temperature sensing
  • 1 kW of power
  • Dual-frequency elements:
    • 50 kHz with a 19° beamwidth for depth performance to 800 m (2600')
    • 200 kHz with a 6° beamwidth for depth performance to 294 m (1000')
  • Available with a diplexer for single-transmission-line fishfinders and without a diplexer for dual-transmission-line fishfinders
  • Transom mount for installation on outboard or inboard/outboard powered boats
  • Stainless steel kick-up bracket locks in the “up” position and will not damage the transom
  • SEALCAST, seamless, urethane housing for long life in the water
  • Also available as bronze thru-hull (B260), stainless steel thru-hull (SS260), and in-hull (M260) mounts
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number TM260
Product Name TM260 Traditional/CW Transom Mount
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Deep Ocean Transducers - TR-1055 - Massa Products Corporation
Massa Products Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8 to 16 kHz
Receive Sensitivity -183 dB re V/µPa
View Details
Very Long Range USBL System - POSIDONIA - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8 to 18 kHz
Transmit Sensitivity 190 dB re µPa/V
View Details
UDST800 Ultrasonic Smart™ Sensor Thru-hull NMEA 2000® - UDST800 - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Maximum Operational Depth 0.6096 m (2 ft)
Maximum Side Dimension or Diameter 2.01 to 2.24 inch (51 to 57 mm)
View Details
TC2122 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 195 to 205 kHz
Resonance Frequency 200 kHz
View Details