Airmar Technology Corporation R509LHW Wide-beam Chirp-ready Thru-hull External Mount R509LHW

Description
3 kW Get more coverage under your boat with Airmar’s unique wide-beam, low and high-frequency, Chirp-ready R509LHW. The high band operates across a frequency range of 150 to 250 kHz and has a fixed 25° beam for all frequencies which results in superior resolution. The constantly wide beam provides twice the coverage and clear fish arches on the display compared to most high-frequency, narrow-beam transducers. The high wide is the ideal choice for both inshore and pelagic fishing, where resolution and maximum coverage are essential down to 152 m (500'). The low-frequency band is rated to 3 kW and delivers amazing deep-water performance to 3048 m (10000'). Get the best of both worlds with Airmar’s Chirp-ready transducer with wide-beam coverage. Features Depth and fast-response water-temperature sensing 3 kW of power for superior deep-water performance from the low frequency Low frequency: 28 to 60 kHz 23° to 9° port-starboard beamwidth 11° to 5° fore-aft beamwidth Maximum depth of 3048 m (10000') 1 kW high frequency: 150 to 250 kHz 25° constant beamwidth Maximum depth of 152 m (500') 132 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 38, 50, and 200 kHz plus everything else in the bandwidths High frequency provides superior shallow-water performance, bottom detail, and fish-target separation High wide beamwidth yields more coverage for detecting fish in the upper-water column Urethane housing with fairing for optimal performance Also available as a cavity/welded-tank (CM599LHW) mount Patented Xducer ID® technology
Datasheet
Description
3 kW Get more coverage under your boat with Airmar’s unique wide-beam, low and high-frequency, Chirp-ready R509LHW. The high band operates across a frequency range of 150 to 250 kHz and has a fixed 25° beam for all frequencies which results in superior resolution. The constantly wide beam provides twice the coverage and clear fish arches on the display compared to most high-frequency, narrow-beam transducers. The high wide is the ideal choice for both inshore and pelagic fishing, where resolution and maximum coverage are essential down to 152 m (500'). The low-frequency band is rated to 3 kW and delivers amazing deep-water performance to 3048 m (10000'). Get the best of both worlds with Airmar’s Chirp-ready transducer with wide-beam coverage. Features Depth and fast-response water-temperature sensing 3 kW of power for superior deep-water performance from the low frequency Low frequency: 28 to 60 kHz 23° to 9° port-starboard beamwidth 11° to 5° fore-aft beamwidth Maximum depth of 3048 m (10000') 1 kW high frequency: 150 to 250 kHz 25° constant beamwidth Maximum depth of 152 m (500') 132 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 38, 50, and 200 kHz plus everything else in the bandwidths High frequency provides superior shallow-water performance, bottom detail, and fish-target separation High wide beamwidth yields more coverage for detecting fish in the upper-water column Urethane housing with fairing for optimal performance Also available as a cavity/welded-tank (CM599LHW) mount Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
R509LHW Wide-beam Chirp-ready Thru-hull External Mount - R509LHW - Airmar Technology Corporation
Milford, NH, United States
R509LHW Wide-beam Chirp-ready Thru-hull External Mount
R509LHW
R509LHW Wide-beam Chirp-ready Thru-hull External Mount R509LHW
3 kW Get more coverage under your boat with Airmar’s unique wide-beam, low and high-frequency, Chirp-ready R509LHW. The high band operates across a frequency range of 150 to 250 kHz and has a fixed 25° beam for all frequencies which results in superior resolution. The constantly wide beam provides twice the coverage and clear fish arches on the display compared to most high-frequency, narrow-beam transducers. The high wide is the ideal choice for both inshore and pelagic fishing, where resolution and maximum coverage are essential down to 152 m (500'). The low-frequency band is rated to 3 kW and delivers amazing deep-water performance to 3048 m (10000'). Get the best of both worlds with Airmar’s Chirp-ready transducer with wide-beam coverage. Features Depth and fast-response water-temperature sensing 3 kW of power for superior deep-water performance from the low frequency Low frequency: 28 to 60 kHz 23° to 9° port-starboard beamwidth 11° to 5° fore-aft beamwidth Maximum depth of 3048 m (10000') 1 kW high frequency: 150 to 250 kHz 25° constant beamwidth Maximum depth of 152 m (500') 132 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 38, 50, and 200 kHz plus everything else in the bandwidths High frequency provides superior shallow-water performance, bottom detail, and fish-target separation High wide beamwidth yields more coverage for detecting fish in the upper-water column Urethane housing with fairing for optimal performance Also available as a cavity/welded-tank (CM599LHW) mount Patented Xducer ID® technology

3 kW

Get more coverage under your boat with Airmar’s unique wide-beam, low and high-frequency, Chirp-ready R509LHW. The high band operates across a frequency range of 150 to 250 kHz and has a fixed 25° beam for all frequencies which results in superior resolution. The constantly wide beam provides twice the coverage and clear fish arches on the display compared to most high-frequency, narrow-beam transducers.

The high wide is the ideal choice for both inshore and pelagic fishing, where resolution and maximum coverage are essential down to 152 m (500'). The low-frequency band is rated to 3 kW and delivers amazing deep-water performance to 3048 m (10000'). Get the best of both worlds with Airmar’s Chirp-ready transducer with wide-beam coverage.

Features


  • Depth and fast-response water-temperature sensing
  • 3 kW of power for superior deep-water performance from the low frequency
  • Low frequency: 28 to 60 kHz
    • 23° to 9° port-starboard beamwidth
    • 11° to 5° fore-aft beamwidth
    • Maximum depth of 3048 m (10000')
  • 1 kW high frequency: 150 to 250 kHz
    • 25° constant beamwidth
    • Maximum depth of 152 m (500')
  • 132 kHz of total bandwidth from one transducer
  • Covers popular fishing frequencies of 38, 50, and 200 kHz plus everything else in the bandwidths
  • High frequency provides superior shallow-water performance, bottom detail, and fish-target separation
  • High wide beamwidth yields more coverage for detecting fish in the upper-water column
  • Urethane housing with fairing for optimal performance
  • Also available as a cavity/welded-tank (CM599LHW) mount
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number R509LHW
Product Name R509LHW Wide-beam Chirp-ready Thru-hull External Mount
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

TC2135 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 195 to 205 kHz
Resonance Frequency 200 kHz
View Details
M422 Chirp-ready In-hull - M422 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 47 to 210 kHz
Power Capability 1500 watts
View Details
Underwater Acoustic Measurement and Recording System -  - Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 20 to 35 kHz
Transmit Sensitivity 185 to 190 dB re µPa/V
View Details
Deep Water Profiling Transducers - TR-1077A - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 3.5 kHz
Maximum Operational Depth 6096 m (20000 ft)
View Details