Airmar Technology Corporation TM258 Traditional/CW Transom Mount TM258

Description
1 kW Operating at 50 and 200 kHz, the TM258 features an elliptical beam from four ceramic elements. The beamwidth is narrow at both frequencies for excellent resolution in both shallow and deep water. The TM258 comes with a rugged stainless steel mounting bracket that is easy to install and has a streamlined shape. The combination of power and sensitivity has made this the high-performing transducer of choice for use with conventional fishfinders. Features Depth and fast-response water-temperature sensing 1 kW of power Dual-frequency elements producing elliptical patterns for wider coverage: 50 kHz with a 15° X 21° beamwidth for depth performance to 647 m (2200') 200 kHz with a 3° X 5° beamwidth for depth performance to 294 m (1000') Transom mount for installation on outboard or inboard/outboard powered boats Stainless steel kick-up bracket locks in the “up” position and will not damage the transom SEALCAST™, seamless, urethane housing for long life in the water Patented Xducer ID® technology
Datasheet
Description
1 kW Operating at 50 and 200 kHz, the TM258 features an elliptical beam from four ceramic elements. The beamwidth is narrow at both frequencies for excellent resolution in both shallow and deep water. The TM258 comes with a rugged stainless steel mounting bracket that is easy to install and has a streamlined shape. The combination of power and sensitivity has made this the high-performing transducer of choice for use with conventional fishfinders. Features Depth and fast-response water-temperature sensing 1 kW of power Dual-frequency elements producing elliptical patterns for wider coverage: 50 kHz with a 15° X 21° beamwidth for depth performance to 647 m (2200') 200 kHz with a 3° X 5° beamwidth for depth performance to 294 m (1000') Transom mount for installation on outboard or inboard/outboard powered boats Stainless steel kick-up bracket locks in the “up” position and will not damage the transom SEALCAST™, seamless, urethane housing for long life in the water Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM258 Traditional/CW Transom Mount - TM258 - Airmar Technology Corporation
Milford, NH, United States
TM258 Traditional/CW Transom Mount
TM258
TM258 Traditional/CW Transom Mount TM258
1 kW Operating at 50 and 200 kHz, the TM258 features an elliptical beam from four ceramic elements. The beamwidth is narrow at both frequencies for excellent resolution in both shallow and deep water. The TM258 comes with a rugged stainless steel mounting bracket that is easy to install and has a streamlined shape. The combination of power and sensitivity has made this the high-performing transducer of choice for use with conventional fishfinders. Features Depth and fast-response water-temperature sensing 1 kW of power Dual-frequency elements producing elliptical patterns for wider coverage: 50 kHz with a 15° X 21° beamwidth for depth performance to 647 m (2200') 200 kHz with a 3° X 5° beamwidth for depth performance to 294 m (1000') Transom mount for installation on outboard or inboard/outboard powered boats Stainless steel kick-up bracket locks in the “up” position and will not damage the transom SEALCAST™, seamless, urethane housing for long life in the water Patented Xducer ID® technology

1 kW

Operating at 50 and 200 kHz, the TM258 features an elliptical beam from four ceramic elements. The beamwidth is narrow at both frequencies for excellent resolution in both shallow and deep water. The TM258 comes with a rugged stainless steel mounting bracket that is easy to install and has a streamlined shape. The combination of power and sensitivity has made this the high-performing transducer of choice for use with conventional fishfinders.

Features


  • Depth and fast-response water-temperature sensing
  • 1 kW of power
  • Dual-frequency elements producing elliptical patterns for wider coverage:
    • 50 kHz with a 15° X 21° beamwidth for depth performance to 647 m (2200')
    • 200 kHz with a 3° X 5° beamwidth for depth performance to 294 m (1000')
  • Transom mount for installation on outboard or inboard/outboard powered boats
  • Stainless steel kick-up bracket locks in the “up” position and will not damage the transom
  • SEALCAST, seamless, urethane housing for long life in the water
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number TM258
Product Name TM258 Traditional/CW Transom Mount
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

TC2135 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 195 to 205 kHz
Resonance Frequency 200 kHz
View Details
Fiber-Optic Acoustic Sensors -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Features Array
View Details
B285M Chirp-ready Thru-hull - B285M - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 1000 watts
Maximum Operational Depth 457 m (1500 ft)
View Details
Acoustic Low Frequency Transponders - OCEANO LF/TR - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8 to 16 kHz
Receive Sensitivity 78 dB re V/µPa
View Details