Airmar Technology Corporation M260 Traditional/CW In-hull M260

Description
1 kW The performance of Airmar’s "1 kW, 260 family" of transducers is legendary. The combination of power and sensitivity has made this the high-performing transducer of choice with conventional fishfinders. Operating at 50 and 200 kHz, the narrow, 6° beam at 200 kHz provides excellent target resolution and crisp images of fish holding tight to wrecks and reefs. The 50 kHz is excellent at deep-water detection, and its wide 19° beam yields broad coverage under the boat. The transducer is installed in the included tank which is cut to the boat’s deadrise angle and affixed inside the hull. When the transducer is placed inside the tank, it is properly oriented for optimal performance. The M260 is a popular choice for customers not wanting to drill a hole in their hull and for trailered or multi-hulled boats. Features Depth only 1 kW of power Dual-frequency elements: 50 kHz with a 19° beamwidth for depth performance to 735 m (2500') 200 kHz with a 6° beamwidth for depth performance to 294 m (1000') Available with a diplexer for single-transmission- line fishfinders and without a diplexer for dual-transmission-li ne fishfinders Plastic transducer housing and mounting tank Also available in transom (TM260), bronze thru-hull (B260), and stainless steel thru-hull (SS260) mounts Patented Xducer ID® technology
Datasheet
Description
1 kW The performance of Airmar’s "1 kW, 260 family" of transducers is legendary. The combination of power and sensitivity has made this the high-performing transducer of choice with conventional fishfinders. Operating at 50 and 200 kHz, the narrow, 6° beam at 200 kHz provides excellent target resolution and crisp images of fish holding tight to wrecks and reefs. The 50 kHz is excellent at deep-water detection, and its wide 19° beam yields broad coverage under the boat. The transducer is installed in the included tank which is cut to the boat’s deadrise angle and affixed inside the hull. When the transducer is placed inside the tank, it is properly oriented for optimal performance. The M260 is a popular choice for customers not wanting to drill a hole in their hull and for trailered or multi-hulled boats. Features Depth only 1 kW of power Dual-frequency elements: 50 kHz with a 19° beamwidth for depth performance to 735 m (2500') 200 kHz with a 6° beamwidth for depth performance to 294 m (1000') Available with a diplexer for single-transmission- line fishfinders and without a diplexer for dual-transmission-li ne fishfinders Plastic transducer housing and mounting tank Also available in transom (TM260), bronze thru-hull (B260), and stainless steel thru-hull (SS260) mounts Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M260 Traditional/CW In-hull - M260 - Airmar Technology Corporation
Milford, NH, United States
M260 Traditional/CW In-hull
M260
M260 Traditional/CW In-hull M260
1 kW The performance of Airmar’s "1 kW, 260 family" of transducers is legendary. The combination of power and sensitivity has made this the high-performing transducer of choice with conventional fishfinders. Operating at 50 and 200 kHz, the narrow, 6° beam at 200 kHz provides excellent target resolution and crisp images of fish holding tight to wrecks and reefs. The 50 kHz is excellent at deep-water detection, and its wide 19° beam yields broad coverage under the boat. The transducer is installed in the included tank which is cut to the boat’s deadrise angle and affixed inside the hull. When the transducer is placed inside the tank, it is properly oriented for optimal performance. The M260 is a popular choice for customers not wanting to drill a hole in their hull and for trailered or multi-hulled boats. Features Depth only 1 kW of power Dual-frequency elements: 50 kHz with a 19° beamwidth for depth performance to 735 m (2500') 200 kHz with a 6° beamwidth for depth performance to 294 m (1000') Available with a diplexer for single-transmission- line fishfinders and without a diplexer for dual-transmission-li ne fishfinders Plastic transducer housing and mounting tank Also available in transom (TM260), bronze thru-hull (B260), and stainless steel thru-hull (SS260) mounts Patented Xducer ID® technology

1 kW

The performance of Airmar’s "1 kW, 260 family" of transducers is legendary. The combination of power and sensitivity has made this the high-performing transducer of choice with conventional fishfinders. Operating at 50 and 200 kHz, the narrow, 6° beam at 200 kHz provides excellent target resolution and crisp images of fish holding tight to wrecks and reefs. The 50 kHz is excellent at deep-water detection, and its wide 19° beam yields broad coverage under the boat.

The transducer is installed in the included tank which is cut to the boat’s deadrise angle and affixed inside the hull. When the transducer is placed inside the tank, it is properly oriented for optimal performance. The M260 is a popular choice for customers not wanting to drill a hole in their hull and for trailered or multi-hulled boats.

Features


  • Depth only
  • 1 kW of power
  • Dual-frequency elements:
    • 50 kHz with a 19° beamwidth for depth performance to 735 m (2500')
    • 200 kHz with a 6° beamwidth for depth performance to 294 m (1000')
  • Available with a diplexer for single-transmission-line fishfinders and without a diplexer for dual-transmission-line fishfinders
  • Plastic transducer housing and mounting tank
  • Also available in transom (TM260), bronze thru-hull (B260), and stainless steel thru-hull (SS260) mounts
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number M260
Product Name M260 Traditional/CW In-hull
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

TC3027 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Resonance Frequency 1000 kHz
Transmit Sensitivity 170 dB re µPa/V
View Details
Deep Water Profiling Transducers - TR-1077A - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 3.5 kHz
Maximum Operational Depth 6096 m (20000 ft)
View Details
Fiber-Optic Acoustic Sensors -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Features Array
View Details
M265LH Chirp-ready In-hull - M265LH - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 42 to 210 kHz
Power Capability 1000 watts
View Details