Airmar Technology Corporation TM185M Chirp-ready Transom Mount TM185M

Description
1 kW Airmar’s TM185M is a transom-mounted, Chirp-ready transducer designed for offshore fishing and freshwater anglers spending their time in shallow to mid-range depths. The medium frequency delivers the right combination of coverage under the boat, extended depth range, and the ability to produce clean and accurate target and structure returns in mid to deeper water. Medium frequency also provides excellent shallow to mid-depth performance, bottom detail, and fish-target separation. Operating at a frequency range of 85 to 135 kHz, this transducer reveals fish at medium depths down to 457 m (1500') and gives ultra-clear target resolution. Features Depth and fast-response water-temperature sensing 1 kW of power with a maximum depth of 457 m (1500') Medium frequency: 85 to 135 kHz 16° to 11° beamwidth 50 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 88 and 107 kHz plus everything else in the bandwidth Stainless steel bracket for installation on outboard or inboard/outboard powered boats SEALCAST™, seamless, urethane housing for long life in the water Also available as thru-hull with fairing (B285M), thru-hull low-profile (B175M), and in-hull (M135M) mounts Patented Xducer ID® technology
Datasheet
Description
1 kW Airmar’s TM185M is a transom-mounted, Chirp-ready transducer designed for offshore fishing and freshwater anglers spending their time in shallow to mid-range depths. The medium frequency delivers the right combination of coverage under the boat, extended depth range, and the ability to produce clean and accurate target and structure returns in mid to deeper water. Medium frequency also provides excellent shallow to mid-depth performance, bottom detail, and fish-target separation. Operating at a frequency range of 85 to 135 kHz, this transducer reveals fish at medium depths down to 457 m (1500') and gives ultra-clear target resolution. Features Depth and fast-response water-temperature sensing 1 kW of power with a maximum depth of 457 m (1500') Medium frequency: 85 to 135 kHz 16° to 11° beamwidth 50 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 88 and 107 kHz plus everything else in the bandwidth Stainless steel bracket for installation on outboard or inboard/outboard powered boats SEALCAST™, seamless, urethane housing for long life in the water Also available as thru-hull with fairing (B285M), thru-hull low-profile (B175M), and in-hull (M135M) mounts Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM185M Chirp-ready Transom Mount - TM185M - Airmar Technology Corporation
Milford, NH, United States
TM185M Chirp-ready Transom Mount
TM185M
TM185M Chirp-ready Transom Mount TM185M
1 kW Airmar’s TM185M is a transom-mounted, Chirp-ready transducer designed for offshore fishing and freshwater anglers spending their time in shallow to mid-range depths. The medium frequency delivers the right combination of coverage under the boat, extended depth range, and the ability to produce clean and accurate target and structure returns in mid to deeper water. Medium frequency also provides excellent shallow to mid-depth performance, bottom detail, and fish-target separation. Operating at a frequency range of 85 to 135 kHz, this transducer reveals fish at medium depths down to 457 m (1500') and gives ultra-clear target resolution. Features Depth and fast-response water-temperature sensing 1 kW of power with a maximum depth of 457 m (1500') Medium frequency: 85 to 135 kHz 16° to 11° beamwidth 50 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 88 and 107 kHz plus everything else in the bandwidth Stainless steel bracket for installation on outboard or inboard/outboard powered boats SEALCAST™, seamless, urethane housing for long life in the water Also available as thru-hull with fairing (B285M), thru-hull low-profile (B175M), and in-hull (M135M) mounts Patented Xducer ID® technology

1 kW

Airmar’s TM185M is a transom-mounted, Chirp-ready transducer designed for offshore fishing and freshwater anglers spending their time in shallow to mid-range depths. The medium frequency delivers the right combination of coverage under the boat, extended depth range, and the ability to produce clean and accurate target and structure returns in mid to deeper water. Medium frequency also provides excellent shallow to mid-depth performance, bottom detail, and fish-target separation. Operating at a frequency range of 85 to 135 kHz, this transducer reveals fish at medium depths down to 457 m (1500') and gives ultra-clear target resolution.

Features


  • Depth and fast-response water-temperature sensing
  • 1 kW of power with a maximum depth of 457 m (1500')
  • Medium frequency: 85 to 135 kHz
    • 16° to 11° beamwidth
  • 50 kHz of total bandwidth from one transducer
  • Covers popular fishing frequencies of 88 and 107 kHz plus everything else in the bandwidth
  • Stainless steel bracket for installation on outboard or inboard/outboard powered boats
  • SEALCAST™, seamless, urethane housing for long life in the water
  • Also available as thru-hull with fairing (B285M), thru-hull low-profile (B175M), and in-hull (M135M) mounts
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number TM185M
Product Name TM185M Chirp-ready Transom Mount
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Transducer Style Transmitter / Receiver Combination
Resonance Frequency 400 kHz
Power Capability 300 watts
View Details
UST850 Ultrasonic Smart™ Sensor Thru-hull -  - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Maximum Side Dimension or Diameter 2.01 inch (51 mm)
Weight 3.09 to 3.97 lbs (1.4 to 1.8 kg)
View Details
Acoustic Release Transponder -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 7 to 35 kHz
Transmit Sensitivity 190 dB re µPa/V
View Details
Oceanographic Bottom Profiling Transducers - TR-1075 - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 2.5 to 10 kHz
Maximum Operational Depth 600 m (1969 ft)
View Details