Airmar Technology Corporation TM185HW Chirp-ready Transom Mount TM185HW

Description
1 kW Get more coverage under your boat with Airmar’s unique, wide-beam, high-frequency, Chirp-ready TM185HW. The high-frequency band operates across a range of 150 to 250 kHz and has a fixed 25° beam. The high-frequency band yields superior shallow-water performance, bottom detail, and fish-target separation. The constantly wide beam provides twice the coverage for detecting fish in the upper-water column and clear fish arches on the display compared to most high-frequency, narrow-beam transducers. The high wide is the ideal choice for both inshore and pelagic fishing, where resolution and maximum coverage are essential down to 152 m (500'). Features Depth and fast-response water-temperature sensing 1 kW of power High frequency: 150 to 250 kHz Constant 25° beamwidth Maximum depth of 152 m (500') 100 kHz of total bandwidth from one transducer Covers popular fishing frequency of 200 kHz plus everything else in the bandwidth Stainless steel bracket for installation on outboard or inboard/outboard powered boats Recommended for use on planing and displacement hulls SEALCAST™, seamless, urethane housing for long life in the water Also available as thru-hull Tilted™ Element (B175HW)(SS175HW), thru-hull with fairing (B285HW), and in-hull (M285HW) mounts Patented Xducer ID® technology
Datasheet
Description
1 kW Get more coverage under your boat with Airmar’s unique, wide-beam, high-frequency, Chirp-ready TM185HW. The high-frequency band operates across a range of 150 to 250 kHz and has a fixed 25° beam. The high-frequency band yields superior shallow-water performance, bottom detail, and fish-target separation. The constantly wide beam provides twice the coverage for detecting fish in the upper-water column and clear fish arches on the display compared to most high-frequency, narrow-beam transducers. The high wide is the ideal choice for both inshore and pelagic fishing, where resolution and maximum coverage are essential down to 152 m (500'). Features Depth and fast-response water-temperature sensing 1 kW of power High frequency: 150 to 250 kHz Constant 25° beamwidth Maximum depth of 152 m (500') 100 kHz of total bandwidth from one transducer Covers popular fishing frequency of 200 kHz plus everything else in the bandwidth Stainless steel bracket for installation on outboard or inboard/outboard powered boats Recommended for use on planing and displacement hulls SEALCAST™, seamless, urethane housing for long life in the water Also available as thru-hull Tilted™ Element (B175HW)(SS175HW), thru-hull with fairing (B285HW), and in-hull (M285HW) mounts Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM185HW Chirp-ready Transom Mount - TM185HW - Airmar Technology Corporation
Milford, NH, United States
TM185HW Chirp-ready Transom Mount
TM185HW
TM185HW Chirp-ready Transom Mount TM185HW
1 kW Get more coverage under your boat with Airmar’s unique, wide-beam, high-frequency, Chirp-ready TM185HW. The high-frequency band operates across a range of 150 to 250 kHz and has a fixed 25° beam. The high-frequency band yields superior shallow-water performance, bottom detail, and fish-target separation. The constantly wide beam provides twice the coverage for detecting fish in the upper-water column and clear fish arches on the display compared to most high-frequency, narrow-beam transducers. The high wide is the ideal choice for both inshore and pelagic fishing, where resolution and maximum coverage are essential down to 152 m (500'). Features Depth and fast-response water-temperature sensing 1 kW of power High frequency: 150 to 250 kHz Constant 25° beamwidth Maximum depth of 152 m (500') 100 kHz of total bandwidth from one transducer Covers popular fishing frequency of 200 kHz plus everything else in the bandwidth Stainless steel bracket for installation on outboard or inboard/outboard powered boats Recommended for use on planing and displacement hulls SEALCAST™, seamless, urethane housing for long life in the water Also available as thru-hull Tilted™ Element (B175HW)(SS175HW), thru-hull with fairing (B285HW), and in-hull (M285HW) mounts Patented Xducer ID® technology

1 kW

Get more coverage under your boat with Airmar’s unique, wide-beam, high-frequency, Chirp-ready TM185HW. The high-frequency band operates across a range of 150 to 250 kHz and has a fixed 25° beam. The high-frequency band yields superior shallow-water performance, bottom detail, and fish-target separation. The constantly wide beam provides twice the coverage for detecting fish in the upper-water column and clear fish arches on the display compared to most high-frequency, narrow-beam transducers. The high wide is the ideal choice for both inshore and pelagic fishing, where resolution and maximum coverage are essential down to 152 m (500').

Features


  • Depth and fast-response water-temperature sensing
  • 1 kW of power
  • High frequency: 150 to 250 kHz
    • Constant 25° beamwidth
    • Maximum depth of 152 m (500')
  • 100 kHz of total bandwidth from one transducer
  • Covers popular fishing frequency of 200 kHz plus everything else in the bandwidth
  • Stainless steel bracket for installation on outboard or inboard/outboard powered boats
  • Recommended for use on planing and displacement hulls
  • SEALCAST™, seamless, urethane housing for long life in the water
  • Also available as thru-hull Tilted™ Element (B175HW)(SS175HW), thru-hull with fairing (B285HW), and in-hull (M285HW) mounts
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number TM185HW
Product Name TM185HW Chirp-ready Transom Mount
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

ARK120-THD Airducer® Transducer - 39-117-0-01 - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 125 kHz
Transmit Sensitivity 102 dB re µPa/V
View Details
Deep Water Profiling Transducers - TR-1077A - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 3.5 kHz
Maximum Operational Depth 6096 m (20000 ft)
View Details
TC1037 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8.5 to 10.5 kHz
Resonance Frequency 8 kHz
View Details
3D Multibeam Sonar - SEAPIX - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Features Multiple Frequencies
View Details