Airmar Technology Corporation ARK120-THD Airducer® Transducer 39-117-0-01

Description
Non-contact level, flow, distance and proximity measurement is reliably delivered by the ultrasonic ARK120-THD. Its rugged one-piece Kynar PVDF housing makes it suitable for chemically aggressive environments, and its threaded design allows for installation in various applications. The ARK120-THD includes standard internal shielding and 8 mm M3 PCB standoffs. It operates at 125 kHz and its sensing range is 15 cm to 5 m. Features Beamwidth: 12° ±2° at -3 dB IP68 rated Rugged one-piece PVDF housing is U.S. FDA compliant and is suitable for chemically aggressive environments Options 10 KΩ thermistor available for temperature compensation Nut—1.5” BSP thread 12 mm extension sleeve Transducer assembly available with variable cable lengths
Datasheet
Description
Non-contact level, flow, distance and proximity measurement is reliably delivered by the ultrasonic ARK120-THD. Its rugged one-piece Kynar PVDF housing makes it suitable for chemically aggressive environments, and its threaded design allows for installation in various applications. The ARK120-THD includes standard internal shielding and 8 mm M3 PCB standoffs. It operates at 125 kHz and its sensing range is 15 cm to 5 m. Features Beamwidth: 12° ±2° at -3 dB IP68 rated Rugged one-piece PVDF housing is U.S. FDA compliant and is suitable for chemically aggressive environments Options 10 KΩ thermistor available for temperature compensation Nut—1.5” BSP thread 12 mm extension sleeve Transducer assembly available with variable cable lengths
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARK120-THD Airducer® Transducer - 39-117-0-01 - Airmar Technology Corporation
Milford, NH, United States
ARK120-THD Airducer® Transducer
39-117-0-01
ARK120-THD Airducer® Transducer 39-117-0-01
Non-contact level, flow, distance and proximity measurement is reliably delivered by the ultrasonic ARK120-THD. Its rugged one-piece Kynar PVDF housing makes it suitable for chemically aggressive environments, and its threaded design allows for installation in various applications. The ARK120-THD includes standard internal shielding and 8 mm M3 PCB standoffs. It operates at 125 kHz and its sensing range is 15 cm to 5 m. Features Beamwidth: 12° ±2° at -3 dB IP68 rated Rugged one-piece PVDF housing is U.S. FDA compliant and is suitable for chemically aggressive environments Options 10 KΩ thermistor available for temperature compensation Nut—1.5” BSP thread 12 mm extension sleeve Transducer assembly available with variable cable lengths

Non-contact level, flow, distance and proximity measurement is reliably delivered by the ultrasonic ARK120-THD. Its rugged one-piece Kynar PVDF housing makes it suitable for chemically aggressive environments, and its threaded design allows for installation in various applications. The ARK120-THD includes standard internal shielding and 8 mm M3 PCB standoffs. It operates at 125 kHz and its sensing range is 15 cm to 5 m.

Features


  • Beamwidth: 12° ±2° at -3 dB
  • IP68 rated
  • Rugged one-piece PVDF housing is U.S. FDA compliant and is suitable for chemically aggressive environments

Options

  • 10 KΩ thermistor available for temperature compensation
  • Nut—1.5” BSP thread
  • 12 mm extension sleeve
  • Transducer assembly available with variable cable lengths
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number 39-117-0-01
Product Name ARK120-THD Airducer® Transducer
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Very Long Range USBL System - POSIDONIA - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8 to 18 kHz
Transmit Sensitivity 190 dB re µPa/V
View Details
Deep Ocean Transducers - TR-1055 - Massa Products Corporation
Massa Products Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8 to 16 kHz
Receive Sensitivity -183 dB re V/µPa
View Details
Fiber-Optic Acoustic Sensors -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Features Array
View Details
Underwater Acoustic Measurement and Recording System -  - Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 20 to 35 kHz
Transmit Sensitivity 185 to 190 dB re µPa/V
View Details