Airmar Technology Corporation TM165HW Wide-beam Transom Mount TM165HW

Description
600 W Maximize the coverage under your boat and see what you’ve been missing. Airmar’s TM165HW features a high-frequency range of 150 to 250 kHz and a super-wide beamwidth, averaging 30°, providing maximum coverage across the frequency band. High frequency delivers superior shallow-water performance, bottom detail, and fish-target separation. In addition to improving the performance of Chirp-capable fishfinders, anglers using this wide-beam transducer will achieve three-times the coverage compared to standard, high-frequency, Chirp-ready transducers. Wide beamwidth, together with the high-frequency range, provides vast bottom coverage and precise fish detection in the upper-water column that can sometimes go unseen with narrow-beam transducers. Airmar’s wide-beam format also creates crisper and larger return images on the display. Features Depth and fast-response water-temperature sensing 600 W of power High frequency: 150 to 250 kHz Super-wide 30° average beamwidth Maximum depth of 152 m (500’) 100 kHz of total bandwidth from one transducer Covers popular fishing frequency of 200 kHz plus everything else in the bandwidth Plastic release bracket protects sensor from frontal impact Chemical and impact-resistant plastic housing Recommended for planing hulls Patented Xducer ID® technology
Datasheet
Description
600 W Maximize the coverage under your boat and see what you’ve been missing. Airmar’s TM165HW features a high-frequency range of 150 to 250 kHz and a super-wide beamwidth, averaging 30°, providing maximum coverage across the frequency band. High frequency delivers superior shallow-water performance, bottom detail, and fish-target separation. In addition to improving the performance of Chirp-capable fishfinders, anglers using this wide-beam transducer will achieve three-times the coverage compared to standard, high-frequency, Chirp-ready transducers. Wide beamwidth, together with the high-frequency range, provides vast bottom coverage and precise fish detection in the upper-water column that can sometimes go unseen with narrow-beam transducers. Airmar’s wide-beam format also creates crisper and larger return images on the display. Features Depth and fast-response water-temperature sensing 600 W of power High frequency: 150 to 250 kHz Super-wide 30° average beamwidth Maximum depth of 152 m (500’) 100 kHz of total bandwidth from one transducer Covers popular fishing frequency of 200 kHz plus everything else in the bandwidth Plastic release bracket protects sensor from frontal impact Chemical and impact-resistant plastic housing Recommended for planing hulls Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM165HW Wide-beam Transom Mount - TM165HW - Airmar Technology Corporation
Milford, NH, United States
TM165HW Wide-beam Transom Mount
TM165HW
TM165HW Wide-beam Transom Mount TM165HW
600 W Maximize the coverage under your boat and see what you’ve been missing. Airmar’s TM165HW features a high-frequency range of 150 to 250 kHz and a super-wide beamwidth, averaging 30°, providing maximum coverage across the frequency band. High frequency delivers superior shallow-water performance, bottom detail, and fish-target separation. In addition to improving the performance of Chirp-capable fishfinders, anglers using this wide-beam transducer will achieve three-times the coverage compared to standard, high-frequency, Chirp-ready transducers. Wide beamwidth, together with the high-frequency range, provides vast bottom coverage and precise fish detection in the upper-water column that can sometimes go unseen with narrow-beam transducers. Airmar’s wide-beam format also creates crisper and larger return images on the display. Features Depth and fast-response water-temperature sensing 600 W of power High frequency: 150 to 250 kHz Super-wide 30° average beamwidth Maximum depth of 152 m (500’) 100 kHz of total bandwidth from one transducer Covers popular fishing frequency of 200 kHz plus everything else in the bandwidth Plastic release bracket protects sensor from frontal impact Chemical and impact-resistant plastic housing Recommended for planing hulls Patented Xducer ID® technology

600 W

Maximize the coverage under your boat and see what you’ve been missing. Airmar’s TM165HW features a high-frequency range of 150 to 250 kHz and a super-wide beamwidth, averaging 30°, providing maximum coverage across the frequency band. High frequency delivers superior shallow-water performance, bottom detail, and fish-target separation. In addition to improving the performance of Chirp-capable fishfinders, anglers using this wide-beam transducer will achieve three-times the coverage compared to standard, high-frequency, Chirp-ready transducers.

Wide beamwidth, together with the high-frequency range, provides vast bottom coverage and precise fish detection in the upper-water column that can sometimes go unseen with narrow-beam transducers. Airmar’s wide-beam format also creates crisper and larger return images on the display.

Features


  • Depth and fast-response water-temperature sensing
  • 600 W of power
  • High frequency: 150 to 250 kHz
    • Super-wide 30° average beamwidth
    • Maximum depth of 152 m (500’)
  • 100 kHz of total bandwidth from one transducer
  • Covers popular fishing frequency of 200 kHz plus everything else in the bandwidth
  • Plastic release bracket protects sensor from frontal impact
  • Chemical and impact-resistant plastic housing
  • Recommended for planing hulls
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number TM165HW
Product Name TM165HW Wide-beam Transom Mount
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Underwater Acoustic Measurement and Recording System -  - Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 20 to 35 kHz
Transmit Sensitivity 185 to 190 dB re µPa/V
View Details
P319 Traditional/CW Low-profile Thru-hull - P319 - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 600 watts
Maximum Operational Depth 366 m (1200 ft)
View Details
Oceanographic Bottom Profiling Transducers - TR-1075 - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 2.5 to 10 kHz
Maximum Operational Depth 600 m (1969 ft)
View Details
Deep Tow Synthetic Aperture Sonar - SAMS-DT6000 - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 1200 watts
Maximum Operational Depth 6000 m (19685 ft)
View Details