Airmar Technology Corporation SS175H Chirp-ready Tilted Element Thru-hull SS175H

Description
1 kW Airmar’s low-profile, Chirp-ready, transducer models are the perfect addition to smaller boats such as center consoles. The high-frequency band, transmitting between 130 and 210 kHz, has a narrow beamwidth—excellent for pinpointing fish holding tight to wrecks, reefs, and other structures. High frequency also shows amazing target separation on baitfish and schooling gamefish. The SS175H delivers up to 80 kHz of total bandwidth in just one installation for superior shallow-water performance and bottom detail. Tilted Element™ transducers have the element fixed at a 20°, 12°, or 0° angle within the housing. Because the transducer is installed almost flush to the hull, the tilt corrects for the hull deadrise. It orients the ceramic element horizontally to ensure maximum echo returns to the transducer. The SS175H is available in three Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 8 to 15° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 1 kW of power with a maximum depth of 304 m (1000') High frequency: 130 to 210 kHz 10° to 6° beamwidth 80 kHz of total bandwidth from one transducer High frequency delivers superior shallow-water performance, bottom detail, and fish-target separation Low-profile, thru-hull housing provides good display resolution at speed when installed properly Recommended for stepped, planing, or displacement hull Stainless steel housing for use in all hull materials Also available in a bronze housing (B175H) for use in a fiberglass or wood hull Patented Xducer ID™ technology
Datasheet
Description
1 kW Airmar’s low-profile, Chirp-ready, transducer models are the perfect addition to smaller boats such as center consoles. The high-frequency band, transmitting between 130 and 210 kHz, has a narrow beamwidth—excellent for pinpointing fish holding tight to wrecks, reefs, and other structures. High frequency also shows amazing target separation on baitfish and schooling gamefish. The SS175H delivers up to 80 kHz of total bandwidth in just one installation for superior shallow-water performance and bottom detail. Tilted Element™ transducers have the element fixed at a 20°, 12°, or 0° angle within the housing. Because the transducer is installed almost flush to the hull, the tilt corrects for the hull deadrise. It orients the ceramic element horizontally to ensure maximum echo returns to the transducer. The SS175H is available in three Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 8 to 15° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 1 kW of power with a maximum depth of 304 m (1000') High frequency: 130 to 210 kHz 10° to 6° beamwidth 80 kHz of total bandwidth from one transducer High frequency delivers superior shallow-water performance, bottom detail, and fish-target separation Low-profile, thru-hull housing provides good display resolution at speed when installed properly Recommended for stepped, planing, or displacement hull Stainless steel housing for use in all hull materials Also available in a bronze housing (B175H) for use in a fiberglass or wood hull Patented Xducer ID™ technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SS175H Chirp-ready Tilted Element Thru-hull - SS175H - Airmar Technology Corporation
Milford, NH, United States
SS175H Chirp-ready Tilted Element Thru-hull
SS175H
SS175H Chirp-ready Tilted Element Thru-hull SS175H
1 kW Airmar’s low-profile, Chirp-ready, transducer models are the perfect addition to smaller boats such as center consoles. The high-frequency band, transmitting between 130 and 210 kHz, has a narrow beamwidth—excellent for pinpointing fish holding tight to wrecks, reefs, and other structures. High frequency also shows amazing target separation on baitfish and schooling gamefish. The SS175H delivers up to 80 kHz of total bandwidth in just one installation for superior shallow-water performance and bottom detail. Tilted Element™ transducers have the element fixed at a 20°, 12°, or 0° angle within the housing. Because the transducer is installed almost flush to the hull, the tilt corrects for the hull deadrise. It orients the ceramic element horizontally to ensure maximum echo returns to the transducer. The SS175H is available in three Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 8 to 15° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 1 kW of power with a maximum depth of 304 m (1000') High frequency: 130 to 210 kHz 10° to 6° beamwidth 80 kHz of total bandwidth from one transducer High frequency delivers superior shallow-water performance, bottom detail, and fish-target separation Low-profile, thru-hull housing provides good display resolution at speed when installed properly Recommended for stepped, planing, or displacement hull Stainless steel housing for use in all hull materials Also available in a bronze housing (B175H) for use in a fiberglass or wood hull Patented Xducer ID™ technology

1 kW

Airmar’s low-profile, Chirp-ready, transducer models are the perfect addition to smaller boats such as center consoles. The high-frequency band, transmitting between 130 and 210 kHz, has a narrow beamwidth—excellent for pinpointing fish holding tight to wrecks, reefs, and other structures. High frequency also shows amazing target separation on baitfish and schooling gamefish. The SS175H delivers up to 80 kHz of total bandwidth in just one installation for superior shallow-water performance and bottom detail.

Tilted Element™ transducers have the element fixed at a 20°, 12°, or 0° angle within the housing. Because the transducer is installed almost flush to the hull, the tilt corrects for the hull deadrise. It orients the ceramic element horizontally to ensure maximum echo returns to the transducer.

The SS175H is available in three Tilted Element models:

  • Fixed 20° tilted version for 16 to 24° hull deadrise angles
  • Fixed 12° tilted version for 8 to 15° hull deadrise angles
  • Fixed 0° tilted version for 0 to 7° hull deadrise angles

Features


  • Depth and fast-response water-temperature sensing
  • 1 kW of power with a maximum depth of 304 m (1000')
  • High frequency: 130 to 210 kHz
    • 10° to 6° beamwidth
  • 80 kHz of total bandwidth from one transducer
  • High frequency delivers superior shallow-water performance, bottom detail, and fish-target separation
  • Low-profile, thru-hull housing provides good display resolution at speed when installed properly
  • Recommended for stepped, planing, or displacement hull
  • Stainless steel housing for use in all hull materials
  • Also available in a bronze housing (B175H) for use in a fiberglass or wood hull
  • Patented Xducer ID™ technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number SS175H
Product Name SS175H Chirp-ready Tilted Element Thru-hull
Transducer Style Transmitter / Receiver Combination
Frequency Range ? to 210 kHz
Power Capability 1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Oceanographic Bottom Profiling Transducers - TR-1075 - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 2.5 to 10 kHz
Maximum Operational Depth 600 m (1969 ft)
View Details
Fiber-Optic Acoustic Sensors -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Features Array
View Details
TC2135 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 13 to 17 kHz
Resonance Frequency 15 kHz
View Details
R599LM Chirp-ready In-hull - R599LM - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 28 to ? kHz
Power Capability 2000 to 3000 watts
View Details