Airmar Technology Corporation SS75H Chirp-ready Tilted Element Thru-hull SS75H

Description
600 W Airmar’s low-profile, Chirp-ready, transducer models are the perfect addition to smaller boats such as center consoles. The high-frequency band has a narrow beamwidth, excellent for pinpointing fish holding tight to wrecks, reefs, and other structure. High frequency also shows amazing target separation on baitfish and schooling gamefish. The SS75H transducer, operating at 130 to 210 kHz, delivers up to 80 kHz of total bandwidth in just one installation for outstanding bottom detail and fish-target resolution. Tilted Element™ transducers have the element fixed at a 20°, 12°, or 0° angle within the housing. Because the transducer is installed almost flush to the hull, the tilt corrects for the hull deadrise. It orients the ceramic element horizontally to ensure maximum echo returns to the transducer. The SS75H is available in three Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 6 to 15° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 600 W of power with a maximum depth of 214 m (700') High frequency: 130 to 210 kHz 15° to 9° beamwidth High frequency delivers great shallow-water performance, bottom detail, and clear fish-target returns Low-profile, thru-hull housing provides good display resolution at speed when installed properly Recommended for stepped, planing, or displacement hull Stainless steel housing for use in all hull materials Also available in a bronze housing (B75H) for use in a fiberglass or wood hull Patented Xducer ID® technology
Datasheet
Description
600 W Airmar’s low-profile, Chirp-ready, transducer models are the perfect addition to smaller boats such as center consoles. The high-frequency band has a narrow beamwidth, excellent for pinpointing fish holding tight to wrecks, reefs, and other structure. High frequency also shows amazing target separation on baitfish and schooling gamefish. The SS75H transducer, operating at 130 to 210 kHz, delivers up to 80 kHz of total bandwidth in just one installation for outstanding bottom detail and fish-target resolution. Tilted Element™ transducers have the element fixed at a 20°, 12°, or 0° angle within the housing. Because the transducer is installed almost flush to the hull, the tilt corrects for the hull deadrise. It orients the ceramic element horizontally to ensure maximum echo returns to the transducer. The SS75H is available in three Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 6 to 15° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 600 W of power with a maximum depth of 214 m (700') High frequency: 130 to 210 kHz 15° to 9° beamwidth High frequency delivers great shallow-water performance, bottom detail, and clear fish-target returns Low-profile, thru-hull housing provides good display resolution at speed when installed properly Recommended for stepped, planing, or displacement hull Stainless steel housing for use in all hull materials Also available in a bronze housing (B75H) for use in a fiberglass or wood hull Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SS75H Chirp-ready Tilted Element Thru-hull - SS75H - Airmar Technology Corporation
Milford, NH, United States
SS75H Chirp-ready Tilted Element Thru-hull
SS75H
SS75H Chirp-ready Tilted Element Thru-hull SS75H
600 W Airmar’s low-profile, Chirp-ready, transducer models are the perfect addition to smaller boats such as center consoles. The high-frequency band has a narrow beamwidth, excellent for pinpointing fish holding tight to wrecks, reefs, and other structure. High frequency also shows amazing target separation on baitfish and schooling gamefish. The SS75H transducer, operating at 130 to 210 kHz, delivers up to 80 kHz of total bandwidth in just one installation for outstanding bottom detail and fish-target resolution. Tilted Element™ transducers have the element fixed at a 20°, 12°, or 0° angle within the housing. Because the transducer is installed almost flush to the hull, the tilt corrects for the hull deadrise. It orients the ceramic element horizontally to ensure maximum echo returns to the transducer. The SS75H is available in three Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 6 to 15° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 600 W of power with a maximum depth of 214 m (700') High frequency: 130 to 210 kHz 15° to 9° beamwidth High frequency delivers great shallow-water performance, bottom detail, and clear fish-target returns Low-profile, thru-hull housing provides good display resolution at speed when installed properly Recommended for stepped, planing, or displacement hull Stainless steel housing for use in all hull materials Also available in a bronze housing (B75H) for use in a fiberglass or wood hull Patented Xducer ID® technology

600 W

Airmar’s low-profile, Chirp-ready, transducer models are the perfect addition to smaller boats such as center consoles. The high-frequency band has a narrow beamwidth, excellent for pinpointing fish holding tight to wrecks, reefs, and other structure. High frequency also shows amazing target separation on baitfish and schooling gamefish. The SS75H transducer, operating at 130 to 210 kHz, delivers up to 80 kHz of total bandwidth in just one installation for outstanding bottom detail and fish-target resolution.

Tilted Element transducers have the element fixed at a 20°, 12°, or 0° angle within the housing. Because the transducer is installed almost flush to the hull, the tilt corrects for the hull deadrise. It orients the ceramic element horizontally to ensure maximum echo returns to the transducer.

The SS75H is available in three Tilted Element models:

  • Fixed 20° tilted version for 16 to 24° hull deadrise angles
  • Fixed 12° tilted version for 6 to 15° hull deadrise angles
  • Fixed 0° tilted version for 0 to 7° hull deadrise angles

Features


  • Depth and fast-response water-temperature sensing
  • 600 W of power with a maximum depth of 214 m (700')
  • High frequency: 130 to 210 kHz
    • 15° to 9° beamwidth
  • High frequency delivers great shallow-water performance, bottom detail, and clear fish-target returns
  • Low-profile, thru-hull housing provides good display resolution at speed when installed properly
  • Recommended for stepped, planing, or displacement hull
  • Stainless steel housing for use in all hull materials
  • Also available in a bronze housing (B75H) for use in a fiberglass or wood hull
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number SS75H
Product Name SS75H Chirp-ready Tilted Element Thru-hull
Transducer Style Transmitter / Receiver Combination
Frequency Range ? to 210 kHz
Power Capability 600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Oceanographic Bottom Profiling Transducers - TR-1075 - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 2.5 to 10 kHz
Maximum Operational Depth 600 m (1969 ft)
View Details
AR30 Airducer® Ultrasonic Transducer - 39-028-0-01 - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 30 kHz
Transmit Sensitivity 105 dB re µPa/V
View Details
Acoustic Release Transponder -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 7 to 35 kHz
Transmit Sensitivity 190 dB re µPa/V
View Details