Airmar Technology Corporation 1 MHz 17mm Ultrasonic Transducer 38-064-1-01

Description
The 1 MHz delivers unparalleled ultrasonic sensing performance with in-pipe and open-channel flow and velocity measurement applications. Its robust, low-profile PEEK housing with minimal side lobes makes it suitable for harsh and chemically aggressive environments. Features Beamwidth: 8° ±2° at -3 dB Robust PEEK housing suitable for chemically aggressive environments Options M16 X 1.0 – 6g threaded housing
Datasheet
Description
The 1 MHz delivers unparalleled ultrasonic sensing performance with in-pipe and open-channel flow and velocity measurement applications. Its robust, low-profile PEEK housing with minimal side lobes makes it suitable for harsh and chemically aggressive environments. Features Beamwidth: 8° ±2° at -3 dB Robust PEEK housing suitable for chemically aggressive environments Options M16 X 1.0 – 6g threaded housing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 MHz 17mm Ultrasonic Transducer - 38-064-1-01 - Airmar Technology Corporation
Milford, NH, United States
1 MHz 17mm Ultrasonic Transducer
38-064-1-01
1 MHz 17mm Ultrasonic Transducer 38-064-1-01
The 1 MHz delivers unparalleled ultrasonic sensing performance with in-pipe and open-channel flow and velocity measurement applications. Its robust, low-profile PEEK housing with minimal side lobes makes it suitable for harsh and chemically aggressive environments. Features Beamwidth: 8° ±2° at -3 dB Robust PEEK housing suitable for chemically aggressive environments Options M16 X 1.0 – 6g threaded housing

The 1 MHz delivers unparalleled ultrasonic sensing performance with in-pipe and open-channel flow and velocity measurement applications. Its robust, low-profile PEEK housing with minimal side lobes makes it suitable for harsh and chemically aggressive environments.

Features


  • Beamwidth: 8° ±2° at -3 dB
  • Robust PEEK housing suitable for chemically aggressive environments

Options

  • M16 X 1.0 – 6g threaded housing
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number 38-064-1-01
Product Name 1 MHz 17mm Ultrasonic Transducer
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Deep Water Profiling Transducers - TR-1077A - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 3.5 kHz
Maximum Operational Depth 6096 m (20000 ft)
View Details
Specs
Transducer Style Transmitter / Receiver Combination
Resonance Frequency 455 kHz
Power Capability 350 watts
View Details
Underwater Acoustic Measurement and Recording System -  - Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 20 to 35 kHz
Transmit Sensitivity 185 to 190 dB re µPa/V
View Details
AR41 Airducer® Ultrasonic Transducer - 39-022-0-01 - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 41 kHz
Transmit Sensitivity 110 dB re µPa/V
View Details