Airmar Technology Corporation SS60 Traditional/CW Tilted Element™ Thru-hull SS60

Description
600 W The SS60 is a 600 W, 50/200 kHz transducer which integrates Airmar’s popular, Tilted Element™ feature. This Tilted Element transducer has the ceramic element fixed at a 20° or 12° angle within the housing. When the transducer is installed almost flush to the hull, the tilt of the element corrects for the hull deadrise. By orienting the beam directly down, it ensures maximum echo returns to the transducer and more accurate depth readings. Available in three Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 8 to 15° hull deadrise angles Features Depth and fast-response water temperature sensing 600 W of power Dual-frequency element: 50 kHz with a wide 45° beamwidth for depth performance to 353 m (1200') 200 kHz with a 12° beamwidth for depth performance to 206 m (700') Perfect for center-console or trailered boats Low-profile housing extends only 5 mm (3/16") below the hull No effect on your boat’s running performance Stainless steel housing for use in all hull materials Available in a bronze housing (B60) for use in a fiberglass or wood hull
Datasheet
Description
600 W The SS60 is a 600 W, 50/200 kHz transducer which integrates Airmar’s popular, Tilted Element™ feature. This Tilted Element transducer has the ceramic element fixed at a 20° or 12° angle within the housing. When the transducer is installed almost flush to the hull, the tilt of the element corrects for the hull deadrise. By orienting the beam directly down, it ensures maximum echo returns to the transducer and more accurate depth readings. Available in three Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 8 to 15° hull deadrise angles Features Depth and fast-response water temperature sensing 600 W of power Dual-frequency element: 50 kHz with a wide 45° beamwidth for depth performance to 353 m (1200') 200 kHz with a 12° beamwidth for depth performance to 206 m (700') Perfect for center-console or trailered boats Low-profile housing extends only 5 mm (3/16") below the hull No effect on your boat’s running performance Stainless steel housing for use in all hull materials Available in a bronze housing (B60) for use in a fiberglass or wood hull
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SS60 Traditional/CW Tilted Element™ Thru-hull - SS60 - Airmar Technology Corporation
Milford, NH, United States
SS60 Traditional/CW Tilted Element™ Thru-hull
SS60
SS60 Traditional/CW Tilted Element™ Thru-hull SS60
600 W The SS60 is a 600 W, 50/200 kHz transducer which integrates Airmar’s popular, Tilted Element™ feature. This Tilted Element transducer has the ceramic element fixed at a 20° or 12° angle within the housing. When the transducer is installed almost flush to the hull, the tilt of the element corrects for the hull deadrise. By orienting the beam directly down, it ensures maximum echo returns to the transducer and more accurate depth readings. Available in three Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 8 to 15° hull deadrise angles Features Depth and fast-response water temperature sensing 600 W of power Dual-frequency element: 50 kHz with a wide 45° beamwidth for depth performance to 353 m (1200') 200 kHz with a 12° beamwidth for depth performance to 206 m (700') Perfect for center-console or trailered boats Low-profile housing extends only 5 mm (3/16") below the hull No effect on your boat’s running performance Stainless steel housing for use in all hull materials Available in a bronze housing (B60) for use in a fiberglass or wood hull

600 W

The SS60 is a 600 W, 50/200 kHz transducer which integrates Airmar’s popular, Tilted Element™ feature. This Tilted Element transducer has the ceramic element fixed at a 20° or 12° angle within the housing. When the transducer is installed almost flush to the hull, the tilt of the element corrects for the hull deadrise. By orienting the beam directly down, it ensures maximum echo returns to the transducer and more accurate depth readings.

Available in three Tilted Element models:

  • Fixed 20° tilted version for 16 to 24° hull deadrise angles
  • Fixed 12° tilted version for 8 to 15° hull deadrise angles

Features


  • Depth and fast-response water temperature sensing
  • 600 W of power
  • Dual-frequency element:
    • 50 kHz with a wide 45° beamwidth for depth performance to 353 m (1200')
    • 200 kHz with a 12° beamwidth for depth performance to 206 m (700')
  • Perfect for center-console or trailered boats
  • Low-profile housing extends only 5 mm (3/16") below the hull
  • No effect on your boat’s running performance
  • Stainless steel housing for use in all hull materials
  • Available in a bronze housing (B60) for use in a fiberglass or wood hull
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number SS60
Product Name SS60 Traditional/CW Tilted Element™ Thru-hull
Transducer Style Transmitter / Receiver Combination
Power Capability 600 watts
Maximum Operational Depth 366 m (1200 ft)
Unlock Full Specs
to access all available technical data

Similar Products

Acoustic Release Transponder -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 7 to 35 kHz
Transmit Sensitivity 190 dB re µPa/V
View Details
TM185M Chirp-ready Transom Mount - TM185M - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 1000 watts
Maximum Operational Depth 457 m (1500 ft)
View Details
Oceanographic Bottom Profiling Transducers - TR-1075 - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 2.5 to 10 kHz
Maximum Operational Depth 600 m (1969 ft)
View Details
SeaBat 9001 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Resonance Frequency 455 kHz
Power Capability 200 watts
View Details