Airmar Technology Corporation SS538 Survey Transducer SS538

Description
Airmar’s commitment to innovative technology has produced the SS538. This broadband, 200 kHz transducer has a Q of 2 and very good sensitivity. It enables users to perform accurate surveys in shallow water with high resolution. This transducer can also be “chirped” with a long pulse over a wide-frequency band. Users with adjustable-frequency echosounders will be able to regulate the operating frequency and tailor the beamwidth to specific survey conditions. Features Broadband with low Q of 2 Minimal sidelobes for concentrated energy on target providing excellent definition Internal transformer provides impedance match to echosounder and allows use of longer cable Portable for survey applications Short, threaded stem simplifies attaching to portable-mounting apparatus Robust, stainless steel housing Options Impedance to customer’s specifications using matching transformer
Datasheet
Description
Airmar’s commitment to innovative technology has produced the SS538. This broadband, 200 kHz transducer has a Q of 2 and very good sensitivity. It enables users to perform accurate surveys in shallow water with high resolution. This transducer can also be “chirped” with a long pulse over a wide-frequency band. Users with adjustable-frequency echosounders will be able to regulate the operating frequency and tailor the beamwidth to specific survey conditions. Features Broadband with low Q of 2 Minimal sidelobes for concentrated energy on target providing excellent definition Internal transformer provides impedance match to echosounder and allows use of longer cable Portable for survey applications Short, threaded stem simplifies attaching to portable-mounting apparatus Robust, stainless steel housing Options Impedance to customer’s specifications using matching transformer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SS538 Survey Transducer - SS538 - Airmar Technology Corporation
Milford, NH, United States
SS538 Survey Transducer
SS538
SS538 Survey Transducer SS538
Airmar’s commitment to innovative technology has produced the SS538. This broadband, 200 kHz transducer has a Q of 2 and very good sensitivity. It enables users to perform accurate surveys in shallow water with high resolution. This transducer can also be “chirped” with a long pulse over a wide-frequency band. Users with adjustable-frequency echosounders will be able to regulate the operating frequency and tailor the beamwidth to specific survey conditions. Features Broadband with low Q of 2 Minimal sidelobes for concentrated energy on target providing excellent definition Internal transformer provides impedance match to echosounder and allows use of longer cable Portable for survey applications Short, threaded stem simplifies attaching to portable-mounting apparatus Robust, stainless steel housing Options Impedance to customer’s specifications using matching transformer

Airmar’s commitment to innovative technology has produced the SS538. This broadband, 200 kHz transducer has a Q of 2 and very good sensitivity. It enables users to perform accurate surveys in shallow water with high resolution. This transducer can also be “chirped” with a long pulse over a wide-frequency band. Users with adjustable-frequency echosounders will be able to regulate the operating frequency and tailor the beamwidth to specific survey conditions.

Features


  • Broadband with low Q of 2
  • Minimal sidelobes for concentrated energy on target providing excellent definition
  • Internal transformer provides impedance match to echosounder and allows use of longer cable
  • Portable for survey applications
  • Short, threaded stem simplifies attaching to portable-mounting apparatus
  • Robust, stainless steel housing

Options

  • Impedance to customer’s specifications using matching transformer
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number SS538
Product Name SS538 Survey Transducer
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Oceanographic Bottom Profiling Transducers - TR-1075 - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 2.5 to 10 kHz
Maximum Operational Depth 600 m (1969 ft)
View Details
Multibeam Echosounder - SeaBat 8101 - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Resonance Frequency 240 kHz
Power Capability 100 watts
View Details
Acoustic Beacon -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 18 to 55 kHz
Transmit Sensitivity 188 dB re µPa/V
View Details
P74 Traditional/CW Trolling Motor/In-hull - P74 - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 600 watts
Maximum Operational Depth 366 m (1200 ft)
View Details