Airmar Technology Corporation DT800 Smart™ Sensor Thru-hull DT800

Description
The DT800 utilizes Airmar’s proven Tilted Element and broadband technologies in this depth and temperature Smart™ Sensor. The DT800 is a low-profile, retractable, thru-hull sensor that accurately computes depth and temperature data and sends it to any NMEA 0183 or NMEA 2000® network. Airmar's Smart™ Sensors have embedded microelectronics—the transducer element and signal processor are only millimeters apart. The signal from the depth transducer is processed right inside the sensor itself. All that is needed to receive depth and temperature data is a single cable into a compatible network or display. The ceramic is tilted inside the housing, compensating for hull deadrise and orienting the transducer beam straight down. This results in strong echo returns and accurate depth readings. The DT800 is sold with a choice of rugged housings—plastic, bronze, or stainless steel—to accommodate any vessel type or hull material. These low-profile housings do not affect hull performance and will give accurate readings at high speeds. The housing features a water valve which minimizes water entering the boat when the retractable insert is being removed and replaced with the blanking plug. The DT800 is available in three Tilted Element models: Fixed 20° tilted version for 16° to 24° hull deadrise angles Fixed 12° tilted version for 8° to 15° hull deadrise angles Fixed 0° tilted version for 0° to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing Depth performance from 0.5 to 183 m (1.6 to 600') 235 kHz frequency prevents mutual interference with other echosounders on the vessel Available in NMEA 0183 or NMEA 2000 standard Cable lengths up to 100 m (330') are possible with no loss of performance—NMEA 0183 only Retractable insert for cleaning and safe storage Available in low-profile, plastic (P617V), bronze (B617V), or stainless steel (SS617V) housing with water valve
Datasheet
Description
The DT800 utilizes Airmar’s proven Tilted Element and broadband technologies in this depth and temperature Smart™ Sensor. The DT800 is a low-profile, retractable, thru-hull sensor that accurately computes depth and temperature data and sends it to any NMEA 0183 or NMEA 2000® network. Airmar's Smart™ Sensors have embedded microelectronics—the transducer element and signal processor are only millimeters apart. The signal from the depth transducer is processed right inside the sensor itself. All that is needed to receive depth and temperature data is a single cable into a compatible network or display. The ceramic is tilted inside the housing, compensating for hull deadrise and orienting the transducer beam straight down. This results in strong echo returns and accurate depth readings. The DT800 is sold with a choice of rugged housings—plastic, bronze, or stainless steel—to accommodate any vessel type or hull material. These low-profile housings do not affect hull performance and will give accurate readings at high speeds. The housing features a water valve which minimizes water entering the boat when the retractable insert is being removed and replaced with the blanking plug. The DT800 is available in three Tilted Element models: Fixed 20° tilted version for 16° to 24° hull deadrise angles Fixed 12° tilted version for 8° to 15° hull deadrise angles Fixed 0° tilted version for 0° to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing Depth performance from 0.5 to 183 m (1.6 to 600') 235 kHz frequency prevents mutual interference with other echosounders on the vessel Available in NMEA 0183 or NMEA 2000 standard Cable lengths up to 100 m (330') are possible with no loss of performance—NMEA 0183 only Retractable insert for cleaning and safe storage Available in low-profile, plastic (P617V), bronze (B617V), or stainless steel (SS617V) housing with water valve
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DT800 Smart™ Sensor Thru-hull - DT800 - Airmar Technology Corporation
Milford, NH, United States
DT800 Smart™ Sensor Thru-hull
DT800
DT800 Smart™ Sensor Thru-hull DT800
The DT800 utilizes Airmar’s proven Tilted Element and broadband technologies in this depth and temperature Smart™ Sensor. The DT800 is a low-profile, retractable, thru-hull sensor that accurately computes depth and temperature data and sends it to any NMEA 0183 or NMEA 2000® network. Airmar's Smart™ Sensors have embedded microelectronics—the transducer element and signal processor are only millimeters apart. The signal from the depth transducer is processed right inside the sensor itself. All that is needed to receive depth and temperature data is a single cable into a compatible network or display. The ceramic is tilted inside the housing, compensating for hull deadrise and orienting the transducer beam straight down. This results in strong echo returns and accurate depth readings. The DT800 is sold with a choice of rugged housings—plastic, bronze, or stainless steel—to accommodate any vessel type or hull material. These low-profile housings do not affect hull performance and will give accurate readings at high speeds. The housing features a water valve which minimizes water entering the boat when the retractable insert is being removed and replaced with the blanking plug. The DT800 is available in three Tilted Element models: Fixed 20° tilted version for 16° to 24° hull deadrise angles Fixed 12° tilted version for 8° to 15° hull deadrise angles Fixed 0° tilted version for 0° to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing Depth performance from 0.5 to 183 m (1.6 to 600') 235 kHz frequency prevents mutual interference with other echosounders on the vessel Available in NMEA 0183 or NMEA 2000 standard Cable lengths up to 100 m (330') are possible with no loss of performance—NMEA 0183 only Retractable insert for cleaning and safe storage Available in low-profile, plastic (P617V), bronze (B617V), or stainless steel (SS617V) housing with water valve

The DT800 utilizes Airmar’s proven Tilted Element and broadband technologies in this depth and temperature Smart™ Sensor. The DT800 is a low-profile, retractable, thru-hull sensor that accurately computes depth and temperature data and sends it to any NMEA 0183 or NMEA 2000® network. Airmar's Smart™ Sensors have embedded microelectronics—the transducer element and signal processor are only millimeters apart. The signal from the depth transducer is processed right inside the sensor itself. All that is needed to receive depth and temperature data is a single cable into a compatible network or display.

The ceramic is tilted inside the housing, compensating for hull deadrise and orienting the transducer beam straight down. This results in strong echo returns and accurate depth readings. The DT800 is sold with a choice of rugged housings—plastic, bronze, or stainless steel—to accommodate any vessel type or hull material. These low-profile housings do not affect hull performance and will give accurate readings at high speeds. The housing features a water valve which minimizes water entering the boat when the retractable insert is being removed and replaced with the blanking plug.

The DT800 is available in three Tilted Element models:

  • Fixed 20° tilted version for 16° to 24° hull deadrise angles
  • Fixed 12° tilted version for 8° to 15° hull deadrise angles
  • Fixed 0° tilted version for 0° to 7° hull deadrise angles

Features


  • Depth and fast-response water-temperature sensing
  • Depth performance from 0.5 to 183 m (1.6 to 600')
  • 235 kHz frequency prevents mutual interference with other echosounders on the vessel
  • Available in NMEA 0183 or NMEA 2000 standard
  • Cable lengths up to 100 m (330') are possible with no loss of performance—NMEA 0183 only
  • Retractable insert for cleaning and safe storage
  • Available in low-profile, plastic (P617V), bronze (B617V), or stainless steel (SS617V) housing with water valve
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number DT800
Product Name DT800 Smart™ Sensor Thru-hull
Transducer Style Transmitter / Receiver Combination
Power Capability 60 watts
Maximum Operational Depth 101 m (330 ft)
Unlock Full Specs
to access all available technical data

Similar Products

Underwater Acoustic Measurement and Recording System -  - Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 20 to 35 kHz
Transmit Sensitivity 185 to 190 dB re µPa/V
View Details
TM185M Chirp-ready Transom Mount - TM185M - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 1000 watts
Maximum Operational Depth 457 m (1500 ft)
View Details
Deep Water Profiling Transducers - TR-1077A - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 3.5 kHz
Maximum Operational Depth 6096 m (20000 ft)
View Details
Specs
Transducer Style Transmitter / Receiver Combination
Resonance Frequency 400 kHz
Power Capability 300 watts
View Details