Airmar Technology Corporation SS510 EchoRange+™ Smart® Sensor - 200 kHz Portable Survey with Developer Envelope SS510ER+

Description
With Echo-envelope Developer option. Exclusive to OEMs. Available for purchase only through Airmar USA. Airmar’s Smart™ sensors feature embedded microelectronics that process depth and temperature inside the sensor that can be instantly displayed on any device that accepts NMEA data. EchoRange technology transfers NMEA 0183 data in real time to a computer via the RS422 standard. In addition to the bi-directional NMEA 0183 interface, a secondary transmit only interface with a proprietary protocol using RS485 is available to OEMs. The user can obtain detailed echo envelope data which may be displayed as an analog waveform. The echo envelope is a 900-point time-series of the echo amplitude. By analyzing the shape of the echo envelope, information indicative of the seafloor type is revealed. Features Depth and temperature 200 kHz frequency Embedded transceivers Digital signal processing NMEA 0183* data-output User configurable, conserving bandwidth Control the depth range and the ping rate resolution, using the auto mode or manual setting capabilities Submersible down to 10M Housing design offers flexibility in types of mounting – Portable mount for pole installation – Transom-mount (with optional bracket) – Hull mount (either inside or external to hull) Featuring Airmar's Smart™ Sensor technology
Datasheet
Description
With Echo-envelope Developer option. Exclusive to OEMs. Available for purchase only through Airmar USA. Airmar’s Smart™ sensors feature embedded microelectronics that process depth and temperature inside the sensor that can be instantly displayed on any device that accepts NMEA data. EchoRange technology transfers NMEA 0183 data in real time to a computer via the RS422 standard. In addition to the bi-directional NMEA 0183 interface, a secondary transmit only interface with a proprietary protocol using RS485 is available to OEMs. The user can obtain detailed echo envelope data which may be displayed as an analog waveform. The echo envelope is a 900-point time-series of the echo amplitude. By analyzing the shape of the echo envelope, information indicative of the seafloor type is revealed. Features Depth and temperature 200 kHz frequency Embedded transceivers Digital signal processing NMEA 0183* data-output User configurable, conserving bandwidth Control the depth range and the ping rate resolution, using the auto mode or manual setting capabilities Submersible down to 10M Housing design offers flexibility in types of mounting – Portable mount for pole installation – Transom-mount (with optional bracket) – Hull mount (either inside or external to hull) Featuring Airmar's Smart™ Sensor technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SS510 EchoRange+™ Smart® Sensor - 200 kHz Portable Survey with Developer Envelope - SS510ER+ - Airmar Technology Corporation
Milford, NH, United States
SS510 EchoRange+™ Smart® Sensor - 200 kHz Portable Survey with Developer Envelope
SS510ER+
SS510 EchoRange+™ Smart® Sensor - 200 kHz Portable Survey with Developer Envelope SS510ER+
With Echo-envelope Developer option. Exclusive to OEMs. Available for purchase only through Airmar USA. Airmar’s Smart™ sensors feature embedded microelectronics that process depth and temperature inside the sensor that can be instantly displayed on any device that accepts NMEA data. EchoRange technology transfers NMEA 0183 data in real time to a computer via the RS422 standard. In addition to the bi-directional NMEA 0183 interface, a secondary transmit only interface with a proprietary protocol using RS485 is available to OEMs. The user can obtain detailed echo envelope data which may be displayed as an analog waveform. The echo envelope is a 900-point time-series of the echo amplitude. By analyzing the shape of the echo envelope, information indicative of the seafloor type is revealed. Features Depth and temperature 200 kHz frequency Embedded transceivers Digital signal processing NMEA 0183* data-output User configurable, conserving bandwidth Control the depth range and the ping rate resolution, using the auto mode or manual setting capabilities Submersible down to 10M Housing design offers flexibility in types of mounting – Portable mount for pole installation – Transom-mount (with optional bracket) – Hull mount (either inside or external to hull) Featuring Airmar's Smart™ Sensor technology

With Echo-envelope Developer option. Exclusive to OEMs. Available for purchase only through Airmar USA.

Airmar’s Smart™ sensors feature embedded microelectronics that process depth and temperature inside the sensor that can be instantly displayed on any device that accepts NMEA data. EchoRange technology transfers NMEA 0183 data in real time to a computer via the RS422 standard. In addition to the bi-directional NMEA 0183 interface, a secondary transmit only interface with a proprietary protocol using RS485 is available to OEMs. The user can obtain detailed echo envelope data which may be displayed as an analog waveform. The echo envelope is a 900-point time-series of the echo amplitude. By analyzing the shape of the echo envelope, information indicative of the seafloor type is revealed.

Features


  • Depth and temperature
  • 200 kHz frequency
  • Embedded transceivers
  • Digital signal processing
  • NMEA 0183* data-output
  • User configurable, conserving bandwidth
  • Control the depth range and the ping rate resolution, using the auto mode or manual setting capabilities
  • Submersible down to 10M
  • Housing design offers flexibility in types of mounting – Portable mount for pole installation – Transom-mount (with optional bracket) – Hull mount (either inside or external to hull)
  • Featuring Airmar's Smart™ Sensor technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number SS510ER+
Product Name SS510 EchoRange+™ Smart® Sensor - 200 kHz Portable Survey with Developer Envelope
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Oceanographic Bottom Profiling Transducers - TR-1075 - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 2.5 to 10 kHz
Maximum Operational Depth 600 m (1969 ft)
View Details
TC2003 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 190 to 210 kHz
Resonance Frequency 200 kHz
View Details
Acoustic Beacon -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 18 to 55 kHz
Transmit Sensitivity 188 dB re µPa/V
View Details
B265LH Chirp-ready Thru-hull - B265LH - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 42 to 210 kHz
Power Capability 1000 watts
View Details