Airmar Technology Corporation CM599LH Chirp-ready Cavity Mount CM599LH

Description
3 kW Having the right tool for the job makes the job easier and gives better results. The right tool for covering deep-water haunts of swordfish, tuna, and other species is a 2 to 3 kW, low and high-frequency transducer. The Chirp-ready CM599LH gives the deep-water performance of the low frequency down to 3000 m (10000') plus the incredible resolution that the high-frequency band delivers. The CM599LH is packed with a twenty-four-element, low-frequency array that operates at anywhere between 28 and 60 kHz. The single, high-frequency ceramic operates at any frequency between 130 and 210 kHz and has a narrow, 8° to 4°, beamwidth. Features Depth and fast-response water-temperature sensing 2 to 3 kW of power for exceptional deep-water performance Low frequency: 28 to 60 kHz 23° to 9° port-starboard beamwidth 11° to 5° fore-aft beamwidth Maximum depth to 3048 m (10000') High frequency: 130 to 210 kHz 8° to 4° beamwidth Maximum depth to 457 m (1500') 112 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth Resin housing with curved-edge design for wet-box installation Can be installed in a cavity or welded tank Also available as thru-hull external (R509LH) and in-hull (R599LH) mounts Patented Xducer ID® technology
Datasheet
Description
3 kW Having the right tool for the job makes the job easier and gives better results. The right tool for covering deep-water haunts of swordfish, tuna, and other species is a 2 to 3 kW, low and high-frequency transducer. The Chirp-ready CM599LH gives the deep-water performance of the low frequency down to 3000 m (10000') plus the incredible resolution that the high-frequency band delivers. The CM599LH is packed with a twenty-four-element, low-frequency array that operates at anywhere between 28 and 60 kHz. The single, high-frequency ceramic operates at any frequency between 130 and 210 kHz and has a narrow, 8° to 4°, beamwidth. Features Depth and fast-response water-temperature sensing 2 to 3 kW of power for exceptional deep-water performance Low frequency: 28 to 60 kHz 23° to 9° port-starboard beamwidth 11° to 5° fore-aft beamwidth Maximum depth to 3048 m (10000') High frequency: 130 to 210 kHz 8° to 4° beamwidth Maximum depth to 457 m (1500') 112 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth Resin housing with curved-edge design for wet-box installation Can be installed in a cavity or welded tank Also available as thru-hull external (R509LH) and in-hull (R599LH) mounts Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CM599LH Chirp-ready Cavity Mount - CM599LH - Airmar Technology Corporation
Milford, NH, United States
CM599LH Chirp-ready Cavity Mount
CM599LH
CM599LH Chirp-ready Cavity Mount CM599LH
3 kW Having the right tool for the job makes the job easier and gives better results. The right tool for covering deep-water haunts of swordfish, tuna, and other species is a 2 to 3 kW, low and high-frequency transducer. The Chirp-ready CM599LH gives the deep-water performance of the low frequency down to 3000 m (10000') plus the incredible resolution that the high-frequency band delivers. The CM599LH is packed with a twenty-four-element, low-frequency array that operates at anywhere between 28 and 60 kHz. The single, high-frequency ceramic operates at any frequency between 130 and 210 kHz and has a narrow, 8° to 4°, beamwidth. Features Depth and fast-response water-temperature sensing 2 to 3 kW of power for exceptional deep-water performance Low frequency: 28 to 60 kHz 23° to 9° port-starboard beamwidth 11° to 5° fore-aft beamwidth Maximum depth to 3048 m (10000') High frequency: 130 to 210 kHz 8° to 4° beamwidth Maximum depth to 457 m (1500') 112 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth Resin housing with curved-edge design for wet-box installation Can be installed in a cavity or welded tank Also available as thru-hull external (R509LH) and in-hull (R599LH) mounts Patented Xducer ID® technology

3 kW

Having the right tool for the job makes the job easier and gives better results. The right tool for covering deep-water haunts of swordfish, tuna, and other species is a 2 to 3 kW, low and high-frequency transducer. The Chirp-ready CM599LH gives the deep-water performance of the low frequency down to 3000 m (10000') plus the incredible resolution that the high-frequency band delivers.

The CM599LH is packed with a twenty-four-element, low-frequency array that operates at anywhere between 28 and 60 kHz. The single, high-frequency ceramic operates at any frequency between 130 and 210 kHz and has a narrow, 8° to 4°, beamwidth.

Features


  • Depth and fast-response water-temperature sensing
  • 2 to 3 kW of power for exceptional deep-water performance
  • Low frequency: 28 to 60 kHz
    • 23° to 9° port-starboard beamwidth
    • 11° to 5° fore-aft beamwidth
    • Maximum depth to 3048 m (10000')
  • High frequency: 130 to 210 kHz
    • 8° to 4° beamwidth
    • Maximum depth to 457 m (1500')
  • 112 kHz of total bandwidth from one transducer
  • Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth
  • Resin housing with curved-edge design for wet-box installation
  • Can be installed in a cavity or welded tank
  • Also available as thru-hull external (R509LH) and in-hull (R599LH) mounts
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number CM599LH
Product Name CM599LH Chirp-ready Cavity Mount
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Deep Water Profiling Transducers - TR-1077A - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 3.5 kHz
Maximum Operational Depth 6096 m (20000 ft)
View Details
Fiber-Optic Acoustic Sensors -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Features Array
View Details
TC2145 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 190 to 210 kHz
Resonance Frequency 200 kHz
View Details
AR30 Airducer® Ultrasonic Transducer - 39-028-0-01 - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 30 kHz
Transmit Sensitivity 105 dB re µPa/V
View Details