Airmar Technology Corporation SS175L Chirp-ready Tilted Element Thru-hull SS175L

Description
1 kW Airmar’s low-profile, Chirp-ready, transducer models are the perfect addition to smaller boats such as center consoles. The low-frequency band, operating between 40 and 60 kHz, is a deep-water performer, giving excellent coverage and tracking. The SS175L transducer delivers up to 20 kHz of total bandwidth in just one installation. Tilted Element™ transducers have the ceramic element fixed at a 20°, 12°, or 0° angle within the housing. When the transducer is installed almost flush to the hull, the tilt of the element corrects for the hull deadrise, orienting the beam directly down. This ensures maximum echo returns to the transducer for more accurate depth readings. The SS175L is available in three Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 8 to 15° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 1 kW of power with a maximum depth of 762 m (2500') Low frequency: 40 to 60 kHz o 32° to 21° beamwidth Great deep-water performance Low-profile, thru-hull housing provides good display resolution at speed when installed properly Recommended for stepped, planing, or displacement hull Stainless steel housing for use in all hull materials Also available in a bronze housing (B175L) for use in a fiberglass or wood hull Patented Xducer ID® technology
Datasheet
Description
1 kW Airmar’s low-profile, Chirp-ready, transducer models are the perfect addition to smaller boats such as center consoles. The low-frequency band, operating between 40 and 60 kHz, is a deep-water performer, giving excellent coverage and tracking. The SS175L transducer delivers up to 20 kHz of total bandwidth in just one installation. Tilted Element™ transducers have the ceramic element fixed at a 20°, 12°, or 0° angle within the housing. When the transducer is installed almost flush to the hull, the tilt of the element corrects for the hull deadrise, orienting the beam directly down. This ensures maximum echo returns to the transducer for more accurate depth readings. The SS175L is available in three Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 8 to 15° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 1 kW of power with a maximum depth of 762 m (2500') Low frequency: 40 to 60 kHz o 32° to 21° beamwidth Great deep-water performance Low-profile, thru-hull housing provides good display resolution at speed when installed properly Recommended for stepped, planing, or displacement hull Stainless steel housing for use in all hull materials Also available in a bronze housing (B175L) for use in a fiberglass or wood hull Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SS175L Chirp-ready Tilted Element Thru-hull - SS175L - Airmar Technology Corporation
Milford, NH, United States
SS175L Chirp-ready Tilted Element Thru-hull
SS175L
SS175L Chirp-ready Tilted Element Thru-hull SS175L
1 kW Airmar’s low-profile, Chirp-ready, transducer models are the perfect addition to smaller boats such as center consoles. The low-frequency band, operating between 40 and 60 kHz, is a deep-water performer, giving excellent coverage and tracking. The SS175L transducer delivers up to 20 kHz of total bandwidth in just one installation. Tilted Element™ transducers have the ceramic element fixed at a 20°, 12°, or 0° angle within the housing. When the transducer is installed almost flush to the hull, the tilt of the element corrects for the hull deadrise, orienting the beam directly down. This ensures maximum echo returns to the transducer for more accurate depth readings. The SS175L is available in three Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 8 to 15° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 1 kW of power with a maximum depth of 762 m (2500') Low frequency: 40 to 60 kHz o 32° to 21° beamwidth Great deep-water performance Low-profile, thru-hull housing provides good display resolution at speed when installed properly Recommended for stepped, planing, or displacement hull Stainless steel housing for use in all hull materials Also available in a bronze housing (B175L) for use in a fiberglass or wood hull Patented Xducer ID® technology

1 kW

Airmar’s low-profile, Chirp-ready, transducer models are the perfect addition to smaller boats such as center consoles. The low-frequency band, operating between 40 and 60 kHz, is a deep-water performer, giving excellent coverage and tracking. The SS175L transducer delivers up to 20 kHz of total bandwidth in just one installation.

Tilted Element™ transducers have the ceramic element fixed at a 20°, 12°, or 0° angle within the housing. When the transducer is installed almost flush to the hull, the tilt of the element corrects for the hull deadrise, orienting the beam directly down. This ensures maximum echo returns to the transducer for more accurate depth readings.

The SS175L is available in three Tilted Element models:

  • Fixed 20° tilted version for 16 to 24° hull deadrise angles
  • Fixed 12° tilted version for 8 to 15° hull deadrise angles
  • Fixed 0° tilted version for 0 to 7° hull deadrise angles

Features


  • Depth and fast-response water-temperature sensing
  • 1 kW of power with a maximum depth of 762 m (2500')
  • Low frequency: 40 to 60 kHz
  • o 32° to 21° beamwidth
  • Great deep-water performance
  • Low-profile, thru-hull housing provides good display resolution at speed when installed properly
  • Recommended for stepped, planing, or displacement hull
  • Stainless steel housing for use in all hull materials
  • Also available in a bronze housing (B175L) for use in a fiberglass or wood hull
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number SS175L
Product Name SS175L Chirp-ready Tilted Element Thru-hull
Transducer Style Transmitter / Receiver Combination
Frequency Range 40 to ? kHz
Power Capability 1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Underwater Acoustic Measurement and Recording System -  - Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 20 to 35 kHz
Transmit Sensitivity 185 to 190 dB re µPa/V
View Details
TC1035 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 6 to 15 kHz
Resonance Frequency 9.5 kHz
View Details
Acoustic Low Frequency Transponders - OCEANO LF/TR - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8 to 16 kHz
Receive Sensitivity 78 dB re V/µPa
View Details
B122 Smart™ Sensor Thru-hull - B122 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 100 watts
Maximum Operational Depth 180 m (590 ft)
View Details