Airmar Technology Corporation SS175HW Wide-beam Chirp-ready Tilted Element™ Thru-hull SS175HW

Description
1 kW Get more coverage under your boat with Airmar’s unique wide-beam, high-frequency, Chirp-ready SS175HW. The high band operates across a frequency range of 150 to 250 kHz and has a fixed 25° beam for all frequencies. The high-frequency band delivers superior shallow-water performance, bottom detail, and fish-target separation. The constantly wide beam provides twice the coverage for detecting fish in the upper-water column and clear fish arches on the display compared to most high-frequency, narrow-beam transducers. The high wide is the ideal choice for both inshore and pelagic fishing, where resolution and maximum coverage under the boat are essential down to 152 m (500'). Tilted Element™ transducers have the element fixed at either a 20°, 12°, or 0° angle within the housing. Because the transducer is installed almost flush to the hull, the tilt corrects for the hull deadrise. It orients the ceramic element horizontally to ensure maximum echo returns to the transducer. The SS175HW is available in three Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 8 to 15° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 1 kW of power High frequency: 150 to 250 kHz Constant 25° beamwidth Maximum depth of 152 m (500’) 100 kHz of total bandwidth from one transducer Covers popular fishing frequency of 200 kHz plus everything else in the bandwidth Low-profile, thru-hull housing provides good display resolution at speed when installed properly Recommended for stepped, planing, or displacement hull Stainless steel housing for use in all hull materials Also available in a bronze housing (B175HW) and as thru-hull with fairing (B285HW), transom (TM185HW), and in-hull (M285HW) mounts Patented Xducer ID® technology
Datasheet
Description
1 kW Get more coverage under your boat with Airmar’s unique wide-beam, high-frequency, Chirp-ready SS175HW. The high band operates across a frequency range of 150 to 250 kHz and has a fixed 25° beam for all frequencies. The high-frequency band delivers superior shallow-water performance, bottom detail, and fish-target separation. The constantly wide beam provides twice the coverage for detecting fish in the upper-water column and clear fish arches on the display compared to most high-frequency, narrow-beam transducers. The high wide is the ideal choice for both inshore and pelagic fishing, where resolution and maximum coverage under the boat are essential down to 152 m (500'). Tilted Element™ transducers have the element fixed at either a 20°, 12°, or 0° angle within the housing. Because the transducer is installed almost flush to the hull, the tilt corrects for the hull deadrise. It orients the ceramic element horizontally to ensure maximum echo returns to the transducer. The SS175HW is available in three Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 8 to 15° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 1 kW of power High frequency: 150 to 250 kHz Constant 25° beamwidth Maximum depth of 152 m (500’) 100 kHz of total bandwidth from one transducer Covers popular fishing frequency of 200 kHz plus everything else in the bandwidth Low-profile, thru-hull housing provides good display resolution at speed when installed properly Recommended for stepped, planing, or displacement hull Stainless steel housing for use in all hull materials Also available in a bronze housing (B175HW) and as thru-hull with fairing (B285HW), transom (TM185HW), and in-hull (M285HW) mounts Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SS175HW Wide-beam Chirp-ready Tilted Element™ Thru-hull - SS175HW - Airmar Technology Corporation
Milford, NH, United States
SS175HW Wide-beam Chirp-ready Tilted Element™ Thru-hull
SS175HW
SS175HW Wide-beam Chirp-ready Tilted Element™ Thru-hull SS175HW
1 kW Get more coverage under your boat with Airmar’s unique wide-beam, high-frequency, Chirp-ready SS175HW. The high band operates across a frequency range of 150 to 250 kHz and has a fixed 25° beam for all frequencies. The high-frequency band delivers superior shallow-water performance, bottom detail, and fish-target separation. The constantly wide beam provides twice the coverage for detecting fish in the upper-water column and clear fish arches on the display compared to most high-frequency, narrow-beam transducers. The high wide is the ideal choice for both inshore and pelagic fishing, where resolution and maximum coverage under the boat are essential down to 152 m (500'). Tilted Element™ transducers have the element fixed at either a 20°, 12°, or 0° angle within the housing. Because the transducer is installed almost flush to the hull, the tilt corrects for the hull deadrise. It orients the ceramic element horizontally to ensure maximum echo returns to the transducer. The SS175HW is available in three Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 8 to 15° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 1 kW of power High frequency: 150 to 250 kHz Constant 25° beamwidth Maximum depth of 152 m (500’) 100 kHz of total bandwidth from one transducer Covers popular fishing frequency of 200 kHz plus everything else in the bandwidth Low-profile, thru-hull housing provides good display resolution at speed when installed properly Recommended for stepped, planing, or displacement hull Stainless steel housing for use in all hull materials Also available in a bronze housing (B175HW) and as thru-hull with fairing (B285HW), transom (TM185HW), and in-hull (M285HW) mounts Patented Xducer ID® technology

1 kW

Get more coverage under your boat with Airmar’s unique wide-beam, high-frequency, Chirp-ready SS175HW. The high band operates across a frequency range of 150 to 250 kHz and has a fixed 25° beam for all frequencies. The high-frequency band delivers superior shallow-water performance, bottom detail, and fish-target separation. The constantly wide beam provides twice the coverage for detecting fish in the upper-water column and clear fish arches on the display compared to most high-frequency, narrow-beam transducers. The high wide is the ideal choice for both inshore and pelagic fishing, where resolution and maximum coverage under the boat are essential down to 152 m (500').

Tilted Element™ transducers have the element fixed at either a 20°, 12°, or 0° angle within the housing. Because the transducer is installed almost flush to the hull, the tilt corrects for the hull deadrise. It orients the ceramic element horizontally to ensure maximum echo returns to the transducer.

The SS175HW is available in three Tilted Element models:

  • Fixed 20° tilted version for 16 to 24° hull deadrise angles
  • Fixed 12° tilted version for 8 to 15° hull deadrise angles
  • Fixed 0° tilted version for 0 to 7° hull deadrise angles

Features


  • Depth and fast-response water-temperature sensing
  • 1 kW of power
  • High frequency: 150 to 250 kHz
    • Constant 25° beamwidth
    • Maximum depth of 152 m (500’)
  • 100 kHz of total bandwidth from one transducer
  • Covers popular fishing frequency of 200 kHz plus everything else in the bandwidth
  • Low-profile, thru-hull housing provides good display resolution at speed when installed properly
  • Recommended for stepped, planing, or displacement hull
  • Stainless steel housing for use in all hull materials
  • Also available in a bronze housing (B175HW) and as thru-hull with fairing (B285HW), transom (TM185HW), and in-hull (M285HW) mounts
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number SS175HW
Product Name SS175HW Wide-beam Chirp-ready Tilted Element™ Thru-hull
Transducer Style Transmitter / Receiver Combination
Frequency Range ? to 250 kHz
Power Capability 1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Deep Water Profiling Transducers - TR-1077A - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 3.5 kHz
Maximum Operational Depth 6096 m (20000 ft)
View Details
Fiber-Optic Acoustic Sensors -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Features Array
View Details
TC1035 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 6 to 15 kHz
Resonance Frequency 9.5 kHz
View Details
B75M Chirp-ready Tilted Element Thru-hull - B75M - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 40 to ? kHz
Power Capability 600 watts
View Details