Airmar Technology Corporation SS549 Survey Transducer SS549

Description
The SS549 is designed for shallow-water and coastal-survey applications where high frequency and narrow beamwidth are required. The narrow 3° beam and low side lobes result in high-precision surveying. The stainless steel housing with threaded stem makes this model easy to mount. Features Minimal sidelobes and concentrated energy on target, providing excellent definition Ideal for high-precision survey applications Internal transformer provides impedance to match echosounder Threaded stem simplifies attaching to portable-mounting apparatus Robust, stainless steel housing Options Impedance to customer’s specifications using matching transformer
Datasheet
Description
The SS549 is designed for shallow-water and coastal-survey applications where high frequency and narrow beamwidth are required. The narrow 3° beam and low side lobes result in high-precision surveying. The stainless steel housing with threaded stem makes this model easy to mount. Features Minimal sidelobes and concentrated energy on target, providing excellent definition Ideal for high-precision survey applications Internal transformer provides impedance to match echosounder Threaded stem simplifies attaching to portable-mounting apparatus Robust, stainless steel housing Options Impedance to customer’s specifications using matching transformer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SS549 Survey Transducer - SS549 - Airmar Technology Corporation
Milford, NH, United States
SS549 Survey Transducer
SS549
SS549 Survey Transducer SS549
The SS549 is designed for shallow-water and coastal-survey applications where high frequency and narrow beamwidth are required. The narrow 3° beam and low side lobes result in high-precision surveying. The stainless steel housing with threaded stem makes this model easy to mount. Features Minimal sidelobes and concentrated energy on target, providing excellent definition Ideal for high-precision survey applications Internal transformer provides impedance to match echosounder Threaded stem simplifies attaching to portable-mounting apparatus Robust, stainless steel housing Options Impedance to customer’s specifications using matching transformer

The SS549 is designed for shallow-water and coastal-survey applications where high frequency and narrow beamwidth are required. The narrow 3° beam and low side lobes result in high-precision surveying. The stainless steel housing with threaded stem makes this model easy to mount.

Features


  • Minimal sidelobes and concentrated energy on target, providing excellent definition
  • Ideal for high-precision survey applications
  • Internal transformer provides impedance to match echosounder
  • Threaded stem simplifies attaching to portable-mounting apparatus
  • Robust, stainless steel housing

Options

  • Impedance to customer’s specifications using matching transformer
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number SS549
Product Name SS549 Survey Transducer
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

1 MHz 29mm Ultrasonic Transducer - 38-055-1-01 - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 1000 kHz
View Details
Fiber-Optic Acoustic Sensors -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Features Array
View Details
Oceanographic Bottom Profiling Transducers - TR-1075 - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 2.5 to 10 kHz
Maximum Operational Depth 600 m (1969 ft)
View Details
Acoustic Beacon -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 18 to 55 kHz
Transmit Sensitivity 188 dB re µPa/V
View Details