Airmar Technology Corporation R509LM Chirp-ready Thru-hull External Mount R509LM

Description
3 kW Having the right tool for the job makes the job easier and gives better results. The right tool for covering deep-water haunts of swordfish, tuna, and other species is a 2-3 kW, low and medium-frequency transducer. The Chirp-ready R509LM delivers the deep-water performance of the low frequency down to 3048 m (10000') plus the detailed returns produced by the narrower beams of the medium band. Chirp technology shows 5 to 10 times-greater detail and resolution than conventional frequencies. The R509LM transmits across the low-frequency bandwidth of 28 to 60 kHz and operates in the medium-frequency range of 80 to 130 kHz. This transducer delivers up to 82 kHz of total bandwidth in a single installation. Features Depth and fast-response water-temperature sensing 2 to 3 kW of power for superior deep-water performance Low frequency: 28 to 60 kHz 23° to 9° port-starboard beamwidth 11° to 5° fore-aft beamwidth Maximum depth of 3048 m (10000') Medium frequency: 80 to 130 kHz 13° to 8° beamwidth Maximum depth of 914 m (3000') 82 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 38, 50, 88, and 107 kHz plus everything else in the bandwidth Urethane housing with fairing for optimal performance Also available as in-hull (R599LM) and cavity/welded-tank (CM599LM) mounts Patented Xducer ID® technology
Datasheet
Description
3 kW Having the right tool for the job makes the job easier and gives better results. The right tool for covering deep-water haunts of swordfish, tuna, and other species is a 2-3 kW, low and medium-frequency transducer. The Chirp-ready R509LM delivers the deep-water performance of the low frequency down to 3048 m (10000') plus the detailed returns produced by the narrower beams of the medium band. Chirp technology shows 5 to 10 times-greater detail and resolution than conventional frequencies. The R509LM transmits across the low-frequency bandwidth of 28 to 60 kHz and operates in the medium-frequency range of 80 to 130 kHz. This transducer delivers up to 82 kHz of total bandwidth in a single installation. Features Depth and fast-response water-temperature sensing 2 to 3 kW of power for superior deep-water performance Low frequency: 28 to 60 kHz 23° to 9° port-starboard beamwidth 11° to 5° fore-aft beamwidth Maximum depth of 3048 m (10000') Medium frequency: 80 to 130 kHz 13° to 8° beamwidth Maximum depth of 914 m (3000') 82 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 38, 50, 88, and 107 kHz plus everything else in the bandwidth Urethane housing with fairing for optimal performance Also available as in-hull (R599LM) and cavity/welded-tank (CM599LM) mounts Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
R509LM Chirp-ready Thru-hull External Mount - R509LM - Airmar Technology Corporation
Milford, NH, United States
R509LM Chirp-ready Thru-hull External Mount
R509LM
R509LM Chirp-ready Thru-hull External Mount R509LM
3 kW Having the right tool for the job makes the job easier and gives better results. The right tool for covering deep-water haunts of swordfish, tuna, and other species is a 2-3 kW, low and medium-frequency transducer. The Chirp-ready R509LM delivers the deep-water performance of the low frequency down to 3048 m (10000') plus the detailed returns produced by the narrower beams of the medium band. Chirp technology shows 5 to 10 times-greater detail and resolution than conventional frequencies. The R509LM transmits across the low-frequency bandwidth of 28 to 60 kHz and operates in the medium-frequency range of 80 to 130 kHz. This transducer delivers up to 82 kHz of total bandwidth in a single installation. Features Depth and fast-response water-temperature sensing 2 to 3 kW of power for superior deep-water performance Low frequency: 28 to 60 kHz 23° to 9° port-starboard beamwidth 11° to 5° fore-aft beamwidth Maximum depth of 3048 m (10000') Medium frequency: 80 to 130 kHz 13° to 8° beamwidth Maximum depth of 914 m (3000') 82 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 38, 50, 88, and 107 kHz plus everything else in the bandwidth Urethane housing with fairing for optimal performance Also available as in-hull (R599LM) and cavity/welded-tank (CM599LM) mounts Patented Xducer ID® technology

3 kW

Having the right tool for the job makes the job easier and gives better results. The right tool for covering deep-water haunts of swordfish, tuna, and other species is a 2-3 kW, low and medium-frequency transducer. The Chirp-ready R509LM delivers the deep-water performance of the low frequency down to 3048 m (10000') plus the detailed returns produced by the narrower beams of the medium band.

Chirp technology shows 5 to 10 times-greater detail and resolution than conventional frequencies. The R509LM transmits across the low-frequency bandwidth of 28 to 60 kHz and operates in the medium-frequency range of 80 to 130 kHz. This transducer delivers up to 82 kHz of total bandwidth in a single installation.

Features


  • Depth and fast-response water-temperature sensing
  • 2 to 3 kW of power for superior deep-water performance
  • Low frequency: 28 to 60 kHz
    • 23° to 9° port-starboard beamwidth
    • 11° to 5° fore-aft beamwidth
    • Maximum depth of 3048 m (10000')
  • Medium frequency: 80 to 130 kHz
    • 13° to 8° beamwidth
    • Maximum depth of 914 m (3000')
  • 82 kHz of total bandwidth from one transducer
  • Covers popular fishing frequencies of 38, 50, 88, and 107 kHz plus everything else in the bandwidth
  • Urethane housing with fairing for optimal performance
  • Also available as in-hull (R599LM) and cavity/welded-tank (CM599LM) mounts
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number R509LM
Product Name R509LM Chirp-ready Thru-hull External Mount
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

SS75L Chirp-ready Tilted Element Thru-hull - SS75L - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 40 to ? kHz
Power Capability 300 watts
View Details
Oceanographic Bottom Profiling Transducers - TR-1075 - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 2.5 to 10 kHz
Maximum Operational Depth 600 m (1969 ft)
View Details
TC1010 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 11 to 13 kHz
Resonance Frequency 12 kHz
View Details
Deep Tow Synthetic Aperture Sonar - SAMS-DT6000 - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 1200 watts
Maximum Operational Depth 6000 m (19685 ft)
View Details