Airmar Technology Corporation R509LH Chirp-ready Thru-hull External Mount R509LH

Description
3 kW The R509LH is the go-to transducer for today’s top captains who want maximum depth capability combined with the excellent target resolution of the high-frequency band. This powerhouse transducer delivers extreme target detail, bottom discrimination, and bait and game-fish separation at all depths. The R509LH is packed with a twenty-four element, low-frequency array that operates at anywhere between 28 and 60 kHz. The single, high-frequency ceramic operates at any frequency between 130 and 210 kHz and has a narrow, 8° to 4°, beam, delivering amazing target resolution and bottom detail. Features Depth and fast-response water-temperature sensing 2 to 3 kW of power for exceptional deep-water performance Low frequency: 28 to 60 kHz 23° to 9° port-starboard beamwidth 11° to 5° fore-aft beamwidth Maximum depth of 3048 m (10000') High frequency: 130 to 210 kHz 8° to 4° beamwidth Maximum depth of 457 m (1500') 112 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth Urethane housing with fairing for optimal performance Also available as cavity/welded tank (CM599LH) and in-hull (R599LH) mounts Patented Xducer ID® technology
Datasheet
Description
3 kW The R509LH is the go-to transducer for today’s top captains who want maximum depth capability combined with the excellent target resolution of the high-frequency band. This powerhouse transducer delivers extreme target detail, bottom discrimination, and bait and game-fish separation at all depths. The R509LH is packed with a twenty-four element, low-frequency array that operates at anywhere between 28 and 60 kHz. The single, high-frequency ceramic operates at any frequency between 130 and 210 kHz and has a narrow, 8° to 4°, beam, delivering amazing target resolution and bottom detail. Features Depth and fast-response water-temperature sensing 2 to 3 kW of power for exceptional deep-water performance Low frequency: 28 to 60 kHz 23° to 9° port-starboard beamwidth 11° to 5° fore-aft beamwidth Maximum depth of 3048 m (10000') High frequency: 130 to 210 kHz 8° to 4° beamwidth Maximum depth of 457 m (1500') 112 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth Urethane housing with fairing for optimal performance Also available as cavity/welded tank (CM599LH) and in-hull (R599LH) mounts Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
R509LH Chirp-ready Thru-hull External Mount - R509LH - Airmar Technology Corporation
Milford, NH, United States
R509LH Chirp-ready Thru-hull External Mount
R509LH
R509LH Chirp-ready Thru-hull External Mount R509LH
3 kW The R509LH is the go-to transducer for today’s top captains who want maximum depth capability combined with the excellent target resolution of the high-frequency band. This powerhouse transducer delivers extreme target detail, bottom discrimination, and bait and game-fish separation at all depths. The R509LH is packed with a twenty-four element, low-frequency array that operates at anywhere between 28 and 60 kHz. The single, high-frequency ceramic operates at any frequency between 130 and 210 kHz and has a narrow, 8° to 4°, beam, delivering amazing target resolution and bottom detail. Features Depth and fast-response water-temperature sensing 2 to 3 kW of power for exceptional deep-water performance Low frequency: 28 to 60 kHz 23° to 9° port-starboard beamwidth 11° to 5° fore-aft beamwidth Maximum depth of 3048 m (10000') High frequency: 130 to 210 kHz 8° to 4° beamwidth Maximum depth of 457 m (1500') 112 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth Urethane housing with fairing for optimal performance Also available as cavity/welded tank (CM599LH) and in-hull (R599LH) mounts Patented Xducer ID® technology

3 kW

The R509LH is the go-to transducer for today’s top captains who want maximum depth capability combined with the excellent target resolution of the high-frequency band. This powerhouse transducer delivers extreme target detail, bottom discrimination, and bait and game-fish separation at all depths. The R509LH is packed with a twenty-four element, low-frequency array that operates at anywhere between 28 and 60 kHz. The single, high-frequency ceramic operates at any frequency between 130 and 210 kHz and has a narrow, 8° to 4°, beam, delivering amazing target resolution and bottom detail.

Features


  • Depth and fast-response water-temperature sensing
  • 2 to 3 kW of power for exceptional deep-water performance
  • Low frequency: 28 to 60 kHz
    • 23° to 9° port-starboard beamwidth
    • 11° to 5° fore-aft beamwidth
    • Maximum depth of 3048 m (10000')
  • High frequency: 130 to 210 kHz
    • 8° to 4° beamwidth
    • Maximum depth of 457 m (1500')
  • 112 kHz of total bandwidth from one transducer
  • Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth
  • Urethane housing with fairing for optimal performance
  • Also available as cavity/welded tank (CM599LH) and in-hull (R599LH) mounts
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number R509LH
Product Name R509LH Chirp-ready Thru-hull External Mount
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Acoustic Sensors -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Features Array
View Details
TM260 Traditional/CW Transom Mount - TM260 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 1000 watts
Maximum Operational Depth 792 m (2600 ft)
View Details
Acoustic Medium Frequency Transponders - OCEANO MF/TR - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 20 to 30 kHz
Receive Sensitivity 95 dB re V/µPa
View Details
Oceanographic Bottom Profiling Transducers - TR-1075 - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 2.5 to 10 kHz
Maximum Operational Depth 600 m (1969 ft)
View Details