Airmar Technology Corporation R111LH Chirp-ready In-hull R111LH

Description
2 kW Airmar’s R111LH is an in-hull, 2 kW transducer which delivers excellent target detail, bottom discrimination, and bait and game-fish separation. The R111LH is packed with a fifteen-element, low-frequency array that operates anywhere between 38 and 75 kHz, delivering great depth capability down to 1829 m (6000'). The single, high-frequency ceramic operates at any frequency between 130 and 210 kHz and has a narrow, 8° to 4°, beam that provide tremendous bottom detail and fish-target discrimination at depths to 457 m (1500'). The transducer is installed in the included tank which is cut to the boat’s deadrise angle and affixed inside the hull. When the transducer is placed inside the tank, it is properly oriented for optimal performance. The R111LH is a popular choice for customers not wanting to drill a hole in their hull and for trailered or multi-hull boats. Features Depth only 2 kW of power for excellent deep-water performance Low frequency: 38 to 75 kHz 19° to 10° port-starboard beamwidth 10° to 5° fore-aft beamwidth Maximum depth of 1829 m (6000') High frequency: 130 to 210 kHz 8° to 4° beamwidth Maximum depth of 457 m (1500') 117 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50, 60, and 200 kHz plus everything else in the bandwidth Urethane transducer housing with plastic mounting tank Also available as pocket/keel/welded-t ank (PM111LH) and thru-hull external (R109LH) mounts Patented Xducer ID® technology
Datasheet
Description
2 kW Airmar’s R111LH is an in-hull, 2 kW transducer which delivers excellent target detail, bottom discrimination, and bait and game-fish separation. The R111LH is packed with a fifteen-element, low-frequency array that operates anywhere between 38 and 75 kHz, delivering great depth capability down to 1829 m (6000'). The single, high-frequency ceramic operates at any frequency between 130 and 210 kHz and has a narrow, 8° to 4°, beam that provide tremendous bottom detail and fish-target discrimination at depths to 457 m (1500'). The transducer is installed in the included tank which is cut to the boat’s deadrise angle and affixed inside the hull. When the transducer is placed inside the tank, it is properly oriented for optimal performance. The R111LH is a popular choice for customers not wanting to drill a hole in their hull and for trailered or multi-hull boats. Features Depth only 2 kW of power for excellent deep-water performance Low frequency: 38 to 75 kHz 19° to 10° port-starboard beamwidth 10° to 5° fore-aft beamwidth Maximum depth of 1829 m (6000') High frequency: 130 to 210 kHz 8° to 4° beamwidth Maximum depth of 457 m (1500') 117 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50, 60, and 200 kHz plus everything else in the bandwidth Urethane transducer housing with plastic mounting tank Also available as pocket/keel/welded-t ank (PM111LH) and thru-hull external (R109LH) mounts Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
R111LH Chirp-ready In-hull - R111LH - Airmar Technology Corporation
Milford, NH, United States
R111LH Chirp-ready In-hull
R111LH
R111LH Chirp-ready In-hull R111LH
2 kW Airmar’s R111LH is an in-hull, 2 kW transducer which delivers excellent target detail, bottom discrimination, and bait and game-fish separation. The R111LH is packed with a fifteen-element, low-frequency array that operates anywhere between 38 and 75 kHz, delivering great depth capability down to 1829 m (6000'). The single, high-frequency ceramic operates at any frequency between 130 and 210 kHz and has a narrow, 8° to 4°, beam that provide tremendous bottom detail and fish-target discrimination at depths to 457 m (1500'). The transducer is installed in the included tank which is cut to the boat’s deadrise angle and affixed inside the hull. When the transducer is placed inside the tank, it is properly oriented for optimal performance. The R111LH is a popular choice for customers not wanting to drill a hole in their hull and for trailered or multi-hull boats. Features Depth only 2 kW of power for excellent deep-water performance Low frequency: 38 to 75 kHz 19° to 10° port-starboard beamwidth 10° to 5° fore-aft beamwidth Maximum depth of 1829 m (6000') High frequency: 130 to 210 kHz 8° to 4° beamwidth Maximum depth of 457 m (1500') 117 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50, 60, and 200 kHz plus everything else in the bandwidth Urethane transducer housing with plastic mounting tank Also available as pocket/keel/welded-t ank (PM111LH) and thru-hull external (R109LH) mounts Patented Xducer ID® technology

2 kW

Airmar’s R111LH is an in-hull, 2 kW transducer which delivers excellent target detail, bottom discrimination, and bait and game-fish separation. The R111LH is packed with a fifteen-element, low-frequency array that operates anywhere between 38 and 75 kHz, delivering great depth capability down to 1829 m (6000'). The single, high-frequency ceramic operates at any frequency between 130 and 210 kHz and has a narrow, 8° to 4°, beam that provide tremendous bottom detail and fish-target discrimination at depths to 457 m (1500').

The transducer is installed in the included tank which is cut to the boat’s deadrise angle and affixed inside the hull. When the transducer is placed inside the tank, it is properly oriented for optimal performance. The R111LH is a popular choice for customers not wanting to drill a hole in their hull and for trailered or multi-hull boats.

Features


  • Depth only
  • 2 kW of power for excellent deep-water performance
  • Low frequency: 38 to 75 kHz
    • 19° to 10° port-starboard beamwidth
    • 10° to 5° fore-aft beamwidth
    • Maximum depth of 1829 m (6000')
  • High frequency: 130 to 210 kHz
    • 8° to 4° beamwidth
    • Maximum depth of 457 m (1500')
  • 117 kHz of total bandwidth from one transducer
  • Covers popular fishing frequencies of 50, 60, and 200 kHz plus everything else in the bandwidth
  • Urethane transducer housing with plastic mounting tank
  • Also available as pocket/keel/welded-tank (PM111LH) and thru-hull external (R109LH) mounts
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number R111LH
Product Name R111LH Chirp-ready In-hull
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Acoustic Beacon -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 18 to 55 kHz
Transmit Sensitivity 188 dB re µPa/V
View Details
TC2111 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Resonance Frequency 200 kHz
Transmit Sensitivity 163 dB re µPa/V
View Details
3D Multibeam Sonar - SEAPIX - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Features Multiple Frequencies
View Details
B150M Chirp-ready Tilted Element Thru-hull - B150M - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 300 watts
Maximum Operational Depth 183 m (600 ft)
View Details