Airmar Technology Corporation M159 Trawl Monitor M159

Description
The M159 was specifically designed for retrofitting to popular 30 kHz, 33 kHz, and 50 kHz net sounders. Its mid-range beamwidth can be used to measure a trawl net’s distance from the bottom or surface. Connection to the trawl cable is easy with the MacArtney SUBCONN® underwater connector. Features For retrofit with existing 30 kHz, 33 kHz, and 50 kHz net sounders Transducer is pressure rated to 600 m (2000') Easy-to-mount in flooded pod Stainless-steel, internal chassis SEALCAST™, seamless, urethane housing for long life underwater
Datasheet
Description
The M159 was specifically designed for retrofitting to popular 30 kHz, 33 kHz, and 50 kHz net sounders. Its mid-range beamwidth can be used to measure a trawl net’s distance from the bottom or surface. Connection to the trawl cable is easy with the MacArtney SUBCONN® underwater connector. Features For retrofit with existing 30 kHz, 33 kHz, and 50 kHz net sounders Transducer is pressure rated to 600 m (2000') Easy-to-mount in flooded pod Stainless-steel, internal chassis SEALCAST™, seamless, urethane housing for long life underwater
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M159 Trawl Monitor - M159 - Airmar Technology Corporation
Milford, NH, United States
M159 Trawl Monitor
M159
M159 Trawl Monitor M159
The M159 was specifically designed for retrofitting to popular 30 kHz, 33 kHz, and 50 kHz net sounders. Its mid-range beamwidth can be used to measure a trawl net’s distance from the bottom or surface. Connection to the trawl cable is easy with the MacArtney SUBCONN® underwater connector. Features For retrofit with existing 30 kHz, 33 kHz, and 50 kHz net sounders Transducer is pressure rated to 600 m (2000') Easy-to-mount in flooded pod Stainless-steel, internal chassis SEALCAST™, seamless, urethane housing for long life underwater

The M159 was specifically designed for retrofitting to popular 30 kHz, 33 kHz, and 50 kHz net sounders. Its mid-range beamwidth can be used to measure a trawl net’s distance from the bottom or surface. Connection to the trawl cable is easy with the MacArtney SUBCONN® underwater connector.

Features


  • For retrofit with existing 30 kHz, 33 kHz, and 50 kHz net sounders
  • Transducer is pressure rated to 600 m (2000')
  • Easy-to-mount in flooded pod
  • Stainless-steel, internal chassis
  • SEALCAST™, seamless, urethane housing for long life underwater
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number M159
Product Name M159 Trawl Monitor
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

AT200 Airducer® Transducer - 39-007-1-01 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 200 kHz
Transmit Sensitivity 105 dB re µPa/V
View Details
Oceanographic Bottom Profiling Transducers - TR-1075 - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 2.5 to 10 kHz
Maximum Operational Depth 600 m (1969 ft)
View Details
TC1010 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 11 to 13 kHz
Resonance Frequency 12 kHz
View Details
Acoustic Medium Frequency Transponders - OCEANO MF/TR - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 20 to 30 kHz
Receive Sensitivity 95 dB re V/µPa
View Details