Airmar Technology Corporation R109LH Chirp-ready Thru-hull External Mount R109LH

Description
2 kW The R109LH is an externally-mounted, 2 kW transducer which delivers excellent target resolution, bottom discrimination, and bait and game-fish separation. The R109LH is packed with a fifteen-element, low-frequency array that operates at anywhere between 38 and 75 kHz, delivering great depth capability down to 1829 m (6000'). The single, high-frequency ceramic operates at any frequency between 130 and 210 kHz and has a narrow, 8° to 4°, beam that provide tremendous bottom detail and fish-target discrimination at depths to 457 m (1500'). Features Depth and fast-response water-temperature sensing 2 kW of power for excellent deep-water performance Low frequency: 38 to 75 kHz 19° to 10° port-starboard beamwidth 10° to 5° fore-aft beamwidth Maximum depth of 1829 m (6000') High frequency: 130 to 210 kHz 8° to 4° beamwidth Maximum depth of 457 m (1500') 117 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50, 60, and 200 kHz plus everything else in the bandwidth Urethane housing with fairing for optimal performance Also available as pocket/keel/welded-t ank (PM111LH) and in-hull (R111LH) mounts Patented Xducer ID® technology
Datasheet
Description
2 kW The R109LH is an externally-mounted, 2 kW transducer which delivers excellent target resolution, bottom discrimination, and bait and game-fish separation. The R109LH is packed with a fifteen-element, low-frequency array that operates at anywhere between 38 and 75 kHz, delivering great depth capability down to 1829 m (6000'). The single, high-frequency ceramic operates at any frequency between 130 and 210 kHz and has a narrow, 8° to 4°, beam that provide tremendous bottom detail and fish-target discrimination at depths to 457 m (1500'). Features Depth and fast-response water-temperature sensing 2 kW of power for excellent deep-water performance Low frequency: 38 to 75 kHz 19° to 10° port-starboard beamwidth 10° to 5° fore-aft beamwidth Maximum depth of 1829 m (6000') High frequency: 130 to 210 kHz 8° to 4° beamwidth Maximum depth of 457 m (1500') 117 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50, 60, and 200 kHz plus everything else in the bandwidth Urethane housing with fairing for optimal performance Also available as pocket/keel/welded-t ank (PM111LH) and in-hull (R111LH) mounts Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
R109LH Chirp-ready Thru-hull External Mount - R109LH - Airmar Technology Corporation
Milford, NH, United States
R109LH Chirp-ready Thru-hull External Mount
R109LH
R109LH Chirp-ready Thru-hull External Mount R109LH
2 kW The R109LH is an externally-mounted, 2 kW transducer which delivers excellent target resolution, bottom discrimination, and bait and game-fish separation. The R109LH is packed with a fifteen-element, low-frequency array that operates at anywhere between 38 and 75 kHz, delivering great depth capability down to 1829 m (6000'). The single, high-frequency ceramic operates at any frequency between 130 and 210 kHz and has a narrow, 8° to 4°, beam that provide tremendous bottom detail and fish-target discrimination at depths to 457 m (1500'). Features Depth and fast-response water-temperature sensing 2 kW of power for excellent deep-water performance Low frequency: 38 to 75 kHz 19° to 10° port-starboard beamwidth 10° to 5° fore-aft beamwidth Maximum depth of 1829 m (6000') High frequency: 130 to 210 kHz 8° to 4° beamwidth Maximum depth of 457 m (1500') 117 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50, 60, and 200 kHz plus everything else in the bandwidth Urethane housing with fairing for optimal performance Also available as pocket/keel/welded-t ank (PM111LH) and in-hull (R111LH) mounts Patented Xducer ID® technology

2 kW

The R109LH is an externally-mounted, 2 kW transducer which delivers excellent target resolution, bottom discrimination, and bait and game-fish separation. The R109LH is packed with a fifteen-element, low-frequency array that operates at anywhere between 38 and 75 kHz, delivering great depth capability down to 1829 m (6000'). The single, high-frequency ceramic operates at any frequency between 130 and 210 kHz and has a narrow, 8° to 4°, beam that provide tremendous bottom detail and fish-target discrimination at depths to 457 m (1500').

Features


  • Depth and fast-response water-temperature sensing
  • 2 kW of power for excellent deep-water performance
  • Low frequency: 38 to 75 kHz
    • 19° to 10° port-starboard beamwidth
    • 10° to 5° fore-aft beamwidth
    • Maximum depth of 1829 m (6000')
  • High frequency: 130 to 210 kHz
    • 8° to 4° beamwidth
    • Maximum depth of 457 m (1500')
  • 117 kHz of total bandwidth from one transducer
  • Covers popular fishing frequencies of 50, 60, and 200 kHz plus everything else in the bandwidth
  • Urethane housing with fairing for optimal performance
  • Also available as pocket/keel/welded-tank (PM111LH) and in-hull (R111LH) mounts
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number R109LH
Product Name R109LH Chirp-ready Thru-hull External Mount
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Underwater Acoustic Measurement and Recording System -  - Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 20 to 35 kHz
Transmit Sensitivity 185 to 190 dB re µPa/V
View Details
Acoustic Low Frequency Transponders - OCEANO LF/TR - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8 to 16 kHz
Receive Sensitivity 78 dB re V/µPa
View Details
Fiber-Optic Acoustic Sensors -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Features Array
View Details
P74 Traditional/CW Trolling Motor/In-hull - P74 - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 600 watts
Maximum Operational Depth 366 m (1200 ft)
View Details