Airmar Technology Corporation P74 Traditional/CW Trolling Motor/In-hull P74

Description
600 W / 350 W* The P74 is our best-performing, trolling-motor and portable-mount transducer. It features a dual-frequency, 50/200 kHz, single, ceramic element. This versatile model is also our most-basic in-hull unit. In-hull mounting eliminates turbulence under the transducer’s acoustic face, resulting in clear bottom images—even at boat speeds above 20 knots (23 MPH). The Trolling Motor Mounting Kit includes a 112 mm (4"), stainless-steel, band clamp and cable ties. Features Depth only (in-hull) or depth and fast-response water-temperature sensing (trolling-motor/port able mount) Dual-frequency element: 50 kHz with a 45° beamwidth for depth performance to 353 m (1200') 200 kHz with a 11° beamwidth for depth performance to 206 m (700') Excellent sensitivity and target detail in shallow water at 200 kHz and deep-water bottom tracking at 50 kHz Shielded ceramic filters out trolling-motor noise for crisp display images 112 mm (4"), stainless-steel, band clamp and cable ties available for trolling motor or portable applications Plastic housing only * Some OEM models feature a 235 kHz ceramic with 350 W. See OEM part numbers for details.
Datasheet
Description
600 W / 350 W* The P74 is our best-performing, trolling-motor and portable-mount transducer. It features a dual-frequency, 50/200 kHz, single, ceramic element. This versatile model is also our most-basic in-hull unit. In-hull mounting eliminates turbulence under the transducer’s acoustic face, resulting in clear bottom images—even at boat speeds above 20 knots (23 MPH). The Trolling Motor Mounting Kit includes a 112 mm (4"), stainless-steel, band clamp and cable ties. Features Depth only (in-hull) or depth and fast-response water-temperature sensing (trolling-motor/port able mount) Dual-frequency element: 50 kHz with a 45° beamwidth for depth performance to 353 m (1200') 200 kHz with a 11° beamwidth for depth performance to 206 m (700') Excellent sensitivity and target detail in shallow water at 200 kHz and deep-water bottom tracking at 50 kHz Shielded ceramic filters out trolling-motor noise for crisp display images 112 mm (4"), stainless-steel, band clamp and cable ties available for trolling motor or portable applications Plastic housing only * Some OEM models feature a 235 kHz ceramic with 350 W. See OEM part numbers for details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
P74 Traditional/CW Trolling Motor/In-hull - P74 - Airmar Technology Corporation
Milford, NH, United States
P74 Traditional/CW Trolling Motor/In-hull
P74
P74 Traditional/CW Trolling Motor/In-hull P74
600 W / 350 W* The P74 is our best-performing, trolling-motor and portable-mount transducer. It features a dual-frequency, 50/200 kHz, single, ceramic element. This versatile model is also our most-basic in-hull unit. In-hull mounting eliminates turbulence under the transducer’s acoustic face, resulting in clear bottom images—even at boat speeds above 20 knots (23 MPH). The Trolling Motor Mounting Kit includes a 112 mm (4"), stainless-steel, band clamp and cable ties. Features Depth only (in-hull) or depth and fast-response water-temperature sensing (trolling-motor/port able mount) Dual-frequency element: 50 kHz with a 45° beamwidth for depth performance to 353 m (1200') 200 kHz with a 11° beamwidth for depth performance to 206 m (700') Excellent sensitivity and target detail in shallow water at 200 kHz and deep-water bottom tracking at 50 kHz Shielded ceramic filters out trolling-motor noise for crisp display images 112 mm (4"), stainless-steel, band clamp and cable ties available for trolling motor or portable applications Plastic housing only * Some OEM models feature a 235 kHz ceramic with 350 W. See OEM part numbers for details.

600 W / 350 W*

The P74 is our best-performing, trolling-motor and portable-mount transducer. It features a dual-frequency, 50/200 kHz, single, ceramic element. This versatile model is also our most-basic in-hull unit. In-hull mounting eliminates turbulence under the transducer’s acoustic face, resulting in clear bottom images—even at boat speeds above 20 knots (23 MPH). The Trolling Motor Mounting Kit includes a 112 mm (4"), stainless-steel, band clamp and cable ties.

Features


  • Depth only (in-hull) or depth and fast-response water-temperature sensing (trolling-motor/portable mount)
  • Dual-frequency element:
    • 50 kHz with a 45° beamwidth for depth performance to 353 m (1200')
    • 200 kHz with a 11° beamwidth for depth performance to 206 m (700')
  • Excellent sensitivity and target detail in shallow water at 200 kHz and deep-water bottom tracking at 50 kHz
  • Shielded ceramic filters out trolling-motor noise for crisp display images
  • 112 mm (4"), stainless-steel, band clamp and cable ties available for trolling motor or portable applications
  • Plastic housing only
  • * Some OEM models feature a 235 kHz ceramic with 350 W. See OEM part numbers for details.
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number P74
Product Name P74 Traditional/CW Trolling Motor/In-hull
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Acoustic Beacon -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 18 to 55 kHz
Transmit Sensitivity 188 dB re µPa/V
View Details
SS264N Traditional/CW Tilted Element™ Thru-hull - SS264N - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 1000 watts
Maximum Operational Depth 610 m (2000 ft)
View Details
Deep Ocean Transducers - TR-1055 - Massa Products Corporation
Massa Products Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8 to 16 kHz
Receive Sensitivity -183 dB re V/µPa
View Details
TC2111 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Resonance Frequency 200 kHz
Transmit Sensitivity 163 dB re µPa/V
View Details