Airmar Technology Corporation PM265LM Chirp-ready Pocket Mount PM265LM

Description
1 kW The PM265LM, Chirp-ready, pocket mount is a perfect mid to deep-depth transducer. The huge bandwidth includes many of the most popular frequencies for targeting top gamefish. This 1kW powerhouse delivers clear target details, bottom discrimination, as well as bait and game-fish separation at all depths. The low-frequency band, operating at 42 to 65 kHz, provides deep-water performance down to 914 m (3000'). It is a good choice when scouting an area or fishing in deeper depths. The medium-frequency band, transmitting in the 85 to 135 kHz range, is excellent for identifying targets suspended close to the bottom, on structure, and within the water column. Features Depth and fast-response water-temperature sensing 1 kW of power for great deep to mid-depth performance Low frequency: 42 to 65 kHz 25° to 16° beamwidth Maximum depth of 914 m (3000') Medium frequency: 85 to 135 kHz 16° to 11° beamwidth Maximum depth of 457 m (1500') 73 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50, 88, and 107 kHz plus everything else in the bandwidths Bronze housing designed for custom pocket mounting Also available as transom (TM265LM), cavity/welded-tank (CM265LM), thru-hull (B265LM), and in-hull (M265LM) mounts Patented Xducer ID® technology
Datasheet
Description
1 kW The PM265LM, Chirp-ready, pocket mount is a perfect mid to deep-depth transducer. The huge bandwidth includes many of the most popular frequencies for targeting top gamefish. This 1kW powerhouse delivers clear target details, bottom discrimination, as well as bait and game-fish separation at all depths. The low-frequency band, operating at 42 to 65 kHz, provides deep-water performance down to 914 m (3000'). It is a good choice when scouting an area or fishing in deeper depths. The medium-frequency band, transmitting in the 85 to 135 kHz range, is excellent for identifying targets suspended close to the bottom, on structure, and within the water column. Features Depth and fast-response water-temperature sensing 1 kW of power for great deep to mid-depth performance Low frequency: 42 to 65 kHz 25° to 16° beamwidth Maximum depth of 914 m (3000') Medium frequency: 85 to 135 kHz 16° to 11° beamwidth Maximum depth of 457 m (1500') 73 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50, 88, and 107 kHz plus everything else in the bandwidths Bronze housing designed for custom pocket mounting Also available as transom (TM265LM), cavity/welded-tank (CM265LM), thru-hull (B265LM), and in-hull (M265LM) mounts Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM265LM Chirp-ready Pocket Mount - PM265LM - Airmar Technology Corporation
Milford, NH, United States
PM265LM Chirp-ready Pocket Mount
PM265LM
PM265LM Chirp-ready Pocket Mount PM265LM
1 kW The PM265LM, Chirp-ready, pocket mount is a perfect mid to deep-depth transducer. The huge bandwidth includes many of the most popular frequencies for targeting top gamefish. This 1kW powerhouse delivers clear target details, bottom discrimination, as well as bait and game-fish separation at all depths. The low-frequency band, operating at 42 to 65 kHz, provides deep-water performance down to 914 m (3000'). It is a good choice when scouting an area or fishing in deeper depths. The medium-frequency band, transmitting in the 85 to 135 kHz range, is excellent for identifying targets suspended close to the bottom, on structure, and within the water column. Features Depth and fast-response water-temperature sensing 1 kW of power for great deep to mid-depth performance Low frequency: 42 to 65 kHz 25° to 16° beamwidth Maximum depth of 914 m (3000') Medium frequency: 85 to 135 kHz 16° to 11° beamwidth Maximum depth of 457 m (1500') 73 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50, 88, and 107 kHz plus everything else in the bandwidths Bronze housing designed for custom pocket mounting Also available as transom (TM265LM), cavity/welded-tank (CM265LM), thru-hull (B265LM), and in-hull (M265LM) mounts Patented Xducer ID® technology

1 kW

The PM265LM, Chirp-ready, pocket mount is a perfect mid to deep-depth transducer. The huge bandwidth includes many of the most popular frequencies for targeting top gamefish. This 1kW powerhouse delivers clear target details, bottom discrimination, as well as bait and game-fish separation at all depths.

The low-frequency band, operating at 42 to 65 kHz, provides deep-water performance down to 914 m (3000'). It is a good choice when scouting an area or fishing in deeper depths. The medium-frequency band, transmitting in the 85 to 135 kHz range, is excellent for identifying targets suspended close to the bottom, on structure, and within the water column.

Features


  • Depth and fast-response water-temperature sensing
  • 1 kW of power for great deep to mid-depth performance
  • Low frequency: 42 to 65 kHz
    • 25° to 16° beamwidth
    • Maximum depth of 914 m (3000')
  • Medium frequency: 85 to 135 kHz
    • 16° to 11° beamwidth
    • Maximum depth of 457 m (1500')
  • 73 kHz of total bandwidth from one transducer
  • Covers popular fishing frequencies of 50, 88, and 107 kHz plus everything else in the bandwidths
  • Bronze housing designed for custom pocket mounting
  • Also available as transom (TM265LM), cavity/welded-tank (CM265LM), thru-hull (B265LM), and in-hull (M265LM) mounts
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number PM265LM
Product Name PM265LM Chirp-ready Pocket Mount
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

P75M Chirp-ready In-hull - P75M - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 600 watts
Maximum Operational Depth 274 m (900 ft)
View Details
Deep Ocean Transducers - TR-1055 - Massa Products Corporation
Massa Products Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8 to 16 kHz
Receive Sensitivity -183 dB re V/µPa
View Details
TC2016 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 190 to 210 kHz
Resonance Frequency 200 kHz
View Details
Very Long Range USBL System - POSIDONIA - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8 to 18 kHz
Transmit Sensitivity 190 dB re µPa/V
View Details