Airmar Technology Corporation P75M Chirp-ready In-hull P75M

Description
600 W The P75M is a 600 W, Chirp-ready, in-hull transducer working on the medium-frequency band of 80 to 130 kHz. This bandwidth is great for inshore saltwater as well as lakes and provides amazing target definition down to 274 m (900'). The major benefit of an in-hull transducer is no protruding features on the exterior of the hull, making it the perfect choice for trailered or lifted boats. Designed for smaller boats up to 8 m (25') with a solid fiberglass hull. The P75M includes a plastic mounting base which is aligned to the centerline and secured inside the hull. Then it is filled with non-toxic antifreeze. The transducer is inserted into the base and adjusted for the proper deadrise offset, ensuring the beam is shooting straight down for maximum echo returns. The eco-friendly coolant is the best medium to transmit through solid fiberglass and into the surrounding water. Features Depth only 600 W of power Medium frequency: 80 to 130 kHz 24° to 16° beamwidths Maximum depth of 274 m (900') 50 kHz of total bandwidth from one transducer Ideal for inshore or coastal fishing in shallow to medium depths Urethane transducer housing with an adjustable, plastic mounting base Perfect for trailered or lifted boats up to 8 m (25') Recommended for planing or displacement hull Also available as thru-hull (B785M) and Tilted Element™ thru-hull (B75M) mounts Patented Xducer ID®
Datasheet
Description
600 W The P75M is a 600 W, Chirp-ready, in-hull transducer working on the medium-frequency band of 80 to 130 kHz. This bandwidth is great for inshore saltwater as well as lakes and provides amazing target definition down to 274 m (900'). The major benefit of an in-hull transducer is no protruding features on the exterior of the hull, making it the perfect choice for trailered or lifted boats. Designed for smaller boats up to 8 m (25') with a solid fiberglass hull. The P75M includes a plastic mounting base which is aligned to the centerline and secured inside the hull. Then it is filled with non-toxic antifreeze. The transducer is inserted into the base and adjusted for the proper deadrise offset, ensuring the beam is shooting straight down for maximum echo returns. The eco-friendly coolant is the best medium to transmit through solid fiberglass and into the surrounding water. Features Depth only 600 W of power Medium frequency: 80 to 130 kHz 24° to 16° beamwidths Maximum depth of 274 m (900') 50 kHz of total bandwidth from one transducer Ideal for inshore or coastal fishing in shallow to medium depths Urethane transducer housing with an adjustable, plastic mounting base Perfect for trailered or lifted boats up to 8 m (25') Recommended for planing or displacement hull Also available as thru-hull (B785M) and Tilted Element™ thru-hull (B75M) mounts Patented Xducer ID®
Datasheet

Suppliers

Company
Product
Description
Supplier Links
P75M Chirp-ready In-hull - P75M - Airmar Technology Corporation
Milford, NH, United States
P75M Chirp-ready In-hull
P75M
P75M Chirp-ready In-hull P75M
600 W The P75M is a 600 W, Chirp-ready, in-hull transducer working on the medium-frequency band of 80 to 130 kHz. This bandwidth is great for inshore saltwater as well as lakes and provides amazing target definition down to 274 m (900'). The major benefit of an in-hull transducer is no protruding features on the exterior of the hull, making it the perfect choice for trailered or lifted boats. Designed for smaller boats up to 8 m (25') with a solid fiberglass hull. The P75M includes a plastic mounting base which is aligned to the centerline and secured inside the hull. Then it is filled with non-toxic antifreeze. The transducer is inserted into the base and adjusted for the proper deadrise offset, ensuring the beam is shooting straight down for maximum echo returns. The eco-friendly coolant is the best medium to transmit through solid fiberglass and into the surrounding water. Features Depth only 600 W of power Medium frequency: 80 to 130 kHz 24° to 16° beamwidths Maximum depth of 274 m (900') 50 kHz of total bandwidth from one transducer Ideal for inshore or coastal fishing in shallow to medium depths Urethane transducer housing with an adjustable, plastic mounting base Perfect for trailered or lifted boats up to 8 m (25') Recommended for planing or displacement hull Also available as thru-hull (B785M) and Tilted Element™ thru-hull (B75M) mounts Patented Xducer ID®

600 W

The P75M is a 600 W, Chirp-ready, in-hull transducer working on the medium-frequency band of 80 to 130 kHz. This bandwidth is great for inshore saltwater as well as lakes and provides amazing target definition down to 274 m (900'). The major benefit of an in-hull transducer is no protruding features on the exterior of the hull, making it the perfect choice for trailered or lifted boats. Designed for smaller boats up to 8 m (25') with a solid fiberglass hull.

The P75M includes a plastic mounting base which is aligned to the centerline and secured inside the hull. Then it is filled with non-toxic antifreeze. The transducer is inserted into the base and adjusted for the proper deadrise offset, ensuring the beam is shooting straight down for maximum echo returns. The eco-friendly coolant is the best medium to transmit through solid fiberglass and into the surrounding water.

Features


  • Depth only
  • 600 W of power
  • Medium frequency: 80 to 130 kHz
    • 24° to 16° beamwidths
    • Maximum depth of 274 m (900')
  • 50 kHz of total bandwidth from one transducer
  • Ideal for inshore or coastal fishing in shallow to medium depths
  • Urethane transducer housing with an adjustable, plastic mounting base
  • Perfect for trailered or lifted boats up to 8 m (25')
  • Recommended for planing or displacement hull
  • Also available as thru-hull (B785M) and Tilted Element™ thru-hull (B75M) mounts
  • Patented Xducer ID®
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number P75M
Product Name P75M Chirp-ready In-hull
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

AT225 Airducer® Transducer - 39-009-1-01 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 228 kHz
Transmit Sensitivity 101 dB re µPa/V
View Details
Deep Water Profiling Transducers - TR-1077A - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 3.5 kHz
Maximum Operational Depth 6096 m (20000 ft)
View Details
SeaBat 9001 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Resonance Frequency 455 kHz
Power Capability 200 watts
View Details
USBL Acoustic Positioning System - GAPS - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 50 watts
Maximum Operational Depth 4000 m (13123 ft)
View Details